- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX384-B75-QX Nexperia | 46 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 255 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664372115 | 300 mW | Active | AEC-Q101 | Details | 73.4 mV/K to 88.6 mV/K | 75 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 nA @ 52.5 V | - | 900 mV @ 10 mA | 300 mW | 2 mA | 75 V | 2 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-A5V6X Nexperia | 2702 | - | - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 40 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663115115 | 300 mW | Active | - | Details | - 2 mV/K to 2.5 mV/K | 5.6 V | - | 150°C (TJ) | MouseReel | BZX384-A | ±1% | Single | 1 µA @ 2 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 5.6 V | 1 % | 1 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-C3V6-QVL Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 90 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664100235 | 250 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 3.6 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 5 µA @ 1 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 3.6 V | 5 % | 5 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C6V8-QR Nexperia | 2496 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 15 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664004215 | 250 mW | Active | AEC-Q101 | Details | 1.2 mV/K to 4.5 mV/K | 6.8 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 2 µA @ 4 V | - | 900 mV @ 10 mA | 250 mW | 5 mA | 6.8 V | 5 % | 2 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84W-C4V7-QX Nexperia | 46 |
| - | Surface Mount | SOT-323-3 | SOT-323 | BZX84W | 3000 | 10 mA | 80 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664396115 | 275 mW | Active | - | Details | - 1.4 mV/K | 5 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, BZX84W-Q | ±6.38% | Single | 3 µA @ 2 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 4.7 V | 5 % | 3 uA | 0.9 V | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZT52H-A16-QX Nexperia | 320 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 20 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934662997115 | 830 mW | Active | AEC-Q101 | Details | 14 mV/K | 16 V | 20 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 11.2 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 16 V | 1 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A68-QX Nexperia | 2723 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 160 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663012115 | 830 mW | Active | AEC-Q101 | Details | 79.8 mV/K | 68 V | 160 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 47.6 V | - | 900 mV @ 10 mA | 375 mW | 2 mA | 68 V | 1 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A4V3-QX Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 95 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934662983115 | 830 mW | Active | AEC-Q101 | Details | 0 mV/K | 4.3 V | 95 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.16% | Single | 3 µA @ 1 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 4.3 V | 1 % | 3 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A15X Nexperia | 29 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 15 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663088115 | 830 mW | Active | - | Details | 9.2 mV/K to 13 mV/K | 15 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 50 nA @ 10.5 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 15 V | 1 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-C4V7-QX Nexperia | 3565 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 78 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664334115 | 830 mW | Active | AEC-Q101 | Details | - 3.5 mV/K to 0.2 mV/K | 4.7 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6.38% | Single | 3 µA @ 2 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 4.7 V | 5 % | 3 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-B9V1-QX Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 0.5 uA | 0.5 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664264115 | 830 mW | Active | AEC-Q101 | Details | 3.8 mV/K to 7 mV/K | 9.1 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.98% | Single | 500 nA @ 6 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 9.1 V | 2 % | 0.5 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-B4V3-QX Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 95 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664300115 | 830 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 4.3 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.09% | Single | 3 µA @ 1 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 4.3 V | 2 % | 3 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-C2V4-QX Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 85 Ohms | 50 uA | 50 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664324115 | 830 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 2.4 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±8.33% | Single | 50 µA @ 1 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 2.4 V | 5 % | 50 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A3V0X Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 95 Ohms | 10 uA | 10 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663071115 | 830 mW | Active | - | Details | - 3.5 mV/K | 3 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 10 µA @ 1 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 3 V | 1 % | 10 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A8V2X Nexperia | 29 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 0.7 uA | 0.7 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663082115 | 830 mW | Active | - | Details | 3.2 mV/K to 6.2 mV/K | 8.2 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 700 nA @ 5 V | - | 900 mV @ 10 mA | 375 mW | 5 mA | 8.2 V | 1 % | 0.7 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-C27-QX Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 40 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664243115 | 830 mW | Active | AEC-Q101 | Details | 21.4 mV/K to 25.3 mV/K | 27 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±7.04% | Single | 50 nA @ 18.9 V | - | 900 mV @ 10 mA | 375 mW | 2 mA | 27 V | 5 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() PDZ9.1B-QF Nexperia | 46 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | 10000 | 200 mA | 10 Ohms | 0.5 uA | 0.5 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663714135 | 400 mW | Active | AEC-Q101 | Details | 5.5 mV/K | 9.23 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | 500 nA @ 6 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 9.1 V | 2 % | 0.5 uA | 0.9 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PLVA650A-QR Nexperia | 6527 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 250 mA | 700 Ohms | 20 uA | 20 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663815215 | 250 mW | Active | - | Details | 0.2 mV/K | 5 V | 700 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±4% | Single | 34 nA @ 2.5 V | 250 | 900 mV @ 10 mA | 250 mW | 250 uA | 5 V | 3 % | 20 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() PDZ2.4B-QZ Nexperia | 46 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 100 Ohms | 50 uA | 50 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663725145 | 400 mW | Active | AEC-Q101 | Details | - 1.6 mV/K | 2.63 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 µA @ 1 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 2.4 V | 2 % | 50 uA | 0.9 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ2.4B-QF Nexperia | 46 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | 10000 | 200 mA | 100 Ohms | 50 uA | 50 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663725135 | 400 mW | Active | AEC-Q101 | Details | - 1.6 mV/K | 2.63 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 µA @ 1 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 2.4 V | 2 % | 50 uA | 0.9 V | 1.1 mm | 1.8 mm | 1.35 mm |