- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDZ8.2B-QF Nexperia | 29 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | 10000 | 200 mA | 10 Ohms | 0.5 uA | 0.5 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663720135 | 400 mW | Active | AEC-Q101 | Details | 4.6 mV/K | 8.36 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | 500 nA @ 5 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 8.2 V | 2 % | 0.5 uA | 0.9 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ7.5B-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | PDZ7.5B | 3000 | 200 mA | 10 Ohms | 0.5 uA | 0.5 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Bulk | 934663723115 | 400 mW | Active | AEC-Q101 | Details | 4 mV/K | 7.6 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | ±2% | - | 500 nA @ 4 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 7.5 V | 2 % | 0.5 uA | 0.9 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ2.4B-QX Nexperia | 37 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PDZ2.4B | 3000 | 200 mA | 100 Ohms | 50 uA | 50 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Bulk | 934663725115 | 400 mW | Active | AEC-Q101 | Details | - 1.6 mV/K | 2.63 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | ±2% | Single | 50 µA @ 1 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 2.4 V | 2 % | 50 uA | 0.9 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ8.2B-QX Nexperia | 37 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PDZ8.2B | 3000 | 200 mA | 10 Ohms | 0.5 uA | 0.5 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Bulk | 934663720115 | 400 mW | Active | AEC-Q101 | Details | 4.6 mV/K | 8.36 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | ±2% | - | 500 nA @ 5 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 8.2 V | 2 % | 0.5 uA | 0.9 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ6.8B-QX Nexperia | 29 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PDZ6.8B | 3000 | 200 mA | 40 Ohms | 0.5 uA | 0.5 uA | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Bulk | 934663721115 | 400 mW | Active | AEC-Q101 | Details | 3.4 mV/K | 6.93 V | 40 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | ±2% | - | 500 nA @ 3.5 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 6.8 V | 2 % | 0.5 uA | 0.9 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84W-C47-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 170 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664642115 | 275 mW | Active | - | Details | 46.1 mV/K | 47 V | 170 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±6.38% | Single | 50 nA @ 32.9 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 47 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B20-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 55 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664672135 | 275 mW | Active | - | Details | 16.4 mV/K | 20 V | 55 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±2% | Single | 50 nA @ 14 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 20 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C3V3-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 95 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664675115 | 275 mW | Active | - | Details | - 2.4 mV/K | 3.3 V | 95 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±6.06% | Single | 5 µA @ 1 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 3.3 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B4V7-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 80 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664636135 | 275 mW | Active | - | Details | - 1.4 mV/K | 4.7 V | 80 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±1.91% | Single | 3 µA @ 2 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 4.7 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C9V1-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 15 Ohms | 500 nA | 500 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664635115 | 275 mW | Active | - | Details | 5.5 mV/K | 9.1 V | 15 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±6.08% | Single | 500 nA @ 6 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 9.05 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B62-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 215 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664591135 | 275 mW | Active | - | Details | 64.4 mV/K | 62 V | 215 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±1.94% | Single | 50 nA @ 43.4 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 62 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B3V6-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 90 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664650135 | 275 mW | Active | - | Details | - 2.5 mV/K | 3.6 V | 90 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±1.94% | Single | 5 µA @ 1 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 3.6 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B7V5-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 15 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664623135 | 275 mW | Active | - | Details | - | 7.5 V | 15 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±2% | Single | 1 µA @ 5 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 7.5 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C36-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 90 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664643115 | 275 mW | Active | - | Details | 33 mV/K | 36 V | 90 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±5.56% | Single | 50 nA @ 25.2 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 36 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B3V6-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 90 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664650115 | 275 mW | Active | - | Details | - 2.5 mV/K | 3.6 V | 90 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±1.94% | Single | 5 µA @ 1 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 3.6 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B3V3-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 95 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664599115 | 275 mW | Active | - | Details | - 2.4 mV/K | 3.3 V | 95 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±2.12% | Single | 5 µA @ 1 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 3.3 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C39-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 130 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664644115 | 275 mW | Active | - | Details | 36.4 mV/K | 39 V | 130 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±5.13% | Single | 50 nA @ 27.3 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 39 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B10-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 20 Ohms | 200 nA | 200 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664664135 | 275 mW | Active | - | Details | 6.4 mV/K | 10 V | 20 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±2% | Single | 200 nA @ 7 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 10 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-C2V4-QX Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 100 Ohms | 50 uA | 50 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664678115 | 275 mW | Active | - | Details | - | 2.4 V | 100 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±8.33% | Single | 50 µA @ 1 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 2.4 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B6V8-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 15 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664620135 | 275 mW | Active | - | Details | 3 mV/K | 6.8 V | 15 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±2.06% | Single | 2 µA @ 4 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 6.8 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm |