- Factory Lead Time
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current - Collector Cutoff (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Transistor Type
Attribute column
Manufacturer
Nexperia Transistors - Bipolar (BJT) - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | hFEMin | Number of Elements | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | ESR (Equivalent Series Resistance) | Polarity | Configuration | Voltage | Load Capacitance | Element Configuration | Current | Power Dissipation | Case Connection | Frequency Tolerance | Power - Max | Forward Current | Transistor Application | Test Current | Gain Bandwidth Product | Forward Voltage | Polarity/Channel Type | Zener Voltage | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Max Repetitive Reverse Voltage (Vrrm) | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Max Frequency | Transition Frequency | Max Breakdown Voltage | Frequency - Transition | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Max Forward Surge Current (Ifsm) | Max Junction Temperature (Tj) | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCM857BS,115 Nexperia USA Inc. | 3030 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | SILICON | -45V | 400mV | 100mA | - | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | - | 5% | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | - | 300mW | - | GULL WING | 260 | 175MHz | 40 | BCM857 | 6 | - | - | - | - | PNP | - | 45V | - | Dual | 1A | 300mW | - | - | - | - | AMPLIFIER | 5mA | 175MHz | - | - | 39V | 2 PNP (Dual) Matched Pair | -45V | 100mA | - | 200 @ 2mA 5V | 15nA ICBO | 400mV @ 5mA, 100mA | - | - | 175MHz | 45V | - | 50V | 5V | - | - | - | 1mm | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BC847BPN,115 Nexperia USA Inc. | 27000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | SILICON | - | 100V | - | 200 | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | - | - | BC847BPN | 6 | - | - | - | - | NPN, PNP | - | - | - | - | - | 220mW | - | - | 300mW | - | SWITCHING | - | - | - | - | - | NPN, PNP | 45V | 100mA | - | 200 @ 2mA 5V | 15nA ICBO | 300mV @ 5mA, 100mA | - | - | 100MHz | - | 100MHz | 50V | 5V | - | 150°C | 150°C | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC846BPN,115 Nexperia USA Inc. | 51000 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | SILICON | 65V | 200mV | - | 200 | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | - | 300mW | - | GULL WING | 260 | 100MHz | 30 | BC846BP | 6 | - | - | - | - | NPN, PNP | - | - | - | Dual | - | 200mW | - | - | - | - | SWITCHING | - | 100MHz | - | - | - | NPN, PNP | 65V | 100mA | - | 200 @ 2mA 5V | 15nA ICBO | 300mV @ 5mA, 100mA | - | - | 100MHz | 65V | - | 80V | 6V | - | 150°C | 150°C | 1.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BC846S,115 Nexperia USA Inc. | 7 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 2 | - | - | SILICON | - | 300mV | - | 110 | 2 | 150°C TJ | Tape & Reel (TR) | 2007 | - | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | GULL WING | 260 | - | 40 | BC846S | 6 | - | R-PDSO-G6 | Not Qualified | - | NPN | - | - | - | - | - | 300mW | - | - | - | - | SWITCHING | - | - | - | - | - | 2 NPN (Dual) | 65V | 100mA | - | 110 @ 2mA 5V | 15nA ICBO | 300mV @ 5mA, 100mA | - | - | 100MHz | - | 100MHz | 80V | 6V | - | 150°C | 150°C | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM856BS,115 Nexperia USA Inc. | 60000 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | SILICON | 65V | - | - | 290 | 2 | 150°C TJ | Tape & Reel (TR) | 2008 | - | 5% | e3 | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 300mW | - | GULL WING | - | 175MHz | - | BCM856 | 6 | - | - | - | - | PNP | - | - | - | Dual | - | 300mW | - | - | - | - | AMPLIFIER | 5mA | 175MHz | - | - | 33V | 2 PNP (Dual) Matched Pair | 65V | 100mA | - | 200 @ 2mA 5V | 15nA ICBO | 400mV @ 5mA, 100mA | - | - | 175MHz | 65V | - | 80V | 5V | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PMP4201V,115 Nexperia USA Inc. | 1924 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | - | SILICON | 45V | - | - | 200 | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | 300mW | - | FLAT | 260 | 250MHz | 30 | PMP4201 | 6 | - | - | - | - | NPN | - | - | - | Dual | - | 300mW | ISOLATED | - | - | - | AMPLIFIER | - | 250MHz | - | - | - | 2 NPN (Dual) Matched Pair | 45V | 100mA | - | 200 @ 2mA 5V | 15nA ICBO | 400mV @ 5mA, 100mA | - | - | 250MHz | 45V | - | 50V | 6V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCM847BS,115 Nexperia USA Inc. | 472 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | SILICON | - | - | 100mA | - | 2 | 150°C TJ | Tape & Reel (TR) | 2008 | - | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | 8541.21.00.75 | - | - | GULL WING | 260 | - | 30 | BCM847 | 6 | - | - | - | - | NPN | SEPARATE, 2 ELEMENTS | - | - | - | - | 300mW | ISOLATED | - | - | - | AMPLIFIER | - | - | - | - | - | 2 NPN (Dual) Matched Pair | - | - | - | 200 @ 2mA 5V | 15nA ICBO | 400mV @ 5mA, 100mA | 45V | - | 250MHz | - | 250MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM847BV,115 Nexperia USA Inc. | 2454 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | SOT-666 | 4.535924g | - | 45V | 400mV | 100mA | 200 | 2 | 150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 150°C | -65°C | - | 300mW | - | - | - | 250MHz | - | BCM847 | - | - | - | - | - | NPN | - | - | - | Dual | - | 300mW | - | - | 300mW | - | - | - | 250MHz | - | - | - | 2 NPN (Dual) Matched Pair | 45V | 100mA | - | 200 @ 2mA 5V | 15nA ICBO | 400mV @ 5mA, 100mA | 45V | 250MHz | - | 45V | 250MHz | 50V | 6V | - | - | - | 600μm | 1.7mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BC817DS,115 Nexperia USA Inc. | 51000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-74, SOT-457 | YES | 6 | - | - | SILICON | - | - | 500mA | - | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | GULL WING | 260 | - | 40 | BC817DS | 6 | - | - | Not Qualified | - | NPN | SEPARATE, 2 ELEMENTS | - | - | - | - | 600mW | - | - | - | - | SWITCHING | - | - | - | - | - | 2 NPN (Dual) | - | - | - | 160 @ 100mA 1V | 100nA ICBO | 700mV @ 50mA, 500mA | 45V | - | 100MHz | - | 100MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC846BS,115 Nexperia USA Inc. | 2271 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 3 | - | - | SILICON | - | - | 100mA | - | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | GULL WING | - | - | - | BC846BS | 6 | - | R-PDSO-G6 | - | - | NPN | SEPARATE, 2 ELEMENTS | - | - | - | - | - | - | - | 300mW | - | SWITCHING | - | - | - | - | - | 2 NPN (Dual) | - | - | - | 200 @ 2mA 5V | 15nA ICBO | 300mV @ 5mA, 100mA | 65V | - | 100MHz | - | 100MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC847QASZ Nexperia USA Inc. | 375 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 6-XFDFN Exposed Pad | - | - | - | - | SILICON | 45V | - | - | - | 2 | 150°C TJ | Cut Tape (CT) | 2015 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 350mW | - | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 6 | AEC-Q101; IEC-60134 | R-PDSO-N6 | - | - | - | SEPARATE, 2 ELEMENTS | - | - | - | - | - | COLLECTOR | - | 350mW | - | SWITCHING | - | - | - | NPN | - | 2 NPN (Dual) | 300mV | 100mA | - | 200 @ 2mA 5V | 15nA ICBO | 300mV @ 5mA, 100mA | - | - | 100MHz | 45V | 100MHz | 50V | 6V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC807DS,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | 4.535924g | SILICON | 45V | - | - | 40 | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | - | 600mW | - | GULL WING | 260 | 80MHz | 40 | BC807DS | 6 | - | - | - | - | PNP | - | - | - | Dual | - | 600mW | - | - | - | 120mA | SWITCHING | - | 80MHz | 380mV | - | - | 2 PNP (Dual) | 45V | 500mA | 40V | 160 @ 100mA 1V | 100nA ICBO | 700mV @ 50mA, 500mA | - | - | 80MHz | 45V | - | 50V | 5V | 200mA | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BCM857BS,135 Nexperia USA Inc. | 399 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | SILICON | 45V | - | - | 200 | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | - | 300mW | - | GULL WING | 260 | 175MHz | 40 | BCM857 | 6 | - | - | - | - | PNP | - | - | - | Dual | - | 300mW | - | - | - | - | AMPLIFIER | - | 175MHz | - | - | - | 2 PNP (Dual) Matched Pair | 45V | 100mA | - | 200 @ 2mA 5V | 15nA ICBO | 400mV @ 5mA, 100mA | - | - | 175MHz | 45V | - | 50V | 5V | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PBSS4130PANP,115 Nexperia USA Inc. | 120000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | SILICON | - | -85mV | 1A | - | 2 | 150°C TJ | Cut Tape (CT) | 2012 | - | - | e3 | Active | 1 (Unlimited) | 6 | - | - | - | Tin (Sn) | - | - | - | 1.45W | - | - | - | - | - | PBSS4130 | 6 | - | - | - | - | NPN, PNP | - | - | - | Dual | - | - | COLLECTOR | - | 510mW | - | SWITCHING | - | 125MHz | - | - | - | NPN, PNP | 30V | 2A | - | 210 @ 500mA 2V | 100nA ICBO | 100mV @ 50mA, 500mA | - | - | 165MHz | - | 165MHz | 30V | 7V | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BC856BS,115 Nexperia USA Inc. | 2919 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 4 | - | - | SILICON | 65V | - | - | 290 | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | - | 300mW | - | GULL WING | 260 | 100MHz | 30 | - | 6 | - | R-PDSO-G6 | - | - | NPN, PNP | - | - | - | Dual | - | 300mW | - | - | - | 70mA | SWITCHING | - | 100MHz | 410mV | - | - | 2 PNP (Dual) | 65V | 100mA | 70V | 200 @ 2mA 5V | 15nA ICBO | 300mV @ 5mA, 100mA | - | - | 100MHz | 65V | - | 80V | 6V | 100mA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BCM857DS,115 Nexperia USA Inc. | 21000 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | 6-TSOP | 4.535924g | - | -45V | -200mV | 100mA | 200 | 2 | 150°C TJ | Tape & Reel (TR) | 2008 | - | 0.002% | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | 150°C | -65°C | - | 380mW | - | - | - | 16MHz | - | BCM857 | - | - | - | - | 50Ohm | PNP | - | - | 18pF | Dual | - | 380mW | - | 0.002% | 380mW | - | - | 5mA | 175MHz | - | - | 3.3V | 2 PNP (Dual) Matched Pair | -45V | -100mA | - | 200 @ 2mA 5V | 15nA ICBO | 400mV @ 5mA, 100mA | 45V | - | - | 45V | 175MHz | -50V | -5V | - | 150°C | 150°C | 1.1mm | 5mm | 3.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BC847BV,115 Nexperia USA Inc. | 16020 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | 4.535924g | SILICON | 45V | 300mV | - | - | 2 | 150°C TJ | Tape & Reel (TR) | 2001 | Automotive, AEC-Q101 | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | - | 300mW | - | FLAT | 260 | 100MHz | 40 | BC847BV | 6 | - | - | - | - | NPN | - | - | - | Dual | - | 300mW | - | - | - | - | SWITCHING | - | 100MHz | - | - | - | 2 NPN (Dual) | 45V | 100mA | - | 200 @ 2mA 5V | 15nA ICBO | 300mV @ 5mA, 100mA | - | - | 100MHz | - | - | 50V | 5V | - | - | - | 600μm | 1.7mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PBSS2515VS,115 Nexperia USA Inc. | 48 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | 4.535924g | SILICON | 15V | - | - | - | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | 200mW | - | FLAT | - | 420MHz | - | PBSS2515 | 6 | - | - | - | - | NPN | - | - | - | Dual | - | 200mW | - | - | - | - | SWITCHING | - | 420MHz | - | - | - | 2 NPN (Dual) | 15V | 500mA | - | 150 @ 100mA 2V | 100nA ICBO | 250mV @ 50mA, 500mA | - | - | 420MHz | 15V | - | 15V | 6V | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCM847DS,115 Nexperia USA Inc. | 3043 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | - | SILICON | 45V | - | - | - | 2 | 150°C TJ | Tape & Reel (TR) | 2008 | - | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | 380mW | - | GULL WING | 260 | 250MHz | 30 | BCM847 | 6 | - | - | - | - | NPN | - | - | - | Dual | - | 380mW | ISOLATED | - | - | - | AMPLIFIER | - | 250MHz | - | - | - | 2 NPN (Dual) Matched Pair | 45V | 100mA | - | 200 @ 2mA 5V | 15nA ICBO | 400mV @ 5mA, 100mA | - | - | 250MHz | 45V | - | 50V | 6V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PEMX1,115 Nexperia USA Inc. | 48 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | 4.535924g | SILICON | 40V | 200mV | - | 120 | 2 | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | e3 | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | 200mW | - | FLAT | - | 100MHz | - | P*MX1 | 6 | - | - | - | - | NPN | - | - | - | Dual | - | 200mW | - | - | 300mW | - | SWITCHING | - | 100MHz | - | - | - | 2 NPN (Dual) | 40V | 100mA | - | 120 @ 1mA 6V | 100nA ICBO | 200mV @ 5mA, 50mA | - | - | 100MHz | 40V | - | 50V | 5V | - | - | - | 600μm | 1.7mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free |