- DC Current Gain (hFE) (Min) @ Ic, Vce
- Mounting Type
- Package / Case
- Packaging
- Resistor - Base (R1)
- Transistor Type
- Vce Saturation (Max) @ Ib, Ic
- Current - Collector Cutoff (Max)
- Factory Lead Time
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Nexperia Transistors - Bipolar (BJT) - Single, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Base Product Number | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | Factory Pack QuantityFactory Pack Quantity | hFEMin | Mfr | Number of Elements | Operating Temperature (Max.) | Package | Part # Aliases | Product Status | Qualification | RoHS | Transistor Polarity | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Configuration | Element Configuration | Power Dissipation | Power - Max | Transistor Application | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Max Breakdown Voltage | Frequency - Transition | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Max Junction Temperature (Tj) | Resistor - Base (R1) | Continuous Collector Current | Resistor - Emitter Base (R2) | Ambient Temperature Range High | Collector-Base Capacitance-Max | Power Dissipation Ambient-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDTC114ET,215 Nexperia USA Inc. | 24203 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | 150mV | - | - | 30 | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 40 | PDTC114 | 3 | Not Qualified | - | - | NPN | SINGLE WITH BUILT-IN RESISTOR | - | 250mW | - | SWITCHING | NPN - Pre-Biased | 50V | 100mA | 30 @ 5mA 5V | 1μA | 150mV @ 500μA, 10mA | - | 230MHz | - | 230MHz | 50V | 10V | 150°C | 10 k Ω | - | 10 k Ω | 150°C | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC143EU,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | YES | 3 | - | - | SILICON | - | - | - | 100mA | - | - | - | 1 | 150°C | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | BUILT-IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | 40 | DTC143 | 3 | Not Qualified | - | - | NPN | SINGLE WITH BUILT-IN RESISTOR | - | - | 200mW | SWITCHING | NPN - Pre-Biased | - | - | 30 @ 10mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | - | - | - | - | - | - | 4.7 k Ω | - | 4.7 k Ω | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC143XT,215 Nexperia USA Inc. | 32666 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | 100mA | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | BUILT-IN BIAS RESISTOR RATIO IS 2.1 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | 30 | DTC143 | 3 | - | - | - | NPN | SINGLE WITH BUILT-IN RESISTOR | - | 250mW | - | SWITCHING | NPN - Pre-Biased | - | - | 50 @ 10mA 5V | 1μA | 100mV @ 500μA, 10mA | 50V | - | - | - | - | - | - | 4.7 k Ω | - | 10 k Ω | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC123JT,215 Nexperia USA Inc. | 2855 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | 100mA | - | - | - | 1 | 150°C | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | - | 8541.21.00.95 | - | DUAL | GULL WING | 260 | 40 | PDTC123 | 3 | Not Qualified | - | - | NPN | SINGLE WITH BUILT-IN RESISTOR | - | - | 250mW | SWITCHING | NPN - Pre-Biased | - | - | 100 @ 10mA 5V | 1μA | 100mV @ 250μA, 5mA | 50V | - | - | - | - | - | - | 2.2 k Ω | - | 47 k Ω | - | - | 0.25W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTA114EU,115 Nexperia USA Inc. | 145 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | YES | 3 | - | - | SILICON | - | - | - | 100mA | - | - | - | 1 | 150°C | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | BUILT-IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | 40 | PDTA114 | 3 | Not Qualified | - | - | PNP | SINGLE WITH BUILT-IN RESISTOR | - | - | 200mW | SWITCHING | PNP - Pre-Biased | - | - | 30 @ 5mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | - | - | 180MHz | - | - | - | 10 k Ω | - | 10 k Ω | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC143ZU,115 Nexperia USA Inc. | 49800 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | 4.535924g | - | - | 50V | - | - | - | 100 | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 10 | 8541.21.00.95 | 200mW | DUAL | GULL WING | 260 | 40 | DTC143 | 3 | - | - | - | NPN | - | Single | 200mW | - | SWITCHING | NPN - Pre-Biased | 50V | 100mA | 100 @ 10mA 5V | 1μA | 100mV @ 250μA, 5mA | - | - | 50V | - | - | 10V | - | 4.7 k Ω | - | 47 k Ω | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PDTC114EU,115 Nexperia USA Inc. | 50722 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | YES | 3 | - | - | SILICON | - | - | - | 100mA | - | - | - | 1 | 150°C | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | BUILT IN BIAS RESISTANCE RATIO IS 1 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | 40 | PDTC114 | 3 | Not Qualified | - | - | NPN | SINGLE WITH BUILT-IN RESISTOR | - | - | 200mW | SWITCHING | NPN - Pre-Biased | - | - | 30 @ 5mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | 230MHz | - | - | - | - | - | 10 k Ω | - | 10 k Ω | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTA143ET,215 Nexperia USA Inc. | 6946 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | 100mA | - | - | - | 1 | 150°C | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | BUILT-IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | 40 | PDTA143 | 3 | Not Qualified | - | - | PNP | SINGLE WITH BUILT-IN RESISTOR | - | - | 250mW | SWITCHING | PNP - Pre-Biased | - | - | 30 @ 10mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | - | - | - | - | - | - | 4.7 k Ω | - | 4.7 k Ω | - | 5pF | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC114TU,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | YES | 3 | - | - | SILICON | - | - | - | 100mA | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | BUILT-IN BIAS RESISTOR | 8541.21.00.95 | - | DUAL | GULL WING | 260 | 30 | PDTC114 | 3 | - | - | - | NPN | SINGLE WITH BUILT-IN RESISTOR | - | - | 200mW | SWITCHING | NPN - Pre-Biased | - | - | 200 @ 1mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | - | - | - | - | - | - | 10 k Ω | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC143ZT,215 Nexperia USA Inc. | 6462 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | 100mA | - | - | - | 1 | 150°C | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | BUILT-IN BIAS RESISTOR RATIO IS 10 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | 40 | DTC143 | 3 | Not Qualified | - | - | NPN | SINGLE WITH BUILT-IN RESISTOR | - | - | 250mW | SWITCHING | NPN - Pre-Biased | - | - | 100 @ 10mA 5V | 1μA | 100mV @ 250μA, 5mA | 50V | - | - | 230MHz | - | - | - | 4.7 k Ω | - | 47 k Ω | - | - | 0.25W | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PUMD48-QX Nexperia | 36 |
| - | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | 6-TSSOP | - | - | PUMD48 | - | - | 100mA | 3000 | - | Nexperia USA Inc. | - | - | Tape & Reel (TR) | 934663848115 | Active | AEC-Q101 | Details | NPN | MouseReel | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | 200mW | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | - | - | 80 @ 5mA, 5V / 100 @ 10mA, 5V | 1µA | 150mV @ 500µA, 10mA / 100mV @ 250µA, 5mA | 50V | - | - | 230MHz, 180MHz | - | - | - | 47kOhms, 2.2kOhms | 100 | 47kOhms | - | - | - | - | - | - | - | - | - | - | ||
![]() PDTB123YT,215 Nexperia USA Inc. | 30000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | - | 500mA | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | BUILT-IN BIAS RESISTOR RATIO IS 4.55 | - | - | DUAL | GULL WING | 260 | 30 | PDTB123 | 3 | - | - | - | PNP | SINGLE WITH BUILT-IN RESISTOR | - | - | 250mW | SWITCHING | PNP - Pre-Biased | - | - | 70 @ 50mA 5V | 100nA ICBO | 300mV @ 2.5mA, 50mA | 50V | - | - | - | - | - | - | 2.2 k Ω | - | 10 k Ω | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC143ZT,235 Nexperia USA Inc. | 139 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 1.437803g | - | - | 50V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 10 | 8541.21.00.95 | 250mW | DUAL | GULL WING | 260 | 40 | DTC143 | 3 | - | 100mA | 50V | NPN | - | Single | - | - | SWITCHING | NPN - Pre-Biased | 50V | 100mA | 100 @ 10mA 5V | 1μA | 100mV @ 250μA, 5mA | - | - | 50V | 230MHz | - | - | - | 4.7 k Ω | 100mA | 47 k Ω | - | - | - | 1mm | 3mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PDTC114ET,235 Nexperia USA Inc. | 56444 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 1.437803g | - | - | 50V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT IN BIAS RESISTANCE RATIO IS 1 | 8541.21.00.95 | 250mW | DUAL | GULL WING | 260 | 40 | PDTC114 | 3 | - | 100mA | 50V | NPN | - | Single | - | - | SWITCHING | NPN - Pre-Biased | 50V | 100mA | 30 @ 5mA 5V | 1μA | 150mV @ 500μA, 10mA | - | 230MHz | 50V | 230MHz | - | - | - | 10 k Ω | 100mA | 10 k Ω | - | - | - | 1mm | 3mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PDTC143XU,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | 4.535924g | - | - | 50V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 2.1 | 8541.21.00.95 | 200mW | DUAL | GULL WING | 260 | 30 | DTC143 | 3 | - | - | - | NPN | - | Single | - | - | SWITCHING | NPN - Pre-Biased | 50V | 100mA | 50 @ 10mA 5V | 1μA | 100mV @ 500μA, 10mA | - | - | 50V | 230MHz | - | - | - | 4.7 k Ω | - | 10 k Ω | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PDTC123JU,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | 4.535924g | - | - | 50V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT IN BIAS RESISTANCE RATIO IS 21 | 8541.21.00.95 | 200mW | DUAL | GULL WING | 260 | 40 | PDTC123 | 3 | - | 100mA | 50V | NPN | - | Single | - | - | SWITCHING | NPN - Pre-Biased | 50V | 100mA | 100 @ 10mA 10V | 1μA | 100mV @ 250μA, 5mA | - | 230MHz | 50V | - | - | - | - | 2.2 k Ω | - | 47 k Ω | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PDTA123YT,215 Nexperia USA Inc. | 367024 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 1.437803g | - | - | 50V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT IN BIAS RESISTOR RATIO IS 4.5 | - | 250mW | DUAL | GULL WING | 260 | 30 | PDTA123 | 3 | - | 100mA | 50V | PNP | - | Single | - | - | SWITCHING | PNP - Pre-Biased | 50V | 100mA | 35 @ 5mA 5V | 1μA | 150mV @ 500μA, 10mA | - | - | 50V | - | - | - | - | 2.2 k Ω | 100mA | 10 k Ω | - | - | - | 1mm | 3mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PDTA143ZU,115 Nexperia USA Inc. | 2900 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | 4.535924g | - | - | 50V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 10 | 8541.21.00.95 | 200mW | DUAL | GULL WING | 260 | 40 | PDTA143 | 3 | - | - | - | PNP | - | Single | - | - | SWITCHING | PNP - Pre-Biased | 50V | 100mA | 100 @ 10mA 5V | 100nA ICBO | 100mV @ 250μA, 5mA | - | - | 50V | - | - | - | - | 4.7 k Ω | - | 47 k Ω | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PDTC144EU,115 Nexperia USA Inc. | 2980 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-70, SOT-323 | YES | 3 | - | - | SILICON | - | - | - | 100mA | - | - | - | 1 | 150°C | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | BUILT IN BIAS RESISTANCE RATIO IS 1 | 8541.21.00.95 | - | DUAL | GULL WING | 260 | 40 | PDTC144 | 3 | Not Qualified | - | - | NPN | SINGLE WITH BUILT-IN RESISTOR | - | - | 200mW | SWITCHING | NPN - Pre-Biased | - | - | 80 @ 5mA 5V | 1μA | 150mV @ 500μA, 10mA | 50V | - | - | - | - | - | - | 47 k Ω | - | 47 k Ω | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDTC123ET,215 Nexperia USA Inc. | 56640 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 4.535924g | - | - | 50V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | BUILT-IN BIAS RESISTOR RATIO IS 1 | 8541.21.00.95 | 250mW | DUAL | GULL WING | 260 | 40 | PDTC123 | 3 | - | - | - | NPN | - | Single | - | - | SWITCHING | NPN - Pre-Biased | 50V | 100mA | 30 @ 20mA 5V | 1μA | 150mV @ 500μA, 10mA | - | - | 50V | - | - | - | - | 2.2 k Ω | - | 2.2 k Ω | - | - | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |