- Mfr
- Product Status
- Package
- Series
- RoHS
- Features
- Operating Temperature
- Termination
- Base Product Number
- Current Rating (Amps)
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Nexperia Transistors - FETs, MOSFETs - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Contact Materials | Continuous Drain Current Id | Mfr | Number of Elements | Package | Primary Material | Product Status | RoHS | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power (Watts) | Fastening Type | Current Rating (Amps) | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Shell Finish | Shell Size - Insert | Lead Pitch | Number of Contacts | Failure Rate | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Element Configuration | Shell Size, MIL | Output Power | Test Current | Rise Time | Drain to Source Voltage (Vdss) | Transistor Type | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Gain | Max Frequency | Max Output Power | Drain to Source Breakdown Voltage | Channel Type | Power - Output | Noise Figure | Test Voltage | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ON5173118 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFT20P140-4WNR3 Nexperia | In Stock | - | - | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | RCD Components | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | - | BLU | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | - | 25ppm/°C | - | 43.2 kOhms | - | - | - | Thin Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() AFM906NT1 Nexperia | In Stock | - | - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | RN73R2B | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | ±10ppm/°C | - | 612 Ohms | - | - | - | Thin Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() AFV10700HSR5 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMRF1004NR1 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MRF24301HR5 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A2T18H160-24SR3 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON5464J Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON5234118 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PH3830DL115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BF1108215 Nexperia | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | MS3106F14 | Silver | - | - | ITT Cannon, LLC | - | Bulk | Metal | Active | - | - | 500VAC, 700VDC | -55°C ~ 125°C | - | Military, MIL-DTL-5015, MS | - | - | - | Solder Cup | - | Plug, Male Pins | - | 3 | - | - | - | Olive Drab | - | - | - | Threaded | 22A | - | Y | - | Environment Resistant | - | - | Olive Drab Cadmium | 14S-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | - | - | - | - | - | ||
![]() BF996S.215 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | 0.1 % | 2 | - | 25 ppm/°C | - | 164 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | 375 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 508 µm | - | 1.6256 mm | 812.8 µm | - | - | - | ||
![]() BLA6G1011-200R112 Nexperia | In Stock | - | - | - | Screw | - | - | - | 3 | - | - | - | - | - | - | - | 1 | - | - | - | Compliant | - | 65 V | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | 49 A | 1.09 GHz | - | - | - | - | - | - | - | - | - | Single | - | 200 W | 100 mA | 10 ns | 65 V | - | 49 A | 13 V | 20 dB | 1.09 GHz | 200 W | 65 V | - | - | - | 28 V | - | - | - | - | - | - | - | - | ||
![]() ON5451,518 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BF909WR,115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BF1206,115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | CA310 | - | - | - | ITT Cannon, LLC | - | Bulk | - | Active | - | - | - | - | - | MIL-DTL-5015, CA-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BF1201WR,135 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BLF6G20LS-110,112 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWIC930NR1,528 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BF1102,115 Nexperia | In Stock | - | - | Gold | Surface Mount | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | Compliant | 100 V | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 105 °C | -40 °C | - | - | 2 | Male | - | - | - | - | - | - | - | 500 mA | - | - | - | 800 µm | 100 | - | - | 40 mΩ | 100 MΩ | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - |