- Absolute Pull Range (APR)
- Base Product Number
- Base Resonator
- Case
- Collector current
- Collector-emitter voltage
- Current - Supply (Disable) (Max)
- Current - Supply (Max)
- Features of semiconductor devices
- Frequency
- Frequency Stability
- Function
Attribute column
Manufacturer
Nexperia Transistors - IGBTs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Case | Collector current | Collector-emitter voltage | Features of semiconductor devices | Gate-emitter voltage | Gross weight | Kind of package | Mfr | Mounting | Package | Product Status | Pulsed collector current | Turn-off time | Turn-on time | Type of transistor | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Power dissipation | Spread Spectrum Bandwidth | Absolute Pull Range (APR) | Gate charge | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STGWT30HP65FB Nexperia | In Stock | - | - | Surface Mount | 4-SMD, No Lead | SG-8101 | - | - | - | - | - | - | - | EPSON | - | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | 1.8V ~ 3.3V | 39.2 MHz | ±15ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() NGW30T60M3DFQ NEXPERIA | 91 | - | Datasheet | - | - | - | TO247-3 | 45A | 600V | integrated anti-parallel diode | ±20V | 3 g | tube | - | THT | - | - | 90A | 270ns | 105ns | IGBT | - | - | - | - | - | - | - | - | - | - | - | - | 142W | - | - | 130nC | - | - |