- Approvals
- Capacitance
- ECCN Code
- Filter Type
- HTS Code
- Height
- Ihs Manufacturer
- Length
- Mounting Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Nexperia DSL Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Number of pins | Number of Terminals | Approvals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | ECCN Code | HTS Code | Capacitance | Number of Functions | Reach Compliance Code | Current rating | Filter Type | Rated Current | Rated voltage | Rated Voltage | Output Impedance | Profile | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCMF3USB3S Nexperia | 10235 | - | Datasheet | gold-plated | SURFACE MOUNT | 14 | 15 | IEC | socket | 2x7 | 2.54mm | THT | 1.16 g | NEXPERIA | female | 125 °C | -40 °C | - | Active | Yes | 2.54mm | straight | pin strips | -40...163°C | EAR99 | 8504.50.80.00 | 0.25 μF | 2 | compliant | 1.5A | DATA LINE FILTER | - | - | 5 V | - | beryllium copper | 0.6 mm | 2.42 mm | 1.22 mm | 0.75µm | UL94V-0 | ||
![]() PCMF1USB3S Nexperia | 3633 | - | Datasheet | - | SURFACE MOUNT | - | 5 | IEC | - | - | - | - | - | NEXPERIA | - | 125 °C | -40 °C | WLCSP-5 | Active | Yes | - | - | - | - | EAR99 | 8504.50.80.00 | 0.25 μF | 2 | compliant | - | DATA LINE FILTER | - | - | 5 V | - | - | 0.6 mm | 1.22 mm | 0.82 mm | - | - | ||
![]() PCMF2HDMI2S Nexperia | In Stock | - | Datasheet | - | SURFACE MOUNT | - | 10 | IEC | - | - | - | - | - | NEXPERIA | - | 85 °C | -40 °C | WLCSP10, 10 PIN | Active | Yes | - | - | - | - | EAR99 | 8504.50.80.00 | 0.25 μF | 2 | compliant | - | DATA LINE FILTER | 7 A | - | 5 V | - | - | 0.6 mm | 1.62 mm | 1.22 mm | - | - | ||
![]() PCMF2USB3S Nexperia | In Stock | - | Datasheet | gold-plated | SURFACE MOUNT | 98 | 10 | IEC | socket | 2x49 | 2.54mm | THT | 5.3 g | NEXPERIA | female | 125 °C | -40 °C | WLCSP-10 | Active | Yes | 2.54mm | straight | pin strips | -40...163°C | EAR99 | 8504.50.80.00 | 0.25 μF | 2 | compliant | 3A | DATA LINE FILTER | - | 150V | - | - | beryllium copper | 0.6 mm | 1.62 mm | 1.22 mm | 0.75µm | UL94V-0 | ||
![]() PESD2USB3S Nexperia | 1561 | - | Datasheet | - | SURFACE MOUNT | - | 10 | IEC | - | - | - | - | - | NEXPERIA | - | 125 °C | -40 °C | - | Active | Yes | - | - | - | - | EAR99 | 8504.50.80.00 | 0.45 μF | 1 | compliant | - | DATA LINE FILTER | 8 A | - | 5 V | - | - | 0.6 mm | 1.62 mm | 1.22 mm | - | - | ||
![]() PESD1USB3S Nexperia | 4500 | - | - | - | SURFACE MOUNT | - | 5 | IEC | - | - | - | - | - | NEXPERIA | - | 125 °C | -40 °C | WLCSP-5 | Active | Yes | - | - | - | - | EAR99 | 8504.50.80.00 | 0.45 µF | 1 | compliant | - | DATA LINE FILTER | 8 A | - | 5 V | 50 OHM Ω | - | 0.6 mm | 1.22 mm | 0.82 mm | - | - | ||
![]() IP3348CX15 Nexperia | In Stock | - | - | - | SURFACE MOUNT | - | 15 | IEC | - | - | - | - | - | NEXPERIA | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | EAR99 | 8504.50.80.00 | 30 µF | 1 | compliant | - | DATA LINE FILTER | 0.02 A | - | 4 V | 50 OHM Ω | - | 0.65 mm | 2.41 mm | 1.11 mm | - | - |