- Features
- Number of I/Os
- Package / Case
- Interrupt Output
- Output Type
- Operating Temperature
- Product Type
- Subcategory
- Mounting Type
- Product
- Type
- Mounting Styles
Attribute column
Manufacturer
Nexperia Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Body Length | Body Shape | Brand | Cable Types | Connector End A | Contact Sizes | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Fiber Diameter | For Use With | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of I/Os | Package | Pd - Power Dissipation | Product Status | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Water / Moisture Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Fastening Type | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Max Power Dissipation | Voltage - Supply | Orientation | Shielding | Ingress Protection | Military Standard | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Actuator Type | Housing Color | Output Type | Operating Supply Voltage | Circuit | Switch Function | Note | Lead Diameter | Interface | Operating Supply Current | Output Current | Shell Size, MIL | Clock Frequency | Mechanical Life | Operating Force | Product Type | Includes | Screening Level | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Cable Diameter | Mode | Interrupt Output | Current - Output Source/Sink | Product | Features | Port Type | Product Category | Diameter | Length | Width | Material Flammability Rating | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCAL6408APWJ Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | Polycarbonate (PC) | - | 3 in | Round | Bivar | - | - | - | - | 100 | - | - | - | - | BIVAR | - | - | - | - | - | Panel Mount, PCB Mount | - | - | - | - | Details | - | - | - | - | - | - | - | Non Water Resistant | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | LED Indication | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Light Pipes | - | - | - | - | - | - | - | - | - | - | - | Flexible Light Pipes with LEDs | - | - | LED Light Pipes | - | - | - | - | - | - | ||
![]() PCAL6416AER Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCA9555PWJ Nexperia | 50000 | - | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | - | 24-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | I2C, Serial, SMBus | - | - | 400 kHz | + 85 C | Nexperia USA Inc. | - 40 C | - | SMD/SMT | 16 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | - | 5.5 V | 1.65 V | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | I2C and SMBus I/O expander | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | Open Drain, Push-Pull | 1.65 V to 5.5 V | - | - | - | - | I²C, SMBus | 160 mA | 25 mA | - | 400 kHz | - | - | I/O Expanders | - | - | - | - | - | - | - | - | - | Yes | 10mA | I/O Expanders | POR | - | - | - | - | - | - | - | - | ||
![]() NCA9539PWJ Nexperia | 2228 | - | - | - | - | - | TSSOP-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, Serial, SMBus | - | - | 400 kHz | + 85 C | - | - 40 C | - | SMD/SMT | 16 I/O | - | 200 mW | - | - | - | 5.5 V | 1.65 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C and SMBus I/O Expander | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | 1.65 V to 5.5 V | - | - | - | - | - | 160 mA | - | - | - | - | - | I/O Expanders | - | - | - | - | - | - | - | - | - | With Interrupt | - | I/O Expanders | SCL and SDA Inputs | - | - | - | - | - | - | - | - | ||
![]() NCA9555BY-Q100HP Nexperia | 1098 |
| - | - | - | - | HWQFN-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, Serial, SMBus | - | - | 100 kHz, 400 kHz | + 125 C | - | - 40 C | - | SMD/SMT | 16 I/O | - | 200 mW | - | - | - | 5.5 V | 1.65 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C and SMBus I/O Expander | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | 1.65 V to 5.5 V | - | - | - | - | - | 160 mA | - | - | - | - | - | I/O Expanders | - | - | - | - | - | - | - | - | - | With Interrupt | - | I/O Expanders | I²C-Bus to Parallel Port Expander | - | - | - | - | - | - | - | - | ||
![]() NCA9535PW-Q100J Nexperia | 984 | - | - | - | - | - | TSSOP-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, Serial, SMBus | - | - | 400 kHz | + 125 C | - | - 40 C | - | SMD/SMT | 16 I/O | - | 200 mW | - | - | - | 5.5 V | 1.65 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C and SMBus I/O Expander | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | 1.65 V to 5.5 V | - | - | - | - | - | 160 mA | +/- 25 mA, +/- 50 mA | - | - | - | - | I/O Expanders | - | - | - | - | - | - | - | - | - | With Interrupt | - | I/O Expanders | SCL and SDA Inputs | - | - | - | - | - | - | - | - | ||
![]() NCA9539PW-Q100J Nexperia | 2407 | - | - | - | - | - | TSSOP-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, Serial, SMBus | - | - | 400 kHz | + 85 C | - | - 40 C | - | SMD/SMT | 16 I/O | - | 200 mW | - | - | - | 5.5 V | 1.65 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C and SMBus I/O Expander | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | 1.65 V to 5.5 V | - | - | - | - | - | 160 mA | - | - | - | - | - | I/O Expanders | - | - | - | - | - | - | - | - | - | With Interrupt | - | I/O Expanders | SCL and SDA Inputs | - | - | - | - | - | - | - | - | ||
![]() PCA9555PWJ Nexperia USA Inc. | 2500 | - | Datasheet | - | - | Surface Mount | 24-TSSOP (0.173", 4.40mm Width) | - | - | - | 24-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | I2C, SMBus | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 10mA, 25mA | - | POR | - | - | - | - | - | - | - | - | ||
![]() PCA9554AD,112 Nexperia | In Stock | - | - | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | - | 20 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, DTS | - | Active | -- | - | - | - | Plug Housing | For Female Sockets | - | 6 | - | - | - | - | Threaded | - | - | Crimp | - | - | - | C | Shielded | Environment Resistant | - | Electroless Nickel | - | 11-98 | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | -- | - | - | ||
![]() PCF8574T/3,518 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Fiber Optics | Jumper | LC | - | - | - | 50 um, 125 um | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Cable Assemblies | - | - | - | - | - | - | - | 2 mm | Multimode | - | - | - | - | Duplex | Fiber Optic Cable Assemblies | - | - | - | - | - | - | ||
![]() PCA9535D,118 Nexperia | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 200 V | - | - | - | - | 1 % | - | - | 2 | Axial | 50 ppm/°C | - | - | 215 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | 100 mW | - | - | 125 mW | - | - | - | - | MIL-R-10509 | - | - | - | - | - | - | - | - | - | - | - | 640 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military | - | - | 2.29 mm | 6.1 mm | 2.29 mm | - | No | Contains Lead | ||
![]() PCA8574PW,112 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9557PW118 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Surface Mount | - | - | Bulk | - | Active | - | TSSOP | - | - | Industrial grade | - | - | - | - | -40 to 85 °C | - | * | - | - | - | - | - | - | - | I/O Expander | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9534D Nexperia | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | Box | - | Active | - | - | - | - | - | 600 V | 600 V | - | - | - | - | Harmony 9002AW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A (AC/DC) | - | - | - | - | - | - | - | - | - | Screw Terminal | Foot Switch | - | - | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCA9555PW-Q100J Nexperia | 2729 | - | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | - | - | 24-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | I2C, Serial, SMBus | - | - | 400 kHz | + 85 C | Nexperia USA Inc. | - 40 C | - | SMD/SMT | 16 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 200 mW | Active | - | - | 5.5 V | 1.65 V | - | - | - | - | - | - | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | I2C and SMBus I/O expander | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | 1.65V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | Open Drain | 1.65 V to 5.5 V | - | - | - | - | I²C, SMBus | 160 mA | 25 mA | - | - | - | - | I/O Expanders | - | - | - | - | - | - | - | - | - | Yes | - | I/O Expanders | POR | - | - | - | - | - | - | - | - | ||
![]() PCA9502BS151 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stratos / Cinch Connectivity Solutions | - | - | - | - | 1 | - | FNK-LT12H, FNK-LT12M | - | - | Cinch Connectivity Solutions | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | Tray | FNF-LT11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Development Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Development Tools | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | Fiber Optic Development Tools | - | - | - | - | - | - | ||
![]() NCA9555BYHP Nexperia | 6339 | - | - | - | - | - | HWQFN-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, Serial, SMBus | - | - | 100 kHz, 400 kHz | + 85 C | - | - 40 C | - | SMD/SMT | 16 I/O | - | 200 mW | - | - | - | 5.5 V | 1.65 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C and SMBus I/O Expander | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | 1.65 V to 5.5 V | - | - | - | - | - | 160 mA | - | - | - | - | - | I/O Expanders | - | - | - | - | - | - | - | - | - | With Interrupt | - | I/O Expanders | Noise filter on SCL and SDA Inputs | - | - | - | - | - | - | - | - | ||
![]() NCA9535PWJ Nexperia | 2564 | - | - | - | - | - | TSSOP-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, Serial, SMBus | - | - | 400 kHz | + 85 C | - | - 40 C | - | SMD/SMT | 16 I/O | - | 200 mW | - | - | - | 5.5 V | 1.65 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C and SMBus I/O Expander | - | - | - | - | - | - | - | Interface ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | 1.65 V to 5.5 V | - | - | - | - | - | 160 mA | +/- 10 mA, +/- 25 mA | - | - | - | - | I/O Expanders | - | - | - | - | - | - | - | - | - | With Interrupt | - | I/O Expanders | SCL and SDA Inputs | - | - | - | - | - | - | - | - | ||
![]() PCA9539PWJ Nexperia USA Inc. | 1817 | - | Datasheet | - | - | Surface Mount | 24-TSSOP (0.173", 4.40mm Width) | - | - | - | 24-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | I2C, SMBus | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 10mA, 25mA | - | POR | - | - | - | - | - | - | - | - | ||
![]() PCA9535PWJ Nexperia USA Inc. | 788 | - | Datasheet | - | - | Surface Mount | 24-TSSOP (0.173", 4.40mm Width) | - | - | - | 24-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | I2C, SMBus | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 10mA, 25mA | - | POR | - | - | - | - | - | - | - | - |