- Features
- Number of I/Os
- Package / Case
- Interrupt Output
- Output Type
- Operating Temperature
- Product Type
- Subcategory
- Mounting Type
- Product
- Type
- Mounting Styles
Attribute column
Manufacturer
Nexperia Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Impedance (Max) (Zzt) | Mfr | Number of I/Os | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Tolerance | Part Status | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Output Type | Interface | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Clock Frequency | Power - Max | Voltage - Zener (Nom) (Vz) | Max Frequency | Interrupt Output | Current - Output Source/Sink | Features | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCA9595PW-Q100J Nexperia USA Inc. | 1481 | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173", 4.40mm Width) | - | 24-TSSOP | - | - | - | 16 | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | - | Active | - | - | 1.65V ~ 5.5V | - | Push-Pull | I2C, SMBus | - | - | 400 kHz | - | - | - | Yes | 10mA, 25mA | POR | - | ||
![]() NCA9595PWJ Nexperia USA Inc. | 1978 | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173", 4.40mm Width) | - | 24-TSSOP | - | - | - | 16 | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | Active | - | - | 1.65V ~ 5.5V | - | Push-Pull | I2C, SMBus | - | - | 400 kHz | - | - | - | Yes | 10mA, 25mA | POR | - | ||
![]() PCA9672PW,112 Nexperia | In Stock | - | - | - | Through Hole | DO-13 | - | DO-13 (DO-202AA) | - | 1500 Ohms | Microchip Technology | - | Bulk | Active | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/115N | ±5% | - | - | - | - | - | - | - | 10 µA @ 135 V | 1.5 V @ 200 mA | - | 1 W | 200 V | - | - | - | - | - | ||
![]() PCA9501PW,112 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9554ATS,118 Nexperia | In Stock | - | - | Surface Mount | - | - | 20 | - | 453.59237 mg | - | - | 8 | - | - | Compliant | - | Digi-Reel® | - | - | - | 85 °C | -40 °C | - | 400 kHz | - | I2C, SMBus, Serial | - | - | - | - | - | 400 kHz | - | - | - | Lead Free | ||
![]() PCA9554AD,118 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9554BS,118 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9501PW,118 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |