- Mounting Type
- Operating Temperature
- Series
- Type
- Connector Type
- Contact Shape
- Contact Sizes
- Contact Type
- ESR (Equivalent Series Resistance)
- Fastening Type
- Features
- Frequency
Attribute column
Manufacturer
Nexperia Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Note | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Includes | Features | Height Seated (Max) | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA8954J/N1 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFA9891UK/N1/S1Z Nexperia | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Stainless Steel | -- | 12 | -- | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | Plug Housing | For Male Pins | 19 | Threaded | Crimp | B | Shielded | Environment Resistant | - | - | Passivated | 25-19 | Silver | - | Contacts Not Included | - | - | J | - | -- | Coupling Nut, Firewall Usage, Self Locking | - | -- | - | ||
![]() TDF8599TH/N2,512 Nexperia | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | Active | - | -10°C ~ 60°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | MHz Crystal | - | - | - | - | - | - | 27.12 MHz | ±50ppm | - | - | - | 50 Ohms | - | 20pF | Fundamental | - | ±50ppm | - | - | 0.031 (0.80mm) | - | - | ||
![]() TDF8554J/N3112 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |