- RoHS Status
- Package / Case
- Direction
- Part Status
- Trigger Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Published
- Number of Elements
- Number of Functions
- Number of Terminations
- Packaging
Attribute column
Manufacturer
Nexperia Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Direction | Logic Type | Number of Gates | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Count Rate | Load/Preset Input | Mode of Operation | Timing | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC393D,653 Nexperia USA Inc. | 2318 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e4 | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74HC393 | 14 | - | Not Qualified | - | 6V | - | 2V | - | - | - | 50pF | - | - | - | - | Asynchronous | HC/UH | - | - | Up | Binary Counter | - | 4 | Negative Edge | 190 ns | - | - | - | - | 107MHz | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC4017D,653 Nexperia USA Inc. | 2500 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 200.686274mg | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 83MHz | 30 | 74HC4017 | 16 | - | - | 5V | 6V | - | 2V | - | - | - | - | 5 | 375 ns | - | 375 ns | Asynchronous | HC/UH | Counter | - | Up | Counter, Decade | 8 | 10 | Positive, Negative | - | - | - | 24 MHz | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEF4017BT,653 Nexperia USA Inc. | 7500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 1 | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2013 | 4000B | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~15.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 4017 | 16 | - | Not Qualified | - | - | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | Up | Counter, Decade | - | 10 | Positive, Negative | 280 ns | - | - | 30 MHz | - | 30MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() HEF4040BT,653 Nexperia USA Inc. | 2500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 2 | - | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | 4000B | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~15.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 4040 | 16 | - | Not Qualified | - | - | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | Up | Binary Counter | - | 12 | Negative Edge | - | - | - | 50 MHz | - | 50MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() HEF4060BT,653 Nexperia USA Inc. | 482 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 2 | - | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | 4000B | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~15V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 4060 | 16 | - | Not Qualified | - | - | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | Up | Binary Counter | - | 14 | Negative Edge | - | - | - | 30 MHz | - | 30MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC390D Nexperia | 3866 | - | Datasheet | - | - | Surface Mount | - | SO | - | 16 | - | - | 2 | - | - | - | 1997 | - | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 4 | 5V | - | 71MHz | 30 | - | - | - | - | - | - | AUTOMOTIVE | - | 6V | 6V | 2V | - | 4 | 315 ns | - | - | - | HC/UH | Counter | - | Unidirectional | - | - | - | NEGATIVE EDGE | - | - | - | - | - | - | YES | - | - | 1.45mm | - | 10mm | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LV4060D,118 Nexperia USA Inc. | 891 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 74LV4060 | 16 | - | Not Qualified | - | 5.5V | - | 1V | - | - | - | 50pF | - | - | - | - | Asynchronous | LV/LV-A/LVX/H | - | - | Up | Binary Counter | - | 14 | Negative Edge | - | - | - | - | - | 90MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74LV4060PW,118 Nexperia USA Inc. | 5496 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Negative Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 1V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LV4060 | 16 | - | - | 3.3V | 5.5V | - | 1V | - | - | - | 50pF | - | 105 ns | 160μA | 105 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | Up | Binary Counter | - | 14 | Negative Edge | - | - | - | - | - | 90MHz | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC161D,653 Nexperia USA Inc. | 27 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 44MHz | 30 | 74HC161 | 16 | - | - | 5V | - | - | - | 6V | - | - | 50pF | 4 | 330 ns | - | 330 ns | Asynchronous | HC/UH | Counter | 4 | Up | Binary Counter | - | - | Positive Edge | - | - | - | - | - | 48MHz | - | - | Asynchronous/Synchronous | - | - | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEF4520BT,653 Nexperia USA Inc. | 2500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | 4000B | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | 4.5V~15.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 4520 | 16 | R-PDSO-G16 | Not Qualified | - | 15V | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | Up | Binary Counter | - | 4 | Positive, Negative | - | - | - | - | - | 40MHz | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC4060BQ,115 Nexperia USA Inc. | 102000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | Negative Edge | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | 30 | 74HC4060 | 16 | - | - | 5V | 6V | - | 2V | - | - | - | - | - | 300 ns | - | 450 ns | Asynchronous | HC/UH | Counter | - | Up | Binary Counter | - | 14 | Negative Edge | - | 1 | 10 | 24 MHz | - | 95MHz | - | - | - | - | - | 3.5mm | 2.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4024D Nexperia | 6347 | - | Datasheet | - | - | Surface Mount | - | SO | - | 14 | - | - | 1 | - | - | - | 1997 | - | e4 | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 5V | - | 98MHz | - | - | - | - | - | 5V | - | AUTOMOTIVE | - | 5V | 6V | 2V | - | 7 | 300 ns | - | - | - | HC/UH | Counter | - | - | - | - | - | NEGATIVE EDGE | - | - | - | 24 MHz | UP | - | YES | - | - | - | - | 8.65mm | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LVC163PW,118 Nexperia USA Inc. | 8000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT ALSO OPERATES AT 2.5, 2.7 AND 3.3 V | 1.2V~3.6V | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | 74LVC163 | 16 | - | - | - | 3.6V | - | - | - | - | - | - | - | 10.5 ns | - | 10.5 ns | Synchronous | LVC/LCX/Z | Counter | - | Up | Binary Counter | - | 4 | Positive Edge | - | - | - | - | - | 150MHz | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC40103D,653 Nexperia USA Inc. | 2578 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; RESET TO MAX COUNT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC40103 | 16 | - | Not Qualified | - | 6V | - | 2V | - | - | - | 50pF | - | - | - | - | Asynchronous | HC/UH | - | - | Down | Binary Counter | - | 8 | Positive Edge | 450 ns | - | - | - | - | 32MHz | - | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() HEF4040BT Nexperia | 1510 | - | Datasheet | - | - | Surface Mount | - | SOIC | - | 16 | - | - | 1 | - | - | Cut Tape | 2013 | - | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 5V | - | 50MHz | - | - | - | - | - | - | - | INDUSTRIAL | - | 15V | 15.5V | 4.5V | - | 12 | - | - | - | - | - | Counter | - | Unidirectional | - | - | - | NEGATIVE EDGE | - | - | - | 25 MHz | - | - | YES | ASYNCHRONOUS | - | 1.45mm | - | 10mm | 4mm | - | No SVHC | RoHS Compliant | - | ||
![]() 74HC40103PW,118 Nexperia USA Inc. | 1974 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT; RESET TO MAX COUNT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC40103 | 16 | - | - | 5V | 6V | - | 2V | - | - | - | 50pF | - | 475 ns | 8μA | 475 ns | Asynchronous | HC/UH | Counter | - | Down | Binary Counter | - | 8 | Positive Edge | - | - | - | - | - | 32MHz | - | - | Synchronous | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC163PW,118 Nexperia USA Inc. | 40 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 51MHz | 30 | 74HC163 | 16 | - | - | 5V | 6V | - | 2V | - | - | - | 50pF | 4 | 185 ns | 8μA | 320 ns | Synchronous | HC/UH | Counter | - | Up | Binary Counter | - | - | Positive Edge | - | 4 | - | - | - | 55MHz | - | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC161D,118 Nexperia USA Inc. | 1271 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 30 | 74LVC161 | 16 | - | - | - | 3.6V | - | - | - | - | - | 50pF | - | 18.4 ns | - | 18.4 ns | Asynchronous | LVC/LCX/Z | Counter | - | Up | Binary Counter | - | 4 | Positive Edge | - | - | - | - | - | 150MHz | - | - | Synchronous | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G4214GWH Nexperia USA Inc. | 6000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Up | Divide-by-2 | - | 14 | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC161PW,118 Nexperia USA Inc. | 49 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 44MHz | 30 | 74HC161 | 16 | - | - | 5V | 6V | - | 2V | - | - | - | 50pF | - | 330 ns | 8μA | 330 ns | Asynchronous | HC/UH | Counter | - | Up | Binary Counter | - | 4 | Positive Edge | - | - | - | - | - | 48MHz | - | - | Asynchronous/Synchronous | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |