- RoHS Status
- Package / Case
- Direction
- Part Status
- Trigger Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Published
- Number of Elements
- Number of Functions
- Number of Terminations
- Packaging
Attribute column
Manufacturer
Nexperia Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing material | Number of Terminals | Capacitors series | Case - inch | Case - mm | Date Of Intro | Dielectric strength | Emitter type | Gross weight | Ihs Manufacturer | Indicator type | Inner diameter | Kind of capacitor | Lamp working life | Load Capacitance (CL) | Maximum voltage | Moisture Sensitivity Levels | Mounting | Mounting diameter | Mounting hole size | Nominal current | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | Teral type | Transport packaging size/quantity | Type of capacitor | Operating temperature | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Operating temperature range | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Load/Preset Input | Mode of Operation | Saturation Current | Operating voltage | Housing diameter | Length | Width | Wall thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHCT1G125GV Nexperia | 2900 | - | Datasheet | YES | - | 5 | - | - | - | 1998-12-07 | 1500 (50 Hz / 1 min) V | - | 4.47 | NEXPERIA | Neon lamp in housing series N-812 | - | - | ≥30000 hours | 50 pF | - | - | - | - | Ø15 mm | - | 125/250 (AC), 50 Hz V | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | 5 V | - | 48*31.5*22/400 | - | - | - | e3 | - | - | TIN | green | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | 38 mm | compliant | 30 | R-PDSO-G5 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 4.5 V | ≥1000 (at Udc=500V) MOhm | 2 | 1 | AHCT/VHCT/VT | 3-STATE | 1.1 mm | -25 …+55 °C | TRUE | BUS DRIVER | 0.008 A | - | - | 9.5 ns | ENABLE LOW | 0.04 mA | - | UNIDIRECTIONAL | - | - | 1 | - | Ø18 mm | 2.9 mm | 1.5 mm | - | ||
![]() 74LVC16245ADGG Nexperia | In Stock | - | Datasheet | YES | - | 48 | - | - | - | 1996-02-01 | - | - | 12.16 | NEXPERIA | - | 5.0 ± 0.4 mm | - | - | 50 pF | 1200 V | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | 1.8 V | - | 64*37*37/200 | - | - | - | e4 | - | Reinforced fiberglass silicone tube from TKSP series | NICKEL PALLADIUM GOLD | green | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | - | compliant | 30 | R-PDSO-G48 | Not Qualified | - | 3.6 V | AUTOMOTIVE | 1.2 V | - | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.2 mm | -30…+200 °C | TRUE | BUS TRANSCEIVER | - | - | - | 13.8 ns | - | - | - | - | - | - | 1 | - | - | 12.5 mm | 6.1 mm | 0.35 ± 0.15 mm | ||
![]() 74AVCH2T45DC Nexperia | 3000 | - | Datasheet | YES | - | 8 | - | - | - | 2017-02-01 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | - | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | Yes | 1.2 V | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | - | compliant | 30 | R-PDSO-G8 | - | - | 3.6 V | AUTOMOTIVE | 0.8 V | - | 2 | 2 | AVC | 3-STATE | 1 mm | - | TRUE | BUS TRANSCEIVER | - | - | - | 9.9 ns | - | - | - | - | - | - | 1 | - | - | 2.3 mm | 2 mm | - | ||
![]() 74HCT573PW Nexperia | 10000 | - | Datasheet | YES | - | 20 | - | - | - | 1991-01-01 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | 5 V | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | 30 | R-PDSO-G20 | - | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | 2 | 8 | HCT | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | - | - | - | 53 ns | - | - | - | - | - | - | 1 | - | - | 6.5 mm | 4.4 mm | - | ||
![]() 74LVCH8T245BQ Nexperia | In Stock | - | Datasheet | YES | - | 24 | - | - | - | 2017-02-01 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | DHVQFN-24 | LCC24,.14X.2,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | Yes | 1.5 V | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD SILVER | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | 0.5 mm | - | compliant | 30 | R-PQCC-N24 | - | - | 5.5 V | - | 1.2 V | - | 2 | 8 | LVC/LCX/Z | 3-STATE | 1 mm | - | TRUE | BUS TRANSCEIVER | - | 32 ns | - | 32 ns | COMMON CONTROL | 0.03 mA | - | BIDIRECTIONAL | - | - | 1 | - | - | 5.5 mm | 3.5 mm | - | ||
![]() 74AHCT541PW Nexperia | 2500 | - | Datasheet | YES | - | 20 | - | - | - | 1997-09-21 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-20 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | 3.3 V | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | 30 | R-PDSO-G20 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | 2 | 8 | AHCT/VHCT/VT | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | - | - | - | 11 ns | - | - | - | - | - | - | 1 | - | - | 6.5 mm | 4.4 mm | - | ||
![]() 74AVC2T45GX/S500 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC1G126GW/C4H Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ALVC16835ADGG Nexperia | In Stock | - | Datasheet | YES | - | 56 | - | - | - | 1998-07-27 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | Yes | 3.3 V | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | IT CAN ALSO OPERATE FROM 2.3V TO 2.7V OR 3.0V TO 3.6V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | - | compliant | 30 | R-PDSO-G56 | Not Qualified | - | 3.6 V | INDUSTRIAL | 1.2 V | - | 2 | 18 | ALVC/VCX/A | 3-STATE | 1.2 mm | - | TRUE | BUS DRIVER | - | - | - | 5 ns | - | - | - | - | - | - | 1 | - | - | 14 mm | 6.1 mm | - | ||
![]() 74LVT245BPW Nexperia | 2500 | - | Datasheet | YES | nickel-plated brass | 20 | - | - | - | 1993-08-01 | - | point round | 13.05 | NEXPERIA | Vandal-Proof Indicator series GQ14 | - | - | - | - | - | - | - | 14 mm | - | 15 mA | 12-24 V | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | 3.3 V | flexible leadsmin | 42*27*30/200 | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | blue | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | 30 | R-PDSO-G20 | - | - | 3.6 V | INDUSTRIAL | 2.7 V | - | 2 | 8 | LVT | 3-STATE | 1.1 mm | - | TRUE | BUS TRANSCEIVER | - | - | - | 4 ns | - | - | - | - | - | - | 1 | - | - | 6.5 mm | 4.4 mm | - | ||
![]() 74AHC1G125GW Nexperia | 30000 | - | Datasheet | YES | - | 5 | - | - | - | 1998-11-26 | - | - | - | NEXPERIA | - | - | - | - | 50 pF | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | 5 V | - | - | - | - | - | e3 | EAR99 | - | TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | 30 | R-PDSO-G5 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 2 V | - | 2 | 1 | AHC/VHC/H/U/V | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | 0.008 A | - | - | 14.5 ns | ENABLE LOW | 0.04 mA | - | UNIDIRECTIONAL | - | - | 1 | - | - | 2.05 mm | 1.25 mm | - | ||
![]() 74LVC162244ADGG Nexperia | In Stock | - | Datasheet | YES | - | 48 | - | - | - | 1996-02-01 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | 1.8 V | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 0.5 mm | - | compliant | 30 | R-PDSO-G48 | - | - | 3.6 V | AUTOMOTIVE | 1.2 V | - | 2 | 4 | LVC/LCX/Z | 3-STATE WITH SERIES RESISTOR | 1.2 mm | - | TRUE | BUS DRIVER | - | - | - | 17.2 ns | - | - | - | - | - | - | 1 | - | - | 12.5 mm | 6.1 mm | - | ||
![]() 74HC4060PW Nexperia | 30000 | - | Datasheet | YES | - | 16 | - | - | - | 1990-12-01 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | 5 V | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | OUTPUTS FROM 10 STAGES AVAILABLE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | 30 | R-PDSO-G16 | - | - | 6 V | AUTOMOTIVE | 2 V | - | - | 14 | HC/UH | - | 1.1 mm | - | - | BINARY COUNTER | - | - | POSITIVE EDGE | 450 ns | - | - | 24 MHz | UP | YES | ASYNCHRONOUS | 1 | - | - | 5 mm | 4.4 mm | - | ||
![]() 74HC245PW Nexperia | 48000 | - | Datasheet | YES | - | 20 | KGQ | 0805 | 2012 | 1991-01-01 | - | - | 0.055 g | NEXPERIA | - | - | MLCC | - | - | - | - | SMD | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | 5 V | - | - | ceramic | -55...125°C | ±2% | e4 | - | - | NICKEL PALLADIUM GOLD | - | WITH DIRECTION CONTROL | 8542.39.00.01 | 33pF | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | 30 | R-PDSO-G20 | - | C0G (NP0) | 6 V | AUTOMOTIVE | 2 V | - | 2 | 8 | HC/UH | 3-STATE | 1.1 mm | - | TRUE | BUS TRANSCEIVER | - | - | - | 135 ns | - | - | - | - | - | - | 1 | 200V | - | 6.5 mm | 4.4 mm | - | ||
![]() 74LVC2G126DP Nexperia | 57000 | - | Datasheet | YES | - | 8 | - | - | - | - | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | - | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | 3.3 V | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD SILVER | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | compliant | 30 | S-PDSO-G8 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 1.65 V | - | 2 | 1 | LVC/LCX/Z | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | - | - | - | 12.3 ns | - | - | - | - | - | - | 1 | - | - | 3 mm | 3 mm | - | ||
![]() 74ALVCH16373DGG Nexperia | In Stock | - | Datasheet | YES | - | 48 | - | - | - | 1993-08-01 | - | - | - | NEXPERIA | - | - | - | - | 50 pF | - | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-48 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | 3.3 V | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | CAN ALSO OPERATES AT 2.3 TO 2.7 AND 3 TO 3.6 V RANGE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | - | compliant | 30 | R-PDSO-G48 | Not Qualified | - | 3.6 V | INDUSTRIAL | 1.2 V | - | 2 | 8 | ALVC/VCX/A | 3-STATE | 1.2 mm | - | TRUE | BUS DRIVER | 0.024 A | - | - | 5.9 ns | ENABLE LOW | 0.04 mA | - | UNIDIRECTIONAL | - | - | 1 | - | - | 12.5 mm | 6.1 mm | - | ||
![]() 74AHCT245D Nexperia | 90 | - | Datasheet | YES | - | 20 | KAM | 0805 | 2012 | 1998-09-21 | - | - | 0.028 g | NEXPERIA | - | - | MLCC | - | - | - | - | SMD | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | 5 V | - | - | ceramic | -55...125°C | ±10% | e4 | - | - | NICKEL PALLADIUM GOLD SILVER | - | WITH DIRECTION CONTROL | 8542.39.00.01 | 0.1µF | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | 30 | R-PDSO-G20 | Not Qualified | X7R | 5.5 V | AUTOMOTIVE | 4.5 V | - | 2 | 8 | AHCT/VHCT/VT | 3-STATE | 2.65 mm | - | TRUE | BUS TRANSCEIVER | - | - | - | 11 ns | - | - | - | - | - | - | 1 | 25V | - | 12.8 mm | 7.5 mm | - | ||
![]() 74HCT1G125GV Nexperia | 25000 | - | Datasheet | YES | - | 5 | - | - | - | 1998-11-10 | - | - | - | NEXPERIA | - | - | - | - | 50 pF | - | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | SC-74A 5 PIN | TSOP5,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | Yes | 5 V | - | - | - | - | - | e3 | - | - | TIN | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | - | compliant | 30 | R-PDSO-G5 | - | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | 2 | 1 | HCT | 3-STATE | 1.1 mm | - | TRUE | BUS DRIVER | 0.078 A | - | - | 36 ns | ENABLE LOW | 0.02 mA | - | UNIDIRECTIONAL | - | - | 1 | - | - | 2.9 mm | 1.5 mm | - | ||
![]() 74HC4060DB Nexperia | In Stock | - | Datasheet | YES | - | 16 | - | - | - | 2017-02-01 | - | - | - | NEXPERIA | - | - | - | - | - | - | 1 | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Not Recommended | Yes | 5 V | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | OUTPUTS FROM 10 STAGES AVAILABLE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | compliant | 30 | R-PDSO-G16 | - | - | 6 V | AUTOMOTIVE | 2 V | - | - | 14 | HC/UH | - | 2 mm | - | - | BINARY COUNTER | - | - | POSITIVE EDGE | 450 ns | - | - | 24 MHz | UP | YES | ASYNCHRONOUS | - | - | - | 6.2 mm | 5.3 mm | - | ||
![]() 74ALVCH16843DGG Nexperia | In Stock | - | Datasheet | YES | - | 56 | - | - | - | 1998-08-04 | - | - | - | NEXPERIA | - | - | - | - | - | - | 2 | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | 2.5 V | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | CAN ALSO OPERATE AT VOLTAGE 3-3.6; WITH CLEAR AND PRESET | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | - | compliant | 30 | R-PDSO-G56 | Not Qualified | - | 2.7 V | INDUSTRIAL | 2.3 V | - | 2 | 9 | ALVC/VCX/A | 3-STATE | 1.2 mm | - | TRUE | BUS DRIVER | - | - | - | 4.6 ns | - | - | - | - | - | - | - | - | - | 14 mm | 6.1 mm | - |