- RoHS Status
- Package / Case
- Direction
- Part Status
- Trigger Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Published
- Number of Elements
- Number of Functions
- Number of Terminations
- Packaging
Attribute column
Manufacturer
Nexperia Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Base Product Number | Date Of Intro | Direction Type | Ihs Manufacturer | Load Capacitance (CL) | Maximum Operating Supply Voltage | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Supply Voltage | Moisture Sensitivity Levels | Mounting | Number of Count Input Enables | Number of Element Inputs | Number of Element Outputs | Number of Elements per Chip | Operating Temperature-Max | Operating Temperature-Min | Operation Mode | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Parallel Enable Input | Part Life Cycle Code | Preset Type | Product Status | Reset Type | RoHS | Rohs Code | Supplier Package | Supply Voltage-Nom (Vsup) | Terminal Count Output | Triggering Type | Typical Operating Supply Voltage | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Output | Pin Count | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Spread Spectrum Bandwidth | Family | Logic Function | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Absolute Pull Range (APR) | Count Direction | Number of Stages | Saturation Current | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVT162244BDGG Nexperia | In Stock | - | Datasheet | - | - | YES | - | 48 | - | 1995-09-14 | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Active | - | - | - | - | Yes | - | 3.3 V | - | - | - | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 0.5 mm | compliant | - | 30 | - | - | - | R-PDSO-G48 | - | - | - | - | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 4 | - | LVT | - | 3-STATE WITH SERIES RESISTOR | 1.2 mm | TRUE | BUS DRIVER | - | - | - | 5 ns | - | - | - | - | - | 1 | - | 12.65 mm | 6.25 mm | - | ||
![]() 74AHCT244D Nexperia | 7699 | - | Datasheet | - | - | YES | - | 20 | - | 1998-09-21 | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOP-20 | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | - | 30 | - | - | - | R-PDSO-G20 | - | - | - | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | 2 | 4 | - | AHCT/VHCT/VT | - | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | - | - | - | 10.5 ns | - | - | - | - | - | 1 | - | 12.8 mm | 7.5 mm | - | ||
![]() 74HCT573DB Nexperia | In Stock | - | Datasheet | - | - | YES | - | 20 | - | 2017-02-01 | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | - | Not Recommended | - | - | - | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 30 | - | - | - | R-PDSO-G20 | - | - | - | - | 5.5 V | AUTOMOTIVE | 4.5 V | 2 | 8 | - | HCT | - | 3-STATE | 2 mm | TRUE | BUS DRIVER | - | - | - | 53 ns | - | - | - | - | - | 1 | - | 7.2 mm | 5.3 mm | - | ||
![]() 74LVC2G241DP Nexperia | 186 | - | Datasheet | - | - | YES | - | 8 | - | - | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP-8 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Active | - | - | - | - | Yes | - | 2.3 V | - | - | - | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD SILVER | OUTPUT ENABLE ACTIVE HIGH FOR ONE FUNCTION | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | compliant | - | 30 | - | - | - | S-PDSO-G8 | - | - | - | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | 2 | 1 | - | LVC/LCX/Z | - | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | - | - | - | 11 ns | - | - | - | - | - | 1 | - | 3 mm | 3 mm | - | ||
![]() 74LVC245APW Nexperia | 50000 | - | Datasheet | - | - | YES | - | 20 | - | 1993-08-01 | - | NEXPERIA | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | TSSOP | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Active | - | - | - | - | Yes | - | 1.8 V | - | - | - | - | - | - | - | - | e4 | EAR99 | - | NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 30 | - | - | - | R-PDSO-G20 | - | - | - | - | 3.6 V | AUTOMOTIVE | 1.2 V | 2 | 8 | - | LVC/LCX/Z | - | 3-STATE | 1.1 mm | TRUE | BUS TRANSCEIVER | - | - | - | 16.9 ns | - | - | - | - | - | 1 | - | 6.5 mm | 4.4 mm | - | ||
![]() 74VHC126D Nexperia | In Stock | - | Datasheet | - | - | YES | - | 14 | - | 2017-02-01 | - | NEXPERIA | - | - | - | - | - | 1 | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | compliant | - | 30 | - | - | - | R-PDSO-G14 | - | - | - | - | 5.5 V | AUTOMOTIVE | 2 V | 2 | 1 | - | AHC/VHC/H/U/V | - | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | - | - | - | 14.5 ns | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | ||
![]() 74LVC126ABQ/C5X Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NXB0104BQ Nexperia | In Stock | - | Datasheet | - | - | YES | - | 14 | - | 2019-09-11 | - | NEXPERIA | 15 pF | - | - | - | - | 1 | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | HVQCCN | DHVQFN-14 | LCC14,.1X.12,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | Active | - | - | - | - | Yes | - | 1.5 V | - | - | - | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | IT ALSO OPEARATE WITH 1.65 TO 5.5V SUPPLY | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | - | 30 | - | - | - | R-PQCC-N14 | - | - | - | - | 3.6 V | - | 1.2 V | 2 | 4 | - | NXB | - | 3-STATE | 1 mm | TRUE | BUS TRANSCEIVER | - | 17.2 ns | - | 17.2 ns | ENABLE HIGH | 0.04 mA | - | BIDIRECTIONAL | - | - | - | 3 mm | 2.5 mm | - | ||
![]() 74AUP1G240GS Nexperia | In Stock | - | Datasheet | - | - | YES | - | 6 | - | - | - | NEXPERIA | - | - | - | - | - | 1 | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | VSON | VSON, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | - | Active | - | - | - | - | Yes | - | 1.1 V | - | - | - | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 0.35 mm | compliant | - | 30 | - | - | - | S-PDSO-N6 | - | - | - | Not Qualified | 3.6 V | AUTOMOTIVE | 0.8 V | 2 | 1 | - | AUP/ULP/V | - | 3-STATE | 0.35 mm | INVERTED | BUS DRIVER | - | - | - | 26.8 ns | - | - | - | - | - | - | - | 1 mm | 1 mm | - | ||
![]() 74LVC16373ADGV Nexperia | In Stock | - | Datasheet | - | - | YES | - | 48 | - | 2019-02-15 | - | NEXPERIA | 50 pF | - | - | - | - | 1 | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | TSSOP | - | TSSOP48,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Active | - | - | - | - | Yes | - | 1.8 V | - | - | - | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | IT ALSO OPERATES AT 1.65 TO 3.6V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.4 mm | compliant | - | 30 | - | - | - | R-PDSO-G48 | - | - | - | - | 3.6 V | - | 1.2 V | 2 | 8 | - | LVC/LCX/Z | - | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.024 A | 14.4 ns | - | 14.4 ns | ENABLE LOW | 0.08 mA | - | UNIDIRECTIONAL | - | - | - | 9.7 mm | 4.4 mm | - | ||
![]() 74VHC245D Nexperia | In Stock | - | Datasheet | - | - | YES | - | 20 | - | 2017-02-01 | - | NEXPERIA | - | - | - | - | - | 1 | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | Yes | - | 5 V | - | - | - | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD SILVER | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | - | 30 | - | - | - | R-PDSO-G20 | - | - | - | - | 5.5 V | AUTOMOTIVE | 2 V | 2 | 8 | - | AHC/VHC/H/U/V | - | 3-STATE | 2.65 mm | TRUE | BUS TRANSCEIVER | - | - | - | 15 ns | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | ||
![]() 74LVTH244ABQ Nexperia | In Stock | - | Datasheet | - | - | YES | - | 20 | - | 1998-02-19 | - | NEXPERIA | - | - | - | - | - | 1 | - | - | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | - | Active | - | - | - | - | Yes | - | 3.3 V | - | - | - | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD SILVER | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 2 | 0.5 mm | compliant | - | 30 | - | - | - | R-PQCC-N20 | - | - | - | - | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 4 | - | LVT | - | 3-STATE | 1 mm | TRUE | BUS DRIVER | - | - | - | 5.1 ns | - | - | - | - | - | - | - | 4.5 mm | 2.5 mm | - | ||
![]() 74CBTLVD3384PW Nexperia | In Stock | - | Datasheet | - | - | YES | - | 24 | - | 2017-02-01 | - | NEXPERIA | - | - | - | - | - | 1 | - | - | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Active | - | - | - | - | Yes | - | 3.3 V | - | - | - | - | - | - | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | compliant | - | 30 | - | - | - | R-PDSO-G24 | - | - | - | - | 3.6 V | AUTOMOTIVE | 3 V | 2 | 5 | - | CBTLV/3B | - | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | - | - | - | 0.22 ns | - | - | - | - | - | - | - | 7.8 mm | 4.4 mm | - | ||
![]() 74AHC1G02GW/S400,1 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT193N,652 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | Bi-Directional | - | - | 5.5 V | 43@4.5V ns | Glenair | 4.5 V | - | Through Hole | 2 | 4 | 4 | 1 | - | - | Up Counter/Down Counter | Retail Package | - | - | - | - | - | - | Yes | - | Synchronous | Active | Asynchronous | - | - | PDIP | - | Yes | Positive-Edge | 5 V | - | -40 to 125 °C | - | * | - | - | - | Binary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | ||
![]() HEF4516BP,652 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | Bi-Directional | - | - | 15 V | 310@5V/130@10V/90@15V ns | KEMET | 3 V | - | Through Hole | 1 | 4 | 4 | 1 | - | - | Up Counter/Down Counter | Tape & Reel (TR) | - | - | - | - | - | - | No | - | - | Active | Asynchronous | - | - | PDIP | - | Yes | Positive-Edge | 3.3/5/9/12 V | Industrial grade | -40 to 85 °C | - | * | - | - | - | Binary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | Industrial | - | - | - | - | - | 4 | - | - | - | - | - | ||
![]() 74HCT161N,652 Nexperia | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Uni-Directional | - | - | 5.5 V | 43@4.5V ns | SiTime | 4.5 V | - | Through Hole | 2 | 4 | 4 | 1 | - | - | UP Counter | Strip | - | - | - | - | - | - | Yes | - | Synchronous | Active | Asynchronous | - | - | PDIP | - | Yes | Positive-Edge | 5 V | - | -40°C ~ 85°C | - | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | - | 1.8V | - | - | - | - | - | - | 66.66666 MHz | - | ±25ppm | LVCMOS, LVTTL | 16 | - | Standby (Power Down) | MEMS | 31mA | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 0.031 (0.80mm) | - | - | - | ||
![]() 74HCT4060N,652 Nexperia | In Stock | - | - | - | - | - | 16 | - | XCL223 | - | Uni-Directional | - | - | 5.5 V | 66@4.5V ns | Torex Semiconductor Ltd | 4.5 V | - | Through Hole | - | 1 | 10 | 1 | - | - | UP Counter | Tape & Reel (TR) | - | - | - | - | - | - | No | - | - | Obsolete | Asynchronous | Compliant | - | PDIP | - | No | Negative-Edge | 5 V | - | -40 to 125 °C | Bulk | * | - | - | - | Binary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | ||
![]() 74HCT161D,652 Nexperia | 178 | - | - | - | - | - | - | - | - | - | Uni-Directional | - | - | 5.5 V | 43@4.5V ns | EDAC Inc. | 4.5 V | - | Surface Mount | 2 | 4 | 4 | 1 | - | - | UP Counter | Bulk | - | - | - | - | - | - | Yes | - | Synchronous | Active | Asynchronous | - | - | SOIC | - | Yes | Positive-Edge | 5 V | - | -40 to 125 °C | - | * | - | - | - | Binary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | ||
![]() 74HCT163N,652 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | Uni-Directional | - | - | 5.5 V | 39@4.5V ns | PEI-Genesis | 4.5 V | - | Through Hole | 2 | 4 | 4 | 1 | - | - | UP Counter | Bulk | - | - | - | - | - | - | Yes | - | Synchronous | Active | Synchronous | - | - | PDIP | - | Yes | Positive-Edge | 5 V | - | -40 to 125 °C | - | * | - | - | - | Binary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - |