- RoHS Status
- Package / Case
- Direction
- Part Status
- Trigger Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Published
- Number of Elements
- Number of Functions
- Number of Terminations
- Packaging
Attribute column
Manufacturer
Nexperia Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Frequency(Max) | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Logic Type | Logic IC Type | Number of Gates | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Count Rate | Load/Preset Input | Capacitance - Input | Mode of Operation | Timing | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC191D,653 Nexperia USA Inc. | 5 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC191 | 16 | 5V | - | - | - | 6V | - | - | 50pF | 4 | 395 ns | 8μA | 395 ns | - | HC/UH | Counter | 4 | Up, Down | - | Binary Counter | - | - | - | Positive Edge | - | - | - | - | - | 39MHz | YES | - | - | Synchronous | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC390PW,118 Nexperia USA Inc. | 2423 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Negative Edge | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | 74HC390 | 16 | 5V | 6V | - | 2V | - | - | - | 50pF | - | 315 ns | 8μA | 315 ns | Asynchronous | HC/UH | Counter | - | Up | - | Counter, Decade | - | - | 4 | Negative Edge | - | - | - | - | - | 71MHz | - | - | - | - | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74HCT393D,653 Nexperia USA Inc. | 995 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SO | - | Negative Edge | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT393 | - | 5V | - | - | - | - | 5.5V | 4.5V | - | 4 | 48 ns | 8μA | 48 ns | Asynchronous | - | Counter | - | Up | - | Binary Counter | - | - | 4 | Negative Edge | - | - | - | - | - | 107MHz | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74HC393BQ,115 Nexperia USA Inc. | 3000 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | - | 14 | - | - | Negative Edge | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~6V | QUAD | - | 260 | 2 | 5V | 0.5mm | - | 30 | 74HC393 | 14 | 5V | 6V | - | 2V | - | - | - | - | - | 210 ns | 8μA | 210 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | - | 4 | Negative Edge | - | - | - | - | - | 107MHz | - | - | - | - | - | 1mm | 3mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74HCT4040N Nexperia | In Stock | - | - | - | - | Through Hole | - | DIP | - | 16 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 98MHz | - | - | - | - | - | - | - | - | 5.5V | 4.5V | - | - | - | - | - | - | - | Counter | - | Unidirectional | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 3.5pF | - | - | 3.2mm | - | 19.5mm | 6.48mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HC590D,118 Nexperia USA Inc. | 163 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT;REGISTERED OUTPUTS | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC590 | 16 | 5V | 6V | - | 2V | - | - | - | - | - | 140 ns | 4μA | 230 ns | Asynchronous | HC/UH | Counter | - | Up | 3-STATE | Binary Counter | - | - | 8 | Positive Edge | - | 1 | - | 26 MHz | - | 61MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4520PW,118 Nexperia USA Inc. | 520 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74HC4520 | 16 | 5V | 6V | - | 2V | - | - | - | 50pF | - | 360 ns | 8μA | 360 ns | Asynchronous | HC/UH | Counter | 6 | Up | - | Binary Counter | - | - | 4 | Positive, Negative | - | - | - | - | - | 69MHz | - | - | - | Synchronous | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4020DB,118 Nexperia USA Inc. | In Stock | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | 130.010913mg | Negative Edge | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC4020 | 16 | 5V | 6V | - | 2V | - | - | - | - | - | 140 ns | 8μA | 225 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | - | 14 | Negative Edge | - | 1 | 12 | 20 MHz | - | 109MHz | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() HEF4518BT,653 Nexperia USA Inc. | 5000 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | 4000B | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | 4.5V~15.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 4518 | 16 | - | 15V | - | 3V | - | - | - | - | - | 240 ns | 80μA | 240 ns | Asynchronous | - | Counter | - | Up | - | BCD Counter | - | - | 4 | Positive, Negative | - | - | - | - | - | 40MHz | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 74HCT193D,653 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74HCT193 | 16 | 5V | - | - | - | - | - | - | - | - | 87 ns | 8μA | 87 ns | Asynchronous | HCT | Counter | - | Up, Down | - | Binary Counter | - | - | 4 | Positive Edge | - | - | - | - | - | 43MHz | - | - | - | Synchronous | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT4017D,653 Nexperia USA Inc. | 5 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HCT4017 | 16 | 5V | - | - | - | - | - | - | - | - | 75 ns | 8μA | 75 ns | Asynchronous | HCT | Counter | - | Up | - | Counter, Decade | - | - | 10 | Positive, Negative | - | - | - | 20 MHz | - | 67MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC193D,653 Nexperia USA Inc. | 5 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74HC193 | 16 | 5V | 6V | - | 2V | - | - | - | - | 4 | 435 ns | - | 435 ns | Asynchronous | HC/UH | Counter | - | Up, Down | - | Binary Counter | - | - | - | Positive Edge | - | 4 | - | - | - | 49MHz | - | - | - | Synchronous | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC4040N Nexperia | In Stock | - | Datasheet | - | - | - | - | DIP | - | 16 | - | - | - | - | - | - | - | - | 2001 | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 98MHz | - | - | - | - | - | - | - | - | 6V | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HCT193D Nexperia | 36 |
| Datasheet | - | - | Surface Mount | - | SO | - | 16 | - | - | - | 47MHz | 1 | - | - | - | 2013 | - | - | Active | - | - | SMD/SMT | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 47MHz | - | - | - | - | - | - | - | - | 5.5V | 4.5V | - | 4 | - | - | - | - | - | Counter | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | - | 10mm | 4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HCT390D,653 Nexperia USA Inc. | 5 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Negative Edge | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 30 | 74HCT390 | 16 | 5V | - | - | - | - | - | - | 50pF | - | 77 ns | 8μA | 77 ns | Asynchronous | HCT | Counter | - | Up | - | Counter, Decade | - | - | 4 | Negative Edge | - | - | - | 18 MHz | - | 55MHz | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC590PW,118 Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Positive Edge | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT;REGISTERED OUTPUTS | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC590 | 16 | 5V | 6V | - | 2V | - | - | - | - | - | 140 ns | 4μA | 230 ns | Asynchronous | HC/UH | Counter | - | Up | 3-STATE | Binary Counter | - | - | 8 | Positive Edge | - | 1 | - | 26 MHz | - | 61MHz | - | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4024D,653 Nexperia USA Inc. | 16505 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | Negative Edge | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74HC | e4 | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC4024 | 14 | 5V | 6V | - | 2V | - | - | - | - | - | 300 ns | 8μA | 300 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | - | 7 | Negative Edge | - | - | - | 24 MHz | - | 90MHz | - | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4040BQX Nexperia USA Inc. | 99 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | Negative Edge | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2001 | 74HC | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 2V~6V | QUAD | NO LEAD | - | 1 | 5V | 0.5mm | - | - | 74HC4040 | 16 | 5V | 6V | - | 2V | - | - | - | - | - | - | 8μA | - | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | - | 12 | Negative Edge | 225 ns | - | - | 24 MHz | - | 98MHz | - | - | - | - | - | - | 3.5mm | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC191N Nexperia | In Stock | - | Datasheet | - | - | Through Hole | - | DIP | - | 16 | - | - | - | - | 1 | - | - | - | 1997 | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 39MHz | - | - | - | - | - | - | - | - | 6V | 2V | - | 4 | - | - | - | - | - | Counter | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | - | 19.5mm | 6.48mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HEF4017BT Nexperia | 1812 | - | Datasheet | - | - | - | - | SOIC | YES | 16 | - | - | - | 30MHz | - | - | - | Cut Tape | 2014 | - | e4 | Active | 1 (Unlimited) | 16 | SMD/SMT | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30MHz | 30 | - | - | - | - | INDUSTRIAL | - | 18V | 15V | 3V | - | 10 | - | - | - | - | - | - | - | - | - | - | RING COUNTER | 1 | - | POSITIVE EDGE | 280 ns | - | - | - | UP | - | YES | - | SYNCHRONOUS | - | - | - | 9.9mm | 3.9mm | - | No SVHC | RoHS Compliant | - |