- RoHS Status
- Package / Case
- Direction
- Part Status
- Trigger Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Published
- Number of Elements
- Number of Functions
- Number of Terminations
- Packaging
Attribute column
Manufacturer
Nexperia Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Direction | Logic Type | Number of Timers/Counters | Logic IC Type | Number of Gates | Number of Bits per Element | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Sync/Async | fmax-Min | Count Direction | Count Rate | Load/Preset Input | Mode of Operation | Timing | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEF4520BT Nexperia | 25000 | - | Datasheet | - | - | Surface Mount | - | SOIC | - | 16 | - | - | - | 2 | - | - | - | 1998 | - | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | -40°C | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40MHz | 30 | - | - | - | - | - | - | INDUSTRIAL | - | 15V | 15.5V | 4.5V | - | 4 | - | - | - | - | 4000/14000/40000 | Counter | - | Unidirectional | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | YES | SYNCHRONOUS | - | 1.45mm | - | 10mm | 4mm | - | No SVHC | RoHS Compliant | - | ||
![]() HEF4060BT Nexperia | 60000 | - | Datasheet | - | - | - | - | SOIC | YES | 16 | - | - | - | - | - | - | - | 1998 | - | e4 | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30MHz | 30 | - | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | 15.5V | 4.5V | 50pF | 14 | - | - | - | - | - | - | - | - | - | - | BINARY COUNTER | 1 | - | NEGATIVE EDGE | - | 420 ns | - | - | 4 MHz | UP | - | YES | ASYNCHRONOUS | - | - | - | 9.9mm | 3.9mm | - | No SVHC | RoHS Compliant | - | ||
![]() 74HC93N,112 Nexperia | In Stock | - | - | - | Gold | Through Hole | - | PDIP | - | 14 | - | 9.071847g | Negative Edge | 1 | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 108MHz | - | - | - | - | 5V | - | - | - | - | - | 6V | 2V | - | 4 | 370 ns | 8μA | 370 ns | Asynchronous | - | Counter | - | Unidirectional | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | 25.4mm | 12.7mm | No | - | RoHS Compliant | - | ||
![]() 74HC390N,652 Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | 2017 | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74HCT193DB,112 Nexperia USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -40°C~125°C | Tube | 2013 | 74HCT | e4 | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | BULK PACK | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT193 | 16 | - | 5V | - | 5V | - | - | - | - | - | 50pF | - | 87 ns | - | - | Asynchronous | HCT | Counter | - | Up, Down | Binary Counter | - | - | - | 4 | Positive Edge | - | - | - | - | - | - | 43MHz | - | - | Synchronous | - | 2mm | 6.2mm | 5.3mm | No | - | RoHS Compliant | - | ||
![]() 74LVC169D118 Nexperia | In Stock | - | - | - | Gold | Surface Mount | - | SO | - | 16 | - | - | Positive Edge | 1 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | 1.2V | - | 4 | 11 ns | 100nA | - | - | - | Counter | - | Bidirectional | - | - | - | - | 4 | - | - | - | - | Synchronous | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HEC4020BT,118 Nexperia USA Inc. | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SO | - | Negative Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 4000B | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 3V~15V | - | - | - | - | - | - | - | - | 4020 | - | - | 15V | - | - | - | - | - | - | - | - | 14 | - | - | - | Asynchronous | - | Counter | - | Up | Binary Counter | - | - | - | 14 | Negative Edge | - | - | - | - | - | - | 35MHz | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC5555N,112 Nexperia | In Stock | - | Datasheet | - | Gold | Through Hole | - | PDIP | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 89MHz | - | - | - | - | 5V | - | - | - | - | - | 6V | 2V | - | - | 375 ns | 8μA | 375 ns | - | - | - | 2 | - | - | 1 | - | - | - | - | -20mA | - | 25mA | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74HC4060D Nexperia | 100000 | - | Datasheet | - | Gold | Surface Mount | - | SO | - | 16 | - | - | - | 1 | - | - | - | 2008 | - | - | Active | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | 95MHz | - | - | - | - | 5V | - | - | - | - | 5V | 6V | 2V | - | 14 | 450 ns | - | - | - | - | Counter | - | Unidirectional | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74AHC1G4212GW-Q10H Nexperia USA Inc. | 42 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | 1 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Up | Divide-by-2 | - | - | - | 12 | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC160DB,118 Nexperia USA Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC160 | 16 | - | 5V | 6V | - | - | 2V | - | - | - | 50pF | - | - | 8μA | - | Asynchronous | HC/UH | Counter | - | Up | Counter, Decade | - | - | - | 4 | Positive Edge | - | 56 ns | - | - | 20 MHz | - | 66MHz | - | - | Synchronous | - | 2mm | 6.2mm | 5.3mm | No | - | RoHS Compliant | - | ||
![]() 74HCT4520DB,118 Nexperia USA Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74HCT | e4 | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74HCT4520 | 16 | - | 5V | - | - | - | - | - | - | - | 50pF | - | 80 ns | 8μA | - | Asynchronous | HCT | Counter | - | Up | Binary Counter | - | - | - | 4 | Positive, Negative | - | - | - | - | - | - | 58MHz | - | - | Synchronous | - | - | - | 5.3mm | No | - | RoHS Compliant | - | ||
![]() 74AHC1G4215GWH Nexperia USA Inc. | 112078 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Up | Divide-by-2 | - | - | - | 15 | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AHC1G4214GW-Q10H Nexperia USA Inc. | 114000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Up | Divide-by-2 | - | - | - | 14 | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AHC1G4210GW-Q10H Nexperia USA Inc. | 2240 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | 1 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Up | Divide-by-2 | - | - | - | 10 | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AHC1G4208GWH Nexperia USA Inc. | 378 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Up | Divide-by-2 | - | - | - | 8 | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT390N,652 Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74HCT193PW,112 Nexperia USA Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -40°C~125°C | Tube | 2013 | 74HCT | e4 | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | BULK PACK | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 30 | 74HCT193 | 16 | - | 5V | - | 5V | - | - | - | - | - | 50pF | - | 87 ns | - | - | Asynchronous | HCT | Counter | - | Up, Down | Binary Counter | - | - | - | 4 | Positive Edge | - | - | - | - | - | - | 43MHz | - | - | Synchronous | - | - | 5mm | - | No | - | RoHS Compliant | - | ||
![]() 74HCT163PW,112 Nexperia USA Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 16-TSSOP | - | Positive Edge | 1 | - | -40°C~125°C | Tube | 2013 | 74HCT | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT163 | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | 4 | 74 ns | 8μA | 74 ns | Synchronous | - | Counter | - | Up | Binary Counter | - | - | - | 4 | Positive Edge | - | - | - | Synchronous | - | - | 45MHz | - | - | Synchronous | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 74HCT4020DB,112 Nexperia USA Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | Negative Edge | 1 | - | -40°C~125°C | Tube | 1997 | 74HCT | e4 | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT4020 | 16 | - | 5V | - | - | - | - | - | - | - | - | - | 68 ns | 8μA | - | Asynchronous | HCT | Counter | - | Up | Binary Counter | - | - | - | 14 | Negative Edge | - | - | - | - | - | - | 47MHz | - | - | - | - | 2mm | 6.2mm | 5.3mm | No | - | RoHS Compliant | - |