- RoHS Status
- Package / Case
- Direction
- Part Status
- Trigger Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Published
- Number of Elements
- Number of Functions
- Number of Terminations
- Packaging
Attribute column
Manufacturer
Nexperia Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Logic Type | Number of Bits per Element | Trigger Type | Sync/Async | Count Rate | Timing | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC163DB,112 Nexperia USA Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16 | - | Positive Edge | 1 | -40°C~125°C | Tube | 2010 | 74LVC | e4 | Obsolete | 1 (Unlimited) | 16 | - | - | TCO OUTPUT | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | 30 | 74LVC163 | 16 | - | 3.6V | 3.3V | - | - | 50pF | - | 10.5 ns | - | 10.5 ns | Synchronous | LVC/LCX/Z | Counter | Up | Binary Counter | 4 | Positive Edge | - | 150MHz | - | 2mm | 6.2mm | 5.3mm | No | RoHS Compliant | ||
![]() 74HC40103DB,112 Nexperia USA Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | 16 | 16-SSOP | Positive Edge | 1 | -40°C~125°C | Tube | 2013 | 74HC | - | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | 2V~6V | - | - | - | - | - | - | - | 74HC40103 | - | 5V | - | - | 6V | 2V | - | 8 | 475 ns | 8μA | 475 ns | Asynchronous | - | Counter | Down | Binary Counter | 8 | Positive Edge | Synchronous | 32MHz | Synchronous | - | - | - | No | RoHS Compliant | ||
![]() 74AHC1G4208GW-Q10H Nexperia USA Inc. | 8532 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | - | Active | 1 (Unlimited) | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Up | Divide-by-2 | 8 | Negative Edge | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74AHC1G4215GW-Q10H Nexperia USA Inc. | 70 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | - | Active | 1 (Unlimited) | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Up | Divide-by-2 | 15 | Negative Edge | - | - | - | - | - | - | - | ROHS3 Compliant |