- RoHS Status
- Package / Case
- Direction
- Part Status
- Trigger Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Published
- Number of Elements
- Number of Functions
- Number of Terminations
- Packaging
Attribute column
Manufacturer
Nexperia Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Logic Type | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Number of Input Lines | fmax-Min | Count Direction | Count Rate | Load/Preset Input | Mode of Operation | Timing | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC4017D Nexperia | 10000 | - | Datasheet | - | - | Surface Mount | - | SOIC | - | 16 | - | 1 | - | - | - | 2007 | - | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 83MHz | 30 | - | - | - | - | - | - | AUTOMOTIVE | - | 6V | 2V | - | 5 | - | - | - | - | HC/UH | Counter | - | Unidirectional | - | - | - | POSITIVE EDGE | - | - | 24 MHz | - | - | YES | SYNCHRONOUS | - | 1.45mm | - | 10mm | 4mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LV393D,118 Nexperia USA Inc. | 40 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | Negative Edge | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | e4 | Active | 1 (Unlimited) | 14 | - | - | - | - | 1V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | 74LV393 | 14 | - | - | 3.3V | 5.5V | - | 1V | - | - | - | - | 60 ns | 160μA | 60 ns | Asynchronous | LV/LV-A/LVX/H | Counter | - | Up | - | Binary Counter | 4 | Negative Edge | - | - | - | - | 20MHz | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC4060N Nexperia | In Stock | - | Datasheet | - | Gold | Through Hole | - | DIP | - | 16 | - | 1 | - | - | - | 2016 | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 95MHz | - | - | - | - | - | 5V | - | - | - | 6V | 2V | - | 14 | 450 ns | - | - | - | - | Counter | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74LVC161PW,118 Nexperia USA Inc. | 377 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 30 | 74LVC161 | 16 | - | - | - | 3.6V | - | - | - | - | 50pF | - | 18.4 ns | - | 18.4 ns | Asynchronous | LVC/LCX/Z | Counter | - | Up | - | Binary Counter | 4 | Positive Edge | - | - | - | - | 150MHz | - | - | Synchronous | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4060D-Q100,118 Nexperia USA Inc. | 1010 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | Negative Edge | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC4060 | 16 | - | - | 5V | 6V | - | 2V | - | - | - | - | 450 ns | 8μA | 450 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | 14 | Negative Edge | - | - | 24 MHz | - | 95MHz | - | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HEF4060BP,652 Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | 16 | - | - | - | - | - | 2008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74HC390D,653 Nexperia USA Inc. | 9 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | Negative Edge | 2 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 30 | 74HC390 | 16 | - | - | 5V | 6V | - | 2V | - | - | 50pF | 3 | 315 ns | 8μA | 315 ns | Asynchronous | HC/UH | Counter | 4 | Up | - | Counter, Decade | - | Negative Edge | - | - | - | - | 71MHz | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC163BQ,115 Nexperia USA Inc. | 5 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | 1.2V~3.6V | QUAD | - | 260 | 1 | 2.7V | 0.5mm | - | 30 | 74LVC163 | 16 | - | - | - | 3.6V | - | - | - | - | - | - | 10.5 ns | - | 10.5 ns | Synchronous | LVC/LCX/Z | Counter | - | Up | - | Binary Counter | 4 | Positive Edge | - | - | - | - | 150MHz | - | - | - | - | - | 3.5mm | 2.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC40103D Nexperia | 50000 | - | Datasheet | - | - | Surface Mount | - | SO | - | 16 | - | 1 | - | - | - | 2001 | - | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | TCO OUTPUT; RESET TO MAX COUNT | - | DUAL | GULL WING | - | 1 | 5V | - | 35MHz | - | - | - | - | - | - | - | AUTOMOTIVE | - | 6V | 2V | - | 8 | 475 ns | - | - | - | HC/UH | Counter | - | - | - | - | - | POSITIVE EDGE | - | - | - | DOWN | - | YES | - | - | - | - | 9.9mm | 3.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HC193DB,118 Nexperia USA Inc. | 4023 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC193 | 16 | - | - | 5V | 6V | - | 2V | - | - | - | 4 | 215 ns | - | 435 ns | Asynchronous | HC/UH | Counter | - | Up, Down | - | Binary Counter | - | Positive Edge | - | 4 | - | - | 49MHz | - | - | Synchronous | - | 2mm | 6.2mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() 74HCT163D,653 Nexperia USA Inc. | 6847 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | - | - | TCO OUTPUT | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 50MHz | 30 | 74HCT163 | 16 | - | - | 5V | - | - | - | - | - | 50pF | 4 | 74 ns | 8μA | 74 ns | Synchronous | HCT | Counter | - | Up | - | Binary Counter | - | Positive Edge | - | 4 | - | - | 45MHz | - | - | - | - | - | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HCT393PW,118 Nexperia USA Inc. | 7074 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | Negative Edge | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2005 | 74HCT | e4 | Active | 1 (Unlimited) | 14 | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74HCT393 | 14 | - | - | 5V | - | - | - | - | - | 50pF | - | 25 ns | 8μA | 48 ns | Asynchronous | HCT | Counter | - | Up | - | Binary Counter | 4 | Negative Edge | - | 1 | - | - | 107MHz | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() HEF4020BT,652 Nexperia USA Inc. | 43 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 1 | - | -40°C~85°C | Tube | 2011 | 4000B | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~15V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 4020 | 16 | - | Not Qualified | - | - | - | 3V | - | - | - | - | - | - | - | Asynchronous | - | - | - | Up | - | Binary Counter | 14 | Negative Edge | - | - | 35 MHz | - | 35MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC4060D,652 Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 1 | - | -40°C~125°C | Tube | 2008 | 74HC | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74HC4060 | 16 | - | - | - | 6V | - | 2V | - | - | - | - | - | - | - | Asynchronous | HC/UH | - | - | Up | - | Binary Counter | 14 | Negative Edge | 450 ns | - | 24 MHz | - | 95MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74LV393D,112 Nexperia USA Inc. | 4572 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 2 | - | -40°C~125°C | Tube | 2011 | 74LV | e4 | Active | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | - | - | NOT SPECIFIED | 74LV393 | 14 | - | - | - | 5.5V | - | 1V | - | - | - | - | - | - | - | Asynchronous | LV/LV-A/LVX/H | - | - | Up | - | Binary Counter | 4 | Negative Edge | 35 ns | - | - | - | 20MHz | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC4017PW-Q100J Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2014 | 74HC | - | Active | 1 (Unlimited) | 16 | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74HC4017 | 16 | - | - | 5V | 6V | - | 2V | - | - | - | - | - | - | - | Asynchronous | HC/UH | Counter | - | Unidirectional | - | Counter, Decade | 10 | POSITIVE EDGE | 75 ns | - | 20 MHz | - | - | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC590BQ,115 Nexperia USA Inc. | 5 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | Positive Edge | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | TCO OUTPUT;REGISTERED OUTPUTS | 2V~6V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | 30 | 74HC590 | 16 | - | - | 5V | 6V | - | 2V | - | - | - | - | 140 ns | 4μA | 230 ns | Asynchronous | HC/UH | Counter | - | Up | 3-STATE | Binary Counter | 8 | Positive Edge | - | 1 | 26 MHz | - | 61MHz | - | - | - | - | - | 3.5mm | 2.5mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC4020PW,118 Nexperia USA Inc. | 2923 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC4020 | 16 | - | Not Qualified | - | 6V | - | 2V | - | - | 50pF | - | - | - | - | Asynchronous | HC/UH | - | - | Up | - | Binary Counter | 14 | Negative Edge | 42 ns | - | 20 MHz | - | 109MHz | - | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() 74HCT4017BQ,115 Nexperia USA Inc. | 13 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | QUAD | - | 260 | 1 | 5V | - | - | 30 | 74HCT4017 | 16 | - | - | 5V | - | - | - | - | - | - | 5 | 50 ns | - | 75 ns | Asynchronous | HCT | Counter | - | Up | - | Counter, Decade | 10 | Positive, Negative | - | 1 | 20 MHz | - | 67MHz | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74HCT390DB,112 Nexperia USA Inc. | 42 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | - | - | 2 | - | -40°C~125°C | Tube | 1997 | 74HCT | e4 | Last Time Buy | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | 74HCT390 | 16 | R-PDSO-G16 | Not Qualified | - | 5.5V | - | - | - | - | 50pF | - | - | - | - | Asynchronous | HCT | - | - | Up | - | Counter, Decade | 4 | Negative Edge | 77 ns | - | 18 MHz | - | 55MHz | - | - | - | - | - | - | 5.3mm | - | - | ROHS3 Compliant | - |