- RoHS Status
- Package / Case
- Direction
- Part Status
- Trigger Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Published
- Number of Elements
- Number of Functions
- Number of Terminations
- Packaging
Attribute column
Manufacturer
Nexperia Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Logic Type | Max I(ol) | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Timing | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEF4518BT,652 Nexperia USA Inc. | 47 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | 2 | Industrial grade | -40°C~85°C | Tube | 2013 | 4000B | e4 | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | 4.5V~15.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 40MHz | 30 | 4518 | 16 | - | - | 15V | - | 3V | - | - | - | - | - | 240 ns | 80μA | 240 ns | Asynchronous | - | Counter | - | Up | - | BCD Counter | - | 4 | Positive, Negative | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74HC4017D,652 Nexperia USA Inc. | 33 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 1 | - | -40°C~125°C | Tube | 2011 | 74HC | e4 | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC4017 | 16 | - | - | 6V | - | 2V | - | - | - | - | - | - | - | - | Asynchronous | HC/UH | - | - | Up | - | Counter, Decade | - | 10 | Positive, Negative | 75 ns | - | - | 20 MHz | - | 83MHz | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HCT4060D,652 Nexperia USA Inc. | 42 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 113.398093g | Negative Edge | 1 | - | -40°C~125°C | Tube | 2013 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 88MHz | 30 | 74HCT4060 | 16 | - | 5V | - | - | - | - | - | - | - | - | 99 ns | - | 99 ns | Asynchronous | HCT | Counter | - | Up | - | Binary Counter | - | 14 | Negative Edge | - | - | - | 20 MHz | - | - | - | - | 6.35mm | - | 6.35mm | 6.35mm | No | - | ROHS3 Compliant | - | ||
![]() 74HCT4020PW,118 Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Negative Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT4020 | 16 | - | 5V | - | - | - | - | - | - | 50pF | - | 68 ns | - | - | Asynchronous | HCT | Counter | - | Up | - | Binary Counter | - | 14 | Negative Edge | - | - | - | - | - | 47MHz | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC6323AD,118 Nexperia USA Inc. | 16202 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Negative Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC6323 | 8 | - | 5V | 6V | - | 2V | - | - | - | - | - | 500 ns | 8μA | 500 ns | Asynchronous | HC/UH | Counter | - | Up | 3-STATE | Binary Counter | - | 2 | Negative Edge | - | - | - | 33 MHz | - | 100MHz | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC163D,653 Nexperia USA Inc. | 20953 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 51MHz | 30 | 74HC163 | 16 | - | 5V | 6V | - | 2V | - | - | - | 50pF | 4 | 320 ns | 8μA | 320 ns | Synchronous | HC/UH | Counter | 4 | Up | - | Binary Counter | - | - | Positive Edge | - | - | - | - | - | 55MHz | - | - | - | - | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC4024PW,112 Nexperia USA Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | Negative Edge | 1 | - | -40°C~125°C | Tube | 2013 | 74HC | e4 | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC4024 | 14 | - | 5V | 6V | 2/6V | 2V | - | - | - | 50pF | - | 300 ns | 8μA | 300 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | 0.004 A | 7 | Negative Edge | - | - | - | 24 MHz | 20000000Hz | 90MHz | - | - | - | - | 5mm | 4.4mm | No | - | RoHS Compliant | - | ||
![]() 74HCT390DB,118 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | Negative Edge | 2 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | 74HCT390 | 16 | - | 5V | - | - | - | - | - | - | 50pF | - | 77 ns | 8μA | 77 ns | Asynchronous | HCT | Counter | - | Up | - | Counter, Decade | - | 4 | Negative Edge | - | - | - | 18 MHz | - | 55MHz | - | - | - | - | - | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() 74HCT4040DB,118 Nexperia USA Inc. | 4040 |
| Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 16-SSOP | - | Negative Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT4040 | - | - | 5V | - | - | - | 1 | 5.5V | 4.5V | - | 12 | 40 ns | 8μA | 68 ns | Asynchronous | - | Counter | - | Up | - | Binary Counter | - | 12 | Negative Edge | - | 1 | 12 | - | - | 79MHz | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74HC4040DB,118 Nexperia USA Inc. | 30342 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | Negative Edge | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC4040 | 16 | - | 5V | 6V | - | 2V | - | - | - | - | - | 280 ns | - | 280 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | 12 | Negative Edge | - | 1 | - | 24 MHz | - | 98MHz | - | - | - | 2mm | 6.2mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() 74HCT393BQ,115 Nexperia USA Inc. | 26 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 14-VFQFN Exposed Pad | YES | - | - | - | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74HCT | e4 | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | 260 | 2 | 5V | 0.5mm | - | 30 | 74HCT393 | 14 | Not Qualified | - | 5.5V | - | - | - | - | - | - | - | - | - | - | Asynchronous | HCT | - | - | Up | - | Binary Counter | - | 4 | Negative Edge | 38 ns | - | - | 18 MHz | - | 107MHz | - | - | - | 1mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() HEF4520BT,652 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 2 | - | -40°C~85°C | Tube | 1998 | 4000B | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | 4.5V~15.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 4520 | 16 | Not Qualified | - | 15V | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | Up | - | Binary Counter | - | 4 | Positive, Negative | - | - | - | - | - | 40MHz | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC191PW,118 Nexperia USA Inc. | 2047 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 172.98879mg | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC191 | 16 | - | 5V | 6V | - | 2V | - | - | - | 50pF | 4 | 220 ns | 8μA | 395 ns | - | HC/UH | Counter | - | Up, Down | - | Binary Counter | - | - | Positive Edge | - | 4 | - | - | - | 39MHz | YES | Synchronous | - | - | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74HC4017PW,118 Nexperia USA Inc. | 2264 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | 77MHz | - | 74HC4017 | 16 | - | 5V | 6V | - | 2V | - | - | - | - | 5 | 375 ns | - | 375 ns | Asynchronous | HC/UH | Counter | - | Up | - | Counter, Decade | - | 10 | Positive, Negative | - | - | - | 20 MHz | - | 83MHz | - | - | - | - | - | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC163DB,118 Nexperia USA Inc. | 4020 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC163 | 16 | - | 5V | 6V | - | 2V | - | - | - | 50pF | 4 | 185 ns | - | 320 ns | Synchronous | HC/UH | Counter | - | Up | - | Binary Counter | - | - | Positive Edge | - | 4 | - | - | - | 55MHz | - | - | - | 2mm | 6.2mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC160D,652 Nexperia USA Inc. | 4106 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -40°C~125°C | Tube | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC160 | 16 | - | 5V | 6V | - | 2V | - | - | - | 50pF | - | 330 ns | - | 330 ns | Asynchronous | HC/UH | Counter | - | Up | - | Counter, Decade | - | 4 | Positive Edge | - | - | - | 20 MHz | - | 66MHz | - | Synchronous | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 74HCT4020BQ-Q100X Nexperia USA Inc. | 26 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | Negative Edge | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | 74HCT | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | - | 1 | 5V | 0.5mm | - | - | 74HCT4020 | 16 | - | 5V | - | - | - | - | - | - | - | - | - | 8μA | - | Asynchronous | HCT | Counter | - | Up | - | Binary Counter | - | 14 | Negative Edge | 54 ns | - | - | - | - | 47MHz | - | - | - | - | 3.5mm | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC4017DB,118 Nexperia USA Inc. | 4023 |
| Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 16-SSOP | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74HC | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC4017 | - | - | 5V | - | - | - | 1 | 6V | 2V | - | 5 | 250 ns | - | 375 ns | Asynchronous | - | Counter | - | Up | - | Counter, Decade | - | 10 | Positive, Negative | - | 1 | 10 | - | - | 83MHz | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74HCT393D,652 Nexperia USA Inc. | 11927 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | 2 | - | -40°C~125°C | Tube | 2011 | 74HCT | e4 | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74HCT393 | 14 | Not Qualified | - | 5.5V | - | - | - | - | - | 50pF | - | - | - | - | Asynchronous | HCT | - | - | Up | - | Binary Counter | - | 4 | Negative Edge | 38 ns | - | - | 18 MHz | - | 107MHz | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC160D,653 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC160 | 16 | - | 5V | 6V | - | 2V | - | - | - | 50pF | - | 330 ns | 8μA | 330 ns | Asynchronous | HC/UH | Counter | - | Up | - | Counter, Decade | - | 4 | Positive Edge | - | - | - | 20 MHz | - | 66MHz | - | Synchronous | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - |