- RoHS Status
- Package / Case
- Direction
- Part Status
- Trigger Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Published
- Number of Elements
- Number of Functions
- Number of Terminations
- Packaging
Attribute column
Manufacturer
Nexperia Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Logic Type | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Number of Input Lines | fmax-Min | Count Direction | Count Rate | Timing | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC390DB,112 Nexperia USA Inc. | 1130 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | Negative Edge | 2 | - | -40°C~125°C | Tube | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | 74HC390 | 16 | - | 5V | 6V | 2V | - | - | 50pF | - | - | 315 ns | - | 315 ns | Asynchronous | HC/UH | Counter | Up | - | Counter, Decade | 4 | Negative Edge | - | - | - | - | 71MHz | - | - | - | - | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC390DB,118 Nexperia USA Inc. | 42 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | Negative Edge | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | - | 30 | 74HC390 | 16 | - | 5V | 6V | 2V | - | - | 50pF | - | - | 315 ns | 8μA | - | Asynchronous | HC/UH | Counter | Up | - | Counter, Decade | 4 | Negative Edge | - | - | - | - | 71MHz | - | - | - | - | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC193D,652 Nexperia USA Inc. | 171 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 1 | - | -40°C~125°C | Tube | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74HC193 | 16 | - | - | 6V | 2V | - | - | - | - | - | - | - | - | Asynchronous | HC/UH | - | Up, Down | - | Binary Counter | 4 | Positive Edge | 65 ns | - | - | - | 49MHz | Synchronous | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC6323AD,112 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Negative Edge | 1 | - | -40°C~125°C | Tube | - | 74HC | e4 | Active | 1 (Unlimited) | 8 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC6323 | 8 | - | 5V | 6V | 2V | - | - | - | - | 3 | 500 ns | - | 500 ns | Asynchronous | HC/UH | Counter | Up | - | Binary Counter | 2 | Negative Edge | - | - | - | - | 100MHz | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4017BQ,115 Nexperia USA Inc. | 947 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | 2V~6V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | 30 | 74HC4017 | 16 | - | 5V | 6V | 2V | - | - | - | - | - | 43 ns | - | - | Asynchronous | HC/UH | Counter | Up | - | Counter, Decade | 10 | Positive, Negative | - | 1 | 20 MHz | - | 83MHz | - | - | - | 3.5mm | 2.5mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC161PW,112 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Positive Edge | 1 | - | -40°C~125°C | Tube | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74HC161 | 16 | - | 5V | 6V | 2V | - | - | 50pF | - | - | 330 ns | - | 330 ns | Asynchronous | HC/UH | Counter | Up | - | Binary Counter | 4 | Positive Edge | - | - | - | - | 48MHz | Asynchronous/Synchronous | - | - | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74HC4020BQ,115 Nexperia USA Inc. | 5083 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | Negative Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | 2V~6V | QUAD | NO LEAD | - | 1 | 5V | 0.5mm | - | - | 74HC4020 | 16 | - | 5V | 6V | 2V | - | - | - | - | - | 225 ns | 8μA | 225 ns | Asynchronous | HC/UH | Counter | Up | - | Binary Counter | 14 | Negative Edge | - | - | 20 MHz | - | 109MHz | - | - | - | 3.5mm | 2.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT4060BQ,115 Nexperia USA Inc. | 42 |
| Datasheet | 8 Weeks | Gold | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | Negative Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | 4.5V~5.5V | QUAD | - | 260 | 1 | 5V | 0.5mm | - | 30 | 74HCT4060 | 16 | - | 5V | - | - | - | - | - | - | - | 99 ns | - | - | Asynchronous | HCT | Counter | Up | - | Binary Counter | 14 | Negative Edge | - | - | 20 MHz | - | 88MHz | - | - | - | 3.5mm | 2.5mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC4060PW-Q100,11 Nexperia USA Inc. | 5 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Negative Edge | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC4060 | 16 | - | 5V | 6V | 2V | - | - | - | - | - | 450 ns | - | - | Asynchronous | HC/UH | Counter | Up | - | Binary Counter | 14 | Negative Edge | - | - | 24 MHz | - | 95MHz | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() 74HCT6323AD,118 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Negative Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HCT | e4 | Active | 1 (Unlimited) | 8 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HCT6323 | 8 | - | 5V | - | - | - | - | - | - | - | - | - | - | Asynchronous | HCT | Counter | Up | 3-STATE | Binary Counter | 2 | Negative Edge | - | - | 33 MHz | - | 85MHz | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74HCT4020DB,118 Nexperia USA Inc. | 26 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | Negative Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HCT | e4 | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT4020 | 16 | - | 5V | - | - | - | - | - | - | - | 68 ns | - | 68 ns | Asynchronous | HCT | Counter | Up | - | Binary Counter | 14 | Negative Edge | - | - | - | - | 47MHz | - | - | 2mm | 6.2mm | 5.3mm | No | - | RoHS Compliant | - | ||
![]() 74HC390N Nexperia | In Stock | - | Datasheet | - | - | Through Hole | - | DIP | - | 16 | - | 2 | - | - | - | 1997 | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 71MHz | - | - | - | - | - | - | - | 6V | 2V | - | - | 4 | - | - | - | - | - | Counter | Unidirectional | - | - | - | - | - | - | - | - | - | - | 4.2mm | - | 19.5mm | 6.48mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HC4060D,653 Nexperia USA Inc. | 2480 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74HC4060 | 16 | - | - | 6V | 2V | - | - | - | 5.2mA | - | - | - | - | Asynchronous | HC/UH | - | Up | - | Binary Counter | 14 | Negative Edge | 450 ns | - | 24 MHz | - | 95MHz | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HCT4060DB,118 Nexperia USA Inc. | 42 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | Negative Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | Obsolete | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HCT4060 | 16 | - | 5V | - | - | - | - | - | - | - | 99 ns | - | 99 ns | Asynchronous | HCT | Counter | Up | - | Binary Counter | 14 | Negative Edge | - | - | 20 MHz | - | 88MHz | - | - | 2mm | 6.2mm | 5.3mm | No | - | RoHS Compliant | - | ||
![]() 74HCT4017D-Q100J Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 74HCT | - | Active | 1 (Unlimited) | 16 | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74HCT4017 | 16 | - | 5V | - | - | - | - | - | - | 5 | 75 ns | 8μA | - | Asynchronous | HCT | Counter | Unidirectional | - | Counter, Decade | 10 | POSITIVE EDGE | - | - | 20 MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() HEF4060BT-Q100J Nexperia USA Inc. | 1523 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 1 | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100, 4000B | - | Active | 1 (Unlimited) | 16 | - | - | - | - | 3V~15V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 4060 | 16 | - | - | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | Counter | Up | - | Binary Counter | 14 | Negative Edge | 420 ns | - | - | - | 30MHz | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() HEF4060BTTJ Nexperia USA Inc. | 13 |
| - | 4 Weeks | - | - | - | - | - | - | Negative Edge | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 4000B | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 3V~15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Counter | Up | - | Binary Counter | 14 | Negative Edge | - | - | - | - | 30MHz | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC160N,652 Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 1997 | - | - | Discontinued | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HEF4521BT,652 Nexperia USA Inc. | 2462 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 1 | - | -40°C~85°C | Tube | 2011 | 4000B | e4 | Active | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | OUTPUTS FROM LAST 7 STAGES AVAILABLE | 3V~15V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 4521 | 16 | Not Qualified | - | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | Divide-by-2 | 24 | Negative Edge | - | - | 35 MHz | UP | 35MHz | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HCT4020BQ,115 Nexperia USA Inc. | 3277 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | Negative Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | - | 1 | 5V | 0.5mm | - | - | 74HCT4020 | 16 | - | 5V | - | - | - | - | - | - | - | 68 ns | 8μA | 68 ns | Asynchronous | HCT | Counter | Up | - | Binary Counter | 14 | Negative Edge | - | - | - | - | 47MHz | - | - | - | 3.5mm | 2.5mm | - | - | ROHS3 Compliant | - |