- RoHS Status
- Package / Case
- Direction
- Part Status
- Trigger Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Published
- Number of Elements
- Number of Functions
- Number of Terminations
- Packaging
Attribute column
Manufacturer
Nexperia Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Number of Inputs | Direction | Output Characteristics | Logic Type | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Number of Input Lines | fmax-Min | Count Direction | Count Rate | Timing | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC163PW,112 Nexperia USA Inc. | 4362 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Positive Edge | 1 | - | -40°C~125°C | Tube | 2010 | 74LVC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | IT ALSO OPERATES AT 2.5, 2.7 AND 3.3 V | 1.2V~3.6V | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | 74LVC163 | 16 | - | - | 3.6V | - | - | - | 10.5 ns | - | 10.5 ns | Synchronous | LVC/LCX/Z | Counter | - | Up | - | Binary Counter | 4 | Positive Edge | - | - | - | - | 150MHz | - | - | 5mm | - | No | ROHS3 Compliant | - | ||
![]() HEF4040BT,652 Nexperia USA Inc. | 9406 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 1 | Industrial grade | -40°C~85°C | Tube | 2011 | 4000B | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~15.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 4040 | 16 | Not Qualified | - | - | 3V | - | - | - | - | - | Asynchronous | - | - | - | Up | - | Binary Counter | 12 | Negative Edge | - | - | 50 MHz | - | 50MHz | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() 74AHC1G4210GWH Nexperia USA Inc. | 260 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Up | - | Divide-by-2 | 10 | Negative Edge | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT163PW,118 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 74HCT163 | 16 | - | 5V | - | - | 50pF | 4 | 39 ns | - | 74 ns | Synchronous | HCT | Counter | - | Up | - | Binary Counter | - | Positive Edge | - | 4 | - | - | 45MHz | - | - | 5mm | - | No | ROHS3 Compliant | - | ||
![]() 74HCT4060BQ-Q100,1 Nexperia USA Inc. | 26 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | Negative Edge | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | 74HCT4060 | 16 | - | 5V | - | - | - | - | 99 ns | - | - | Asynchronous | HCT | Counter | - | Up | - | Binary Counter | 14 | Negative Edge | - | - | 20 MHz | - | 88MHz | - | - | 3.5mm | 2.5mm | - | ROHS3 Compliant | - | ||
![]() 74LV393D Nexperia | In Stock | - | - | - | - | - | - | SO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HC590PW,112 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Positive Edge | 1 | - | -40°C~125°C | Tube | - | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT;REGISTERED OUTPUTS | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 74HC590 | 16 | - | 5V | 6V | 2V | - | - | 230 ns | - | 230 ns | Asynchronous | HC/UH | Counter | - | Up | 3-STATE | Binary Counter | 8 | Positive Edge | - | - | 26 MHz | - | 61MHz | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() 74HC393DB,112 Nexperia USA Inc. | 3410 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | Negative Edge | 2 | - | -40°C~125°C | Tube | - | 74HC | e4 | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 30 | 74HC393 | 14 | - | 5V | 6V | 2V | 50pF | - | 210 ns | 8μA | 210 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | 4 | Negative Edge | - | - | - | - | 107MHz | - | - | - | 5.3mm | No | ROHS3 Compliant | - | ||
![]() 74HCT4067D-Q100J Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC4020DB,112 Nexperia USA Inc. | 986 |
| Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | Negative Edge | 1 | - | -40°C~125°C | Tube | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 74HC4020 | 16 | - | 5V | 6V | 2V | - | - | 225 ns | 8μA | 225 ns | Asynchronous | HC/UH | Counter | - | Up | - | Binary Counter | 14 | Negative Edge | - | - | 20 MHz | - | 109MHz | - | 2mm | 6.2mm | 5.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() HEF4521BT,653 Nexperia USA Inc. | 10 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | 4000B | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | OUTPUTS FROM LAST 7 STAGES AVAILABLE | 3V~15V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 4521 | 16 | Not Qualified | - | - | 3V | - | - | - | - | - | Asynchronous | - | - | - | - | - | Divide-by-2 | 24 | Negative Edge | - | - | 35 MHz | UP | 35MHz | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() 74LV4060D-Q100J Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2014 | 74LV | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 1V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | 74LV4060 | 16 | - | 3.3V | 5.5V | 1V | - | - | - | 160μA | - | Asynchronous | LV/LV-A/LVX/H | Counter | - | Up | - | Binary Counter | 14 | Negative Edge | - | - | - | - | 90MHz | - | - | 9.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() 74HCT4040PW,118 Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Negative Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | 74HCT4040 | 16 | - | 5V | - | - | 50pF | - | 68 ns | 8μA | 68 ns | Asynchronous | HCT | Counter | - | Up | - | Binary Counter | 12 | Negative Edge | - | - | 20 MHz | - | 79MHz | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() 74HC193PW-Q100J Nexperia USA Inc. | 230 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 74HC193 | 16 | - | 5V | 6V | 2V | - | - | - | 8μA | - | Asynchronous | HC/UH | Counter | - | Up, Down | - | Binary Counter | 4 | Positive Edge | 325 ns | - | - | - | 49MHz | Synchronous | - | 5mm | - | No | ROHS3 Compliant | - | ||
![]() 74LVC169PW,118 Nexperia USA Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 74LVC169 | - | - | - | - | - | - | - | 11 ns | 100nA | 11 ns | - | - | Counter | - | Up, Down | - | Binary Counter | 4 | Positive Edge | - | - | - | - | 150MHz | Synchronous | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 74HC161D,652 Nexperia USA Inc. | 97 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | Positive Edge | 1 | - | -40°C~125°C | Tube | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74HC161 | 16 | - | 5V | 6V | 2V | 50pF | 4 | 330 ns | 8μA | 330 ns | Asynchronous | HC/UH | Counter | 4 | Up | - | Binary Counter | - | Positive Edge | - | - | - | - | 48MHz | Asynchronous/Synchronous | - | 9.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() 74LV4060D,112 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | - | -40°C~125°C | Tube | 2011 | 74LV | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 74LV4060 | 16 | Not Qualified | - | 5.5V | 1V | 50pF | - | - | - | - | Asynchronous | LV/LV-A/LVX/H | - | - | Up | - | Binary Counter | 14 | Negative Edge | - | - | - | - | 90MHz | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() HEF4060BT,652 Nexperia USA Inc. | 77 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 1 | Industrial grade | -40°C~85°C | Tube | 1998 | 4000B | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~15V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 4060 | 16 | Not Qualified | - | - | 3V | - | - | - | - | - | Asynchronous | - | - | - | Up | - | Binary Counter | 14 | Negative Edge | 420 ns | - | 30 MHz | - | 30MHz | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() HEF4020BT,653 Nexperia USA Inc. | 42 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | 4000B | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~15V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 4020 | 16 | Not Qualified | - | - | 3V | - | - | - | - | - | Asynchronous | - | - | - | Up | - | Binary Counter | 14 | Negative Edge | - | - | 35 MHz | - | 35MHz | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() 74LVC161D,112 Nexperia USA Inc. | 5 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | - | -40°C~125°C | Tube | 2013 | 74LVC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | 1.2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | 30 | 74LVC161 | 16 | Not Qualified | - | 3.6V | - | 50pF | - | - | - | - | Asynchronous | LVC/LCX/Z | - | - | Up | - | Binary Counter | 4 | Positive Edge | 9.5 ns | - | - | - | 150MHz | Synchronous | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | - |