- RoHS Status
- Package / Case
- Direction
- Part Status
- Trigger Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Published
- Number of Elements
- Number of Functions
- Number of Terminations
- Packaging
Attribute column
Manufacturer
Nexperia Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Logic Type | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Sync/Async | Number of Input Lines | Number of Output Lines | fmax-Min | Count Rate | Load/Preset Input | Timing | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC4040D-Q100J Nexperia USA Inc. | 2754 |
| - | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SO | - | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74HC | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC4040 | - | - | 5V | - | - | - | 6V | 2V | - | - | - | 8μA | - | Asynchronous | - | Counter | Up | - | Binary Counter | 12 | Negative Edge | - | - | - | - | - | 98MHz | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 74HC4060DB,112 Nexperia USA Inc. | 3006 |
| Datasheet | 13 Weeks | Gold | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | Negative Edge | 1 | - | -40°C~125°C | Tube | 2008 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC4060 | 16 | - | 5V | 6V | 2V | - | - | - | - | - | 450 ns | - | 450 ns | Asynchronous | HC/UH | Counter | Up | - | Binary Counter | 14 | Negative Edge | - | - | - | - | 24 MHz | 95MHz | - | - | - | 2mm | 6.2mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() 74HCT4040D,652 Nexperia USA Inc. | 42 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 1 | - | -40°C~125°C | Tube | 2011 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74HCT4040 | 16 | - | - | 5.5V | 4.5V | - | - | - | - | - | - | - | - | Asynchronous | HCT | - | Up | - | Binary Counter | 12 | Negative Edge | 60 ns | - | - | - | 20 MHz | 79MHz | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC590D,112 Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -40°C~125°C | Tube | - | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT;REGISTERED OUTPUTS | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 61MHz | 30 | 74HC590 | 16 | - | 5V | 6V | 2V | - | - | - | - | - | 230 ns | 4μA | - | Asynchronous | HC/UH | Counter | Up | 3-STATE | Binary Counter | 8 | Positive Edge | - | - | - | - | 26 MHz | - | - | - | - | - | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC4060PW,112 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | Negative Edge | 1 | - | -40°C~125°C | Tube | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC4060 | 16 | - | 5V | 6V | 2V | - | - | - | - | - | 450 ns | - | 450 ns | Asynchronous | HC/UH | Counter | Up | - | Binary Counter | 14 | Negative Edge | - | - | - | - | 24 MHz | 95MHz | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC4040D,653 Nexperia USA Inc. | 4972 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74HC4040 | 16 | - | - | 6V | 2V | - | - | - | - | - | - | - | - | Asynchronous | HC/UH | - | Up | - | Binary Counter | 12 | Negative Edge | 225 ns | - | - | - | 24 MHz | 98MHz | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC4040D,652 Nexperia USA Inc. | 42 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 1 | - | -40°C~125°C | Tube | 2011 | 74HC | e4 | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74HC4040 | 16 | - | - | 6V | 2V | - | - | - | - | - | - | - | - | Asynchronous | HC/UH | - | Up | - | Binary Counter | 12 | Negative Edge | 225 ns | - | - | - | 24 MHz | 98MHz | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC191D,652 Nexperia USA Inc. | 42 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | 1 | - | -40°C~125°C | Tube | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC191 | 16 | Not Qualified | - | 6V | 2V | - | - | - | 50pF | - | - | - | - | - | HC/UH | - | Up, Down | - | Binary Counter | 4 | Positive Edge | 66 ns | - | - | - | - | 39MHz | YES | Synchronous | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC4520PW,112 Nexperia USA Inc. | 26 |
| Datasheet | - | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | 2 | - | -40°C~125°C | Tube | - | 74HC | e4 | Discontinued | 1 (Unlimited) | 16 | - | - | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 30 | 74HC4520 | 16 | - | 5V | 6V | 2V | - | - | - | 50pF | - | 360 ns | 8μA | - | Asynchronous | HC/UH | Counter | Up | - | Binary Counter | 4 | Positive, Negative | - | - | - | - | - | 69MHz | - | Synchronous | - | 1.1mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC390D,652 Nexperia USA Inc. | 43 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 4.535924g | Negative Edge | 2 | - | -40°C~125°C | Tube | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 71MHz | 30 | 74HC390 | 16 | - | 5V | 6V | 2V | - | - | - | 50pF | - | 315 ns | 8μA | 315 ns | Asynchronous | HC/UH | Counter | Up | - | Counter, Decade | 4 | Negative Edge | - | - | - | - | - | - | - | - | 6.35mm | - | 6.35mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G4212GWH Nexperia USA Inc. | 23052 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Up | - | Divide-by-2 | 12 | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC393D,652 Nexperia USA Inc. | 6371 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | - | 2 | - | -40°C~125°C | Tube | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74HC393 | 14 | Not Qualified | - | 6V | 2V | - | - | - | 50pF | - | - | - | - | Asynchronous | HC/UH | - | Up | - | Binary Counter | 4 | Negative Edge | 190 ns | - | - | - | - | 107MHz | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC40103PW,112 Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Positive Edge | 1 | - | -40°C~125°C | Tube | 2010 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT; RESET TO MAX COUNT | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 30 | 74HC40103 | 16 | - | 5V | 6V | 2V | - | - | - | 50pF | - | 475 ns | 8μA | 475 ns | Asynchronous | HC/UH | Counter | Down | - | Binary Counter | 8 | Positive Edge | - | - | - | - | - | 32MHz | - | Synchronous | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() 74LV4060PW,112 Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Negative Edge | 1 | - | -40°C~125°C | Tube | 2011 | 74LV | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 1V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LV4060 | 16 | - | 3.3V | 5.5V | 1V | - | - | - | 50pF | - | 105 ns | 160μA | 105 ns | Asynchronous | LV/LV-A/LVX/H | Counter | Up | - | Binary Counter | 14 | Negative Edge | - | - | - | - | - | 90MHz | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC93N Nexperia | In Stock | - | Datasheet | - | - | - | - | DIP | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 108MHz | - | - | - | - | - | - | - | - | 6V | 2V | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74HC4017BQ-Q100X Nexperia USA Inc. | 10000 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 2V~6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74HC4017 | 16 | - | 5V | 6V | 2V | - | - | - | - | 5 | 375 ns | 8μA | - | Asynchronous | HC/UH | Counter | Unidirectional | - | Counter, Decade | 10 | POSITIVE EDGE | - | - | - | - | 20 MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT4017BQ-Q100X Nexperia USA Inc. | 26 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | - | - | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2014 | 74HCT | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | 74HCT4017 | 16 | - | 5V | - | - | - | - | - | - | - | - | 8μA | - | Asynchronous | HCT | Counter | Unidirectional | - | Counter, Decade | 10 | POSITIVE EDGE | 75 ns | - | - | - | 20 MHz | - | - | - | - | - | 3.5mm | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC40103DB,118 Nexperia USA Inc. | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 16-SSOP | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC40103 | - | - | 5V | - | - | 1 | 6V | 2V | - | 8 | 300 ns | 8μA | 475 ns | Asynchronous | - | Counter | Down | - | Binary Counter | 8 | Positive Edge | - | Synchronous | 8 | 1 | - | 32MHz | - | Synchronous | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 74HC163PW-Q100J Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | Positive Edge | 1 | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2014 | 74HC | - | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT | 2V~6V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | 74HC163 | 16 | - | 5V | 6V | 2V | - | - | - | - | - | - | - | - | Synchronous | HC/UH | Counter | Up | - | Binary Counter | 4 | Positive Edge | 56 ns | - | - | - | - | 55MHz | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LV4060DB,112 Nexperia USA Inc. | 4780 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | - | Negative Edge | 1 | - | -40°C~125°C | Tube | 2011 | 74LV | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | 1V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | 74LV4060 | 16 | - | 3.3V | 5.5V | 1V | - | - | - | 50pF | - | 105 ns | 160μA | 105 ns | Asynchronous | LV/LV-A/LVX/H | Counter | Up | - | Binary Counter | 14 | Negative Edge | - | - | - | - | - | 90MHz | - | - | - | 2mm | 6.2mm | 5.3mm | No | - | ROHS3 Compliant | Lead Free |