- RoHS Status
- Package / Case
- Direction
- Part Status
- Trigger Type
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Published
- Number of Elements
- Number of Functions
- Number of Terminations
- Packaging
Attribute column
Manufacturer
Nexperia Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Housing material | Housing Material | Weight | Number of Terminals | Approvals | Base Product Number | Clock-Edge Trigger Type | Completeness | Date Of Intro | Diameter after shrinking | Diameter before shrinking | External cable diameter | Finger length | Gross weight | Ihs Manufacturer | Installation hole size | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Measurement range | Mfr | Number of Elements | Number of fingers | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Actuator Type | Lead length | Operating Supply Voltage | Working voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Insulation resistance | Load Capacitance | Number of Ports | Cable Length | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Seated Height-Max | Logic Type | Operating temperature range | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Screening Level | Trigger Type | Propagation Delay (tpd) | Indicator | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Shrink temperature | fmax-Min | Count Direction | Quantity | Count Rate | Timing | Connection Type | Saturation Current | Contacts | Shrink ratio | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEF4017BT-Q100J Nexperia USA Inc. | 4592 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 4000B | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 3V~15V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | Counter | Up | - | - | Counter, Decade | - | - | - | - | 10 | - | Positive, Negative | 280 ns | - | - | - | - | - | - | - | - | 30MHz | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74LV393D-Q100J Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2014 | 74LV | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | 1V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | - | - | 74LV393 | 14 | - | - | - | - | 3.3V | - | 5.5V | - | 1V | - | - | - | - | - | - | 160μA | - | Asynchronous | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | Binary Counter | - | - | - | - | 4 | AEC-Q100 | Positive Edge | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HCT4020D-Q100J Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | 74HCT | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | 74HCT4020 | 16 | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 8μA | - | Asynchronous | HCT | Counter | Up | - | - | Binary Counter | - | - | - | - | 14 | - | Negative Edge | 54 ns | - | - | - | - | - | - | - | - | 47MHz | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC4020BQ-Q100X Nexperia USA Inc. | 10000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | - | - | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | 74HC | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2V~6V | QUAD | - | - | 1 | 5V | 0.5mm | - | - | - | - | 74HC4020 | 16 | - | - | - | - | 5V | - | 6V | - | 2V | - | - | - | - | - | - | - | - | Asynchronous | HC/UH | Counter | Unidirectional | - | - | Binary Counter | - | - | - | - | 14 | - | Negative Edge | - | - | - | - | - | - | 24 MHz | - | - | 109MHz | - | - | - | - | - | - | - | - | 3.5mm | 2.5mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC4520D-Q100J Nexperia USA Inc. | 26 |
| - | 4 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | - | Active | 1 (Unlimited) | 16 | - | - | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | - | - | NOT SPECIFIED | - | 16 | R-PDSO-G16 | - | - | - | - | - | 6V | - | 2V | - | - | - | - | - | - | - | - | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | - | - | - | 4 | - | Positive, Negative | 360 ns | - | - | - | - | - | - | - | - | 69MHz | Synchronous | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC4017D-Q100J Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74HC | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | - | NOT SPECIFIED | 74HC4017 | 16 | - | - | - | - | 5V | - | 6V | - | 2V | - | - | - | - | 5 | 375 ns | 8μA | - | Asynchronous | HC/UH | Counter | Unidirectional | - | - | Counter, Decade | - | - | - | - | 10 | - | POSITIVE EDGE | - | - | - | - | - | - | 24 MHz | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC4024D,652 Nexperia USA Inc. | 28 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 4.535924g | - | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 1997 | 74HC | e4 | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 98MHz | 30 | 74HC4024 | 14 | - | - | - | - | 5V | - | 6V | - | 2V | - | 50pF | - | - | - | 300 ns | 8μA | 300 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | - | - | - | 7 | - | Negative Edge | - | - | - | - | - | - | 24 MHz | - | - | 90MHz | - | - | - | - | - | - | 1.45mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HEF4017BT,652 Nexperia USA Inc. | 5 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | 4000B | e4 | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~15.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 30 | 4017 | 16 | - | Not Qualified | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up | - | - | Counter, Decade | - | - | - | - | 10 | - | Positive, Negative | 280 ns | - | - | - | - | - | 30 MHz | - | - | 30MHz | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74HCT4020D,652 Nexperia USA Inc. | 42 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 1997 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 52MHz | - | 74HCT4020 | 16 | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 12 | 68 ns | 8μA | 68 ns | Asynchronous | HCT | Counter | Up | - | - | Binary Counter | - | - | - | - | 14 | - | Negative Edge | - | - | - | - | - | - | - | - | - | 47MHz | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HCT4017D,652 Nexperia USA Inc. | 3890 |
| Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2013 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 30 | 74HCT4017 | 16 | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 5 | 75 ns | 8μA | 75 ns | Asynchronous | HCT | Counter | Up | - | - | Counter, Decade | - | - | - | - | 10 | - | Positive, Negative | - | - | - | - | - | - | 20 MHz | - | - | 67MHz | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() 74HCT4520D,112 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2013 | 74HCT | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 64MHz | 30 | 74HCT4520 | 16 | - | - | - | - | 5V | - | - | - | - | - | 50pF | - | - | - | 80 ns | 8μA | 80 ns | Asynchronous | HCT | Counter | Up | - | - | Binary Counter | - | - | - | - | 4 | - | Positive, Negative | - | - | - | - | - | - | - | - | - | 58MHz | Synchronous | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74HC193PW,112 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2013 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | 30 | 74HC193 | 16 | - | - | - | - | 5V | - | 6V | - | 2V | - | - | - | - | - | 435 ns | 8μA | 435 ns | Asynchronous | HC/UH | Counter | Up, Down | - | - | Binary Counter | - | - | - | - | 4 | - | Positive Edge | - | - | - | - | - | - | - | - | - | 49MHz | Synchronous | - | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74HCT393DB,112 Nexperia USA Inc. | 5511 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | - | - | - | - | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2010 | 74HCT | e4 | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | - | 30 | 74HCT393 | 14 | - | - | - | - | 5V | - | - | - | - | - | 50pF | - | - | - | 48 ns | - | - | Asynchronous | HCT | Counter | Up | - | - | Binary Counter | - | - | - | - | 4 | - | Negative Edge | - | - | - | - | - | - | 18 MHz | - | - | 107MHz | - | - | - | - | - | - | - | - | - | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC4060DB,118 Nexperia USA Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | YES | 16 | - | - | - | - | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74HC | e4 | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | 30 | 74HC4060 | 16 | - | - | - | - | 5V | - | 6V | - | 2V | - | - | - | - | - | 450 ns | - | 450 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | - | - | - | 14 | - | Negative Edge | - | - | - | - | - | - | 24 MHz | - | - | 95MHz | - | - | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | No | - | ROHS3 Compliant | - | ||
![]() 74HC393DB,118 Nexperia USA Inc. | 42 |
| Datasheet | - | Gold | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | - | - | - | - | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | - | 30 | 74HC393 | 14 | - | - | - | - | 5V | - | 6V | - | 2V | - | 50pF | - | - | - | 125 ns | 8μA | 210 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | - | - | - | 4 | - | Negative Edge | - | - | - | - | 1 | - | - | - | - | 107MHz | - | - | - | - | - | - | - | - | - | 5.3mm | No | - | RoHS Compliant | - | ||
![]() 74HCT4040BQ-Q100X Nexperia USA Inc. | 4873 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100, 74HCT | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | - | - | NOT SPECIFIED | 74HCT4040 | 16 | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 8μA | - | Asynchronous | HCT | Counter | Up | - | - | Binary Counter | - | - | - | - | 12 | - | Negative Edge | 60 ns | - | - | - | - | - | 20 MHz | - | - | 79MHz | - | - | - | - | - | - | - | - | 3.5mm | 2.5mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC40103N Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | Metal | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | Carlo Gavazzi | PS21M-UT11R2-M00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | - | - | - | - | 1 m, 3.28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | Cable | - | 1NO/1NC | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC4017D-Q100118 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74HC4017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT1G125GW Nexperia | 10000 | - | Datasheet | - | - | - | - | - | YES | - | flame retardant plastic | - | - | 5 | - | - | - | device; ring current sensor Ф14.5/32.6 mm; h - 12.5 mm | 1998-11-10 | - | - | - | - | 58.50 | NEXPERIA | Ф22 mm | 50 pF | - | - | 0…100 (AC) A | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-5 | TSSOP5,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | Yes | 5 V | 39*28*44.3/200 | - | - | - | - | - | e3 | - | - | - | - | digital LED ammeter DMS series (AD16-22AMS B) | TIN | illuminating - blue | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | 46.3 mm | compliant | - | 30 | - | - | R-PDSO-G5 | - | - | coil - 177 mm | - | - | 5.5 V | AUTOMOTIVE | 4.5 V | ≥2 MOhm | - | 2 | - | 1 | - | - | - | - | HCT | - | - | 3-STATE | 1.1 mm | - | -25…+65 °C | TRUE | BUS DRIVER | 0.078 A | - | - | - | 36 ns | - | ENABLE LOW | 0.02 mA | - | - | - | UNIDIRECTIONAL | - | - | - | - | 1 | - | - | display - 20.3 mm | 32 mm | - | 2.05 mm | 32 mm | - | - | - | - | ||
![]() 74LVC1G125GV Nexperia | In Stock |
| Datasheet | - | - | - | - | - | YES | - | - | - | - | 5 | - | - | - | - | - | D1 - 13/ d1 - 2x5 mm | D - 24 / d - 2x12 mm | up to 17 mm | L1 = 55 +/- 5 mm | 24.00 | NEXPERIA | - | 50 pF | - | - | - | - | - | 2 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | SC-74A 5 PIN | TSOP5,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | Yes | 3.3 V | 48*31.5*27/250 | - | - | - | - | - | e3 | - | - | - | EAR99 | Heat-shrink glove from TPi series with adhesive layer | TIN | Black | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | (L) - 130 ± 5 mm | compliant | - | 30 | - | - | R-PDSO-G5 | Not Qualified | - | - | - | 1000 V | 5.5 V | AUTOMOTIVE | 1.65 V | - | - | 2 | - | 1 | - | - | - | - | LVC/LCX/Z | - | - | 3-STATE | 1.1 mm | - | -40...+90 °C | TRUE | BUS DRIVER | 0.032 A | - | - | - | 10.5 ns | - | ENABLE LOW | 0.004 mA | - | 90...130 °C | - | UNIDIRECTIONAL | fingers - 2 with length (L1) - 55 ± 5 mm | - | - | - | 1 | - | 2:1 | before shrinking (D) - 24/ (d) - 2x12; after shrinking (D1) - 13/ (d1) - 2x5 mm | - | - | L = 130 +/- 5 mm | 1.5 mm | - | - | - | - |