- Logic Function
- RoHS Status
- Part Status
- Pin Count
- Absolute Propagation Delay Time (ns)
- ECCN (US)
- Maximum Operating Supply Voltage (V)
- Maximum Operating Temperature (°C)
- Minimum Operating Supply Voltage (V)
- Minimum Operating Temperature (°C)
- Typical Operating Supply Voltage (V)
- Maximum Propagation Delay Time @ Maximum CL (ns)
Attribute column
Manufacturer
Nexperia Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Base Product Number | Contact Sizes | Ihs Manufacturer | Lead Free Status / RoHS Status | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Number of Elements | Number of Element Inputs | Number of Elements per Chip | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Fastening Type | Subcategory | Contact Type | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Function | Number of Outputs | Qualification Status | Housing Color | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Output Current | Shell Size, MIL | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Supply Type | Seated Height-Max | Logic Type | Bandwidth | Filter Type | Product Type | Includes | Logic IC Type | Max I(ol) | Power Consumption | Number of Gates | Screening Level | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Insertion Loss | Schmitt Trigger | Number of Input Lines | Independent Circuits | Number of Output Lines | Schmitt Trigger Input | Ripple | Features | Height | Length | Width | Height (Max) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEF4069UBT Nexperia | 30000 | - | - | Surface Mount | - | - | YES | - | 14 | - | - | - | - | 14 | - | - | NEXPERIA | - | - | Nexperia | HEF4069UBT | - | - | - | 1 | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 30 | 0.88 | Compliant | Yes | HEF4069UBT, Hex Inverter 4.2mA 3 to 15V 14-Pin SO | - | - | - | 5 V | - | - | - | - | - | e4 | - | - | SMD/SMT | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70 °C | -40 °C | 8542.39.00.01 | - | - | - | CMOS | DUAL | - | GULL WING | - | 260 | 6 | - | - | 1.27 mm | compliant | - | - | - | - | - | R-PDSO-G14 | - | - | - | - | - | 3.4 mA | - | - | 15 V | - | AUTOMOTIVE | 3 V | - | - | 22 V | - | 15 V | 3 V | - | - | 2.4 mA | - | - | - | 25 ns | - | 25 ns | 4000/14000/40000 | Inverter | 1 | - | 1.75 mm | - | - | - | - | - | INVERTER | - | - | 6 | - | -4.2 mA | - | 90 ns | 4.2 mA | - | - | - | - | - | No | - | - | 1.45 mm | 8.75 mm | 4 mm | - | - | - | No SVHC | - | ||
![]() HEF4070BP Nexperia | In Stock | - | - | - | Chassis Mount | TNC In-Line Module | NO | - | 14 | - | - | - | - | 14 | - | - | PHILIPS SEMICONDUCTORS | - | 50 pF | Philips Semiconductors | HEF4070BP | - | Anatech Electronics Inc. | - | - | - | - | - | - | - | - | 85 °C | -40 °C | Box | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | Active | 175 ns | - | 4.5 | Compliant | Yes | - | - | - | - | - | - | - | - | - | 5.512 L x 2.835 W (140.00mm x 72.00mm) | e4 | - | - | Through Hole | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70 °C | -40 °C | - | - | Gates | - | CMOS | DUAL | - | THROUGH-HOLE | - | - | - | - | - | 2.54 mm | unknown | 1.6GHz Center | - | - | - | - | R-PDIP-T14 | - | - | Not Qualified | - | - | - | 15 V | - | - | 5/15 V | INDUSTRIAL | - | - | - | - | - | 15.5 V | 4.5 V | - | - | 2.4 mA | - | - | - | - | - | - | - | XOR | 2 | - | - | - | 50MHz | Band Pass | - | - | XOR GATE | 0.00036 A | - | 4 | - | - | - | - | - | 2dB | NO | - | - | - | - | - | - | - | - | - | 1.250 (31.75mm) | - | - | No SVHC | - | ||
![]() 74AHC1G32GW/T1. Nexperia | In Stock | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mA | 40 V | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | 128 kB | - | 8 mA | - | - | - | - | - | - | - | OR | 2 | - | - | - | - | - | - | - | - | - | 4 W | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Contains Lead | ||
![]() 74AUP1G58GW Nexperia | 16200 | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 092001 | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | - | - | Cut Tape | * | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 800 mV | - | - | 4 mA | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 74AUP2G86GD Nexperia | In Stock | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 800 mV | - | - | 4 mA | - | - | - | - | - | - | - | XOR | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SSTUB32964ET/G518 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HCT139N Nexperia | In Stock | - | - | Through Hole | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 5 V | Inverting | - | - | - | - | - | - | - | 2 | 5.5 V | 4.5 V | - | - | - | - | - | DP4T | 51 ns | 8 µA | - | - | Decoder, Demultiplexer, Demux | 2 | - | - | - | - | - | - | - | - | - | - | 2 | - | -6 mA | 3.5 pF | - | 6 mA | - | - | - | - | - | - | - | - | 3.2 mm | 19.5 mm | 6.48 mm | - | - | No | No SVHC | Lead Free | ||
![]() 74LVC1G58GM Nexperia | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | - | - | 6 | - | - | NEXPERIA | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | VSON | VSON, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Active | - | - | - | - | - | Yes | - | - | - | - | 1.8 V | - | - | - | - | - | e4 | - | - | - | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | - | - | - | DUAL | - | NO LEAD | - | 260 | 1 | - | - | 0.5 mm | compliant | - | 30 | - | - | - | R-PDSO-N6 | - | - | Not Qualified | - | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVC/LCX/Z | - | - | - | 0.5 mm | - | - | - | - | - | LOGIC CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | 1 mm | - | - | - | - | - | ||
![]() N74F786N,602 Nexperia | In Stock | - | - | - | Free Hanging (In-Line) | - | - | -- | - | Circular | Aluminum Alloy | - | Plastic | - | - | 12 (4), 20 (24) | - | -- | - | - | - | - | - | - | - | Through Hole | - | - | - | 4 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PDIP | - | - | - | Commercial grade | -65°C ~ 200°C | Bulk | MIL-DTL-83723 Series III, DL | - | - | Active | -- | - | Plug Housing | For Female Sockets | - | 28 | - | - | - | - | Bayonet Lock | - | Crimp | - | - | N (Normal) | - | Unshielded | - | - | Environment Resistant | - | - | - | - | - | Electroless Nickel | 16 | 20-28 | - | Asynchronous Bus Arbiter | - | - | Silver | - | - | 5 V | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | -- | - | - | - | ||
![]() CBT16210DGG,512 Nexperia | In Stock | - | - | Surface Mount | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Ω | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | 250 ps | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 mA | - | - | - | 2 | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() CBT3861BQ Nexperia | In Stock | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 5.5 V | 4.5 V | - | - | 128 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74AHCT1G04GW/T1 Nexperia | In Stock | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | 8 mA | - | - | - | - | - | - | - | Inverter | 1 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 74AHCT1G32GW/T1 Nexperia | In Stock | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | 8 mA | - | - | - | - | - | - | - | OR | 2 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 74AUP1G86GW Nexperia | 6000 | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 800 mV | - | - | 4 mA | - | - | - | - | - | - | - | XOR | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SY54016ARMG-TR Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AUP1Z04GW-Q100H Nexperia | 2556 | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | - | 6-TSSOP | - | - | - | - | - | - | - | - | - | + 125 C | Nexperia USA Inc. | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 3.6 V | 800 mV | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic ICs | - | - | - | - | - | - | - | - | - | 0.8V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | - | - | 75 uA | - | - | 1 | - | - | 200 nA | - | - | - | - | - | - | Inverter, X-Tal Driver | - | - | Buffers & Line Drivers | - | - | - | - | - | - | - 4 mA | - | - | 4 mA | - | - | 2 Input | - | 2 Output | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AUP1GU04GW Nexperia | 10000 | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 800 mV | - | - | 4 mA | - | - | - | - | - | - | - | Inverter | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 74AXP1G08GS Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HEF4075BP Nexperia | In Stock | - | - | Through Hole | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | 15.5 V | 4.5 V | - | - | 2.4 mA | - | - | - | 50 ns | - | - | - | OR | 3 | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | No | - | - | 3.2 mm | 19.5 mm | 6.48 mm | - | - | - | No SVHC | - | ||
![]() HEF4077BP Nexperia | In Stock | - | - | Through Hole | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | 3 V | - | - | 2.4 mA | - | - | - | 55 ns | - | - | - | XNOR | 2 | - | - | - | - | - | - | - | - | - | - | 4 | - | -3.6 mA | - | - | 3.6 mA | - | - | - | - | - | No | - | - | 3.2 mm | 19.5 mm | 6.48 mm | - | - | - | No SVHC | - |