- Mfr
- Package
- Product Status
- Series
- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Max Supply Voltage
- Min Supply Voltage
- Case/Package
- Lead Free
- Number of Pins
Attribute column
Manufacturer
Nexperia Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Number of Pins | Material | Number of Terminals | Base Product Number | Case/Package | Date Of Intro | Dielectric strength | Gross weight | Gross Weight | Ihs Manufacturer | Indicator type | Installation hole size | Lamp service life | Manufacturer Lifecycle Status | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Tool Is For Evaluation Of | Transport packaging size/quantity | Transport Packaging size/quantity | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Logic Function | Number of Inputs | Seated Height-Max | Operating temperature range | Operating Temperature Range | Number of Gates | Screening Level | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Product | Saturation Current | Input Voltage | Cable Entry Diameter | Housing diameter | Height | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT1G32GV Nexperia | 250 | - | - | - | - | - | - | - | - | - | SOT-753 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | 10 ns | - | - | - | - | - | 1 | - | -2 mA | 2 mA | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HCT4514D Nexperia | In Stock | - | Datasheet | - | Surface Mount | - | 24 | - | - | - | SOT-137 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 5.5 V | 4.5 V | - | 500 mW | - | - | 26 ns | Decoder, Demultiplexer | - | - | - | - | - | - | - | - | 6 | 16 | - | - | - | - | - | 2.45 mm | 15.6 mm | 7.6 mm | - | Lead Free | ||
![]() 74LVC14ABQ Nexperia | In Stock | - | Datasheet | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.2 V | - | - | 24 mA | - | - | Inverter, Schmitt Trigger | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PSSI2021SAY Nexperia | 30000 | - | Datasheet | - | - | YES | - | housing - ABS, black; mounting - Ф4x43 nickel-plated steel | 5 | - | - | 2017-02-01 | - | - | 31.25 | NEXPERIA | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-88A, SOT-353, 5 PIN | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 12 V | - | - | 28.5*21*19/120 | - | e3 | - | - | EAR99 | 15-pin D-SUB connector housing - DPB-15 | TIN | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | 50 mm | compliant | 30 | - | R-PDSO-G5 | - | - | - | MILITARY | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | 1.1 mm | - | -55…+105 °C | - | AEC-Q101 | - | - | - | - | - | 1 | - | 6.5 max mm | - | 16 mm | 2 mm | 41 mm | - | - | ||
![]() 74LVC2G06GF Nexperia | In Stock | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.65 V | - | - | 32 mA | - | - | Buffer, Inverting | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 74LVC16373ADL Nexperia | In Stock | - | Datasheet | - | Surface Mount | - | 48 | - | - | - | SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 3.6 V | 1.2 V | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.35 mm | 16 mm | 7.6 mm | - | Lead Free | ||
![]() NBM7100ABQX Nexperia USA Inc. | 2413 |
| Datasheet | - | - | - | - | - | - | NBM7100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NEVB-NPS3102BUL Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | NPS3102B | - | - | - | - | - | - | - | eFuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Evaluation Boards | - | - | - | - | - | - | - | - | - | ||
![]() NEVB-NPS3102AUL Nexperia | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | NPS3102A | - | - | - | - | - | - | - | eFuse | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Evaluation Boards | - | 9 V to 18 V | - | - | - | - | - | - | - | ||
![]() 74HC4046ADB Nexperia | In Stock | - | Datasheet | - | - | YES | - | - | 16 | - | - | 1997-11-25 | 2500 (50 Hz / 1 min.) V | 2.12 | - | NEXPERIA | Neon lamp in housing series N-814 | Ø7.1 mm | 30000 hours min | - | 220-240 (AC), 50 Hz V | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | Yes | 5 V | - | 48*32*22.5/5000 | - | - | e4 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | red | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | 33.6 mm | compliant | 30 | - | R-PDSO-G16 | Not Qualified | - | 6 V | AUTOMOTIVE | 2 V | - | - | PLL FREQUENCY SYNTHESIZER | - | - | - | - | - | - | 2 mm | -25...+55 °C | - | - | - | - | - | - | - | - | 1 | - | - | Ø7.5* (8.0) - possible execution options mm | - | 6.2 mm | 5.3 mm | - | - | ||
![]() 74HCT1G32GW,115 Nexperia | In Stock | - | Datasheet | Obsolete (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OBSOLETE (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NX6020NBKS,115 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NX6020N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |