- Mounting
- Operating Temperature
- Pin Count
- Maximum Operating Supply Voltage
- Maximum Propagation Delay Time @ Maximum CL
- Minimum Operating Supply Voltage
- Number of Elements per Chip
- Supplier Package
- Typical Operating Supply Voltage
- Logic Function
- Series
- Bus Hold
Attribute column
Manufacturer
Nexperia Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Bus Hold | Contact Finish Mating | Contact Materials | Input Signal Type | Latch Mode | Lead Free Status / RoHS Status | Logic Family | Logical Function | Manufacturer | Maximum Operating Supply Voltage | Maximum Propagation Delay Time @ Maximum CL | Mfr | Minimum Operating Supply Voltage | Mounting | Number of Elements | Number of Channels per Chip | Number of Element Inputs | Number of Elements per Chip | Number of Input Enables per Element | Number of Inputs per Chip | Number of Outputs per Chip | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Primary Material | Product Status | Product Style | Rad Hardened | Set/Reset | Supplier Package | Typical Operating Supply Voltage | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Technology | Orientation | Shielding | Ingress Protection | Shell Finish | Pin Count | Shell Size - Insert | Output Type | Failure Rate | Polarity | Lead Spacing | Shell Size, MIL | Lead Style | Quiescent Current | Input Type | Cable Opening | Logic Function | Product Type | Screening Level | High Level Output Current | Low Level Output Current | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHCU04PW-Q100/CJ Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC1G08GW-Q100/H Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC08BQ/C4X Nexperia | In Stock | - | - | Free Hanging (In-Line) | - | - | Brass | Polyetheretherketone (PEEK) | Brass, Chrome | - | Gold | Brass | - | - | - | - | - | - | - | - | LEMO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Metal | Active | - | - | - | - | - | - | - | -55°C ~ 250°C | - | 3B | - | - | - | Solder Cup | - | Plug, Male Pins | - | 8 (6 + 2 Coax) | Silver | - | - | Push-Pull | - | - | - | G | Shielded | IP50 - Dust Protected | Chrome | - | 846 | - | - | - | - | - | - | - | - | 0.287 ~ 0.323 (7.30mm ~ 8.20mm) | - | - | - | - | - | Backshell | - | - | - | UL94 V-0 | - | ||
![]() 74LVC1G17GW/C4H Nexperia | In Stock | - | - | - | - | - | - | - | - | No | - | - | Single-Ended | - | - | - | - | - | 5.5 Vdc | 3.2(Typ)@2.7V/3(Typ)@3.3V/2.2(Typ)@5V ns | - | 1.65 Vdc | Surface Mount | - | 1 | - | 1 | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | TSSOP | 1.8/2.5/3.3/5 V | - | - | -40 to 125 °C | - | - | - | - | - | - | - | - | SMT Adapters | - | - | - | - | - | - | 1.27mm Pitch | - | - | - | - | - | 5 | - | - | - | Non-Inverting | - | - | - | - | - | - | Schmitt Trigger Buffer | SMT Adapters | Extended Industrial | - | - | - | - | - | - | - | - | ||
![]() 935273686115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALVC | Inverter | - | - | - | - | - | Surface Mount | 6 | - | - | - | - | - | - | - | 3.6(V) | 1.65(V) | 1.8/2.5/3.3(V) | -40C to 85C | Industrial | - | DHVQFN EP | - | - | - | No | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | 14 | - | - | - | - | - | - | - | 20(uA) | - | - | - | - | - | -24(mA) | 24(mA) | - | - | - | - | - | - | ||
![]() 74AHCT1G08GW/C4H Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 7.9@4.5V to 5.5V ns | Glenair | 4.5 V | Surface Mount | - | - | 2 | 1 | - | - | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | TSSOP | - | - | - | -40 to 125 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | AND | - | Extended Industrial | - | - | - | - | - | - | - | - | ||
![]() 74HCT259BQ-Q100,115 Nexperia | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | Addressable | - | - | - | Miscellaneous | 5.5 V | 39@4.5V ns | - | 4.5 V | Surface Mount | - | 8 | - | 1 | 1 | 1 | 8 | 3 | - | - | - | - | - | - | - | - | - | - | - | Master Reset | DHVQFN EP | 5 V | - | - | -40 to 125 °C | - | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT259PW-Q100,118 Nexperia | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | Addressable | - | - | - | - | 5.5 V | 39@4.5V ns | - | 4.5 V | Surface Mount | - | 8 | - | 1 | 1 | 1 | 8 | 3 | - | - | - | - | - | - | - | - | - | - | - | Master Reset | TSSOP | 5 V | - | - | -40 to 125 °C | - | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G14GW-Q100,125 Nexperia | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | 5.5 V | 3.2@2.7V/3@3.3V/2.2@5V ns | - | 1.65 V | Surface Mount | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TSSOP | 1.8/2.5/3.3/5 V | 200V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1pF | 1 (Unlimited) | - | C0G, NP0 | - | - | - | - | Automotive | 5.6pF | - | - | - | - | - | - | - | - | 5 | - | Schmitt Trigger | - | - | - | - | - | - | Schmitt Trigger | - | Inverter Schmitt Trigger | - | - | - | - | - | - | 0.057 (1.45mm) | - | - | AEC-Q200 | ||
![]() 74AHCT14PW-Q100,118 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 8@4.5V to 5.5V ns | - | 4.5 V | Surface Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TSSOP | 5 V | - | - | -40 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | Schmitt Trigger | - | - | - | - | - | - | Schmitt Trigger | - | Inverter Schmitt Trigger | - | - | - | - | - | - | - | - | - | - |