- Series
- Mfr
- Package
- Product Status
- RoHS
- Features
- Operating Temperature
- Type
- Gain
- Mounting Type
- Package / Case
- Packaging
Attribute column
Manufacturer
Nexperia RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Brand | Breakdown Voltage / V | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Other Names | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Fastening Type | Subcategory | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Operating Supply Voltage | Working Voltage | Polarity | Note | Number of Channels | Test Frequency | Shell Size, MIL | Output Power | Current - Supply | Clamping Voltage | Drain to Source Voltage (Vdss) | Product Type | Includes | Gate to Source Voltage (Vgs) | Gain | Max Frequency | Drain to Source Breakdown Voltage | RF Type | Noise Figure | P1dB | Min Breakdown Voltage | Features | Product Category | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BLF8G10LS-160V,112 Nexperia | In Stock | - | - | Surface Mount | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 200 °C | -65 °C | - | - | - | - | - | - | - | 960 MHz | - | - | - | - | - | - | - | - | - | - | - | 160 W | - | - | 65 V | - | - | 13 V | 19.7 dB | 960 MHz | 65 V | - | - | - | 65 V | - | - | - | Lead Free | ||
![]() BGU6101,147 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGU7031,115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BGA2817,115 Nexperia | In Stock | - | - | - | - | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | 6-TSSOP | - | YAGEO | 20 V | - | 3000 | 102.7 A | Lead free / RoHS Compliant | YAGEO | + 150 C | - 65 C | - | 568-9446-2 935296912115 BGA2817115 | SMDJ18A | 6.5 W | 3 kW | Details | - | MouseReel | SMDJ | - | 1 (Unlimited) | - | - | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | 3 V ~ 3.6 V | - | - | - | 0Hz ~ 2.2GHz | - | - | SMD/SMT | - | 18 V | 18 V | Unidirectional | - | 1 Channel | 2.15GHz | - | - | 20mA | 29.2 V | - | TVS Diodes | - | - | 25.1dB | - | - | General Purpose | 3.8dB | 5dBm | - | - | ESD Suppressors / TVS Diodes | - | - | ||
![]() BGU7032,115 Nexperia | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Circular | Aluminum | - | -- | - | - | 20 | - | - | -- | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | Receptacle Housing | For Female Sockets | 24 | - | - | Bayonet Lock | - | Crimp | - | Z | Unshielded | Environment Resistant | - | Electroless Nickel | 20-24 | - | Silver | - | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | - | -- | - | ||
![]() BGU6104,147 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |