- Package
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Series
- Type
- Frequency
- Frequency Stability
- Height Seated (Max)
- Package / Case
- Size / Dimension
Attribute column
Manufacturer
Nexperia RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Sizes | Enclosure | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Note | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Includes | Max Frequency | Absolute Pull Range (APR) | Features | IP Rating | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JN5168001M03Z Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | R3 | ABB | ACS800-U1-0006-2+P901+B056 | - | Panel | ACS800R3IP55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Hz | - | - | IP55 | - | - | - | ||
![]() JN5169-001-M03-2 Nexperia | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | Bulk | Active | - | -10°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | - | - | - | - | - | 16 MHz | ±50ppm | - | - | - | - | - | - | - | 200 Ohms | - | - | 18pF | Fundamental | - | ±15ppm | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | ||
![]() QN9021/D Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JN5179-001-M16 Nexperia | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Stainless Steel | - | D38999/26LE | 20 | - | - | - | Amphenol Aerospace Operations | - | Bulk | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Plug Housing | For Female Sockets | 26 | Threaded | Crimp | - | B | Shielded | Environment Resistant | - | - | - | Nickel | 17-26 | - | - | - | Silver | - | - | Contacts Not Included | - | - | E | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | ||
![]() JN5179-001-M13 Nexperia | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SiTime | - | Tape & Reel (TR) | Active | - | -20°C ~ 70°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | XO (Standard) | - | - | - | 1.8V | - | - | - | 74.175824 MHz | ±10ppm | LVCMOS, LVTTL | - | - | Enable/Disable | MEMS | 31mA | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | ||
![]() JN5169-001-M03-2Z Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |