- Case/Size Code
- Construction
- DC Resistance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductance
- Inductance Tolerance
- Inductance-Nom (L)
- Inductor Application
- Inductor Type
- JESD-609 Code
Attribute column
Manufacturer
Nexperia Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Inductance | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26531 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 45167 Nexperia | In Stock | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 4 | 3.8 Ω | PICO ELECTRONICS INC | Pico Electronics Inc | 45167 | 100 °C | 9595 | 16.51 mm | 24.13 mm | 4 Terminals | 24.13 mm | Active | 5.46 | No | 0.34 MHz | SERIES CONNECTED | 10% | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | 8504.50.80.00 | 2 | Magnetic Shield | compliant | 25.4 mm | 0.51 mm | - | 0.01 MHz | POWER INDUCTOR | ON CIRCLE | GENERAL PURPOSE INDUCTOR | 9595 | YES | 0.49 A | - | 7500 µH | - | - | - | ||
![]() 45023 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 uH | - | - | - | - | - | - | - | 20 | - | 18.2 A | 8.18 | 8.18 mm |