- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Current - Leakage | Custom Capabilities | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NMC0402NPO101J50TRP NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0402NPO101J50TRP | NMC | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | 7.49 | No | - | NMC(NPO)-OLD | - | e0 | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0001 µF | TR, PAPER | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | - | 0402 | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | 0.6 mm | 1 mm | 0.5 mm | - | - | - | ||
![]() NTC-T226K20TRD NIC Components | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTC-T226K20TRD | NTC-T | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | 8.63 | No | - | NTC-T (20V,K TOL) | - | e0 | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 22 µF | TR | - | compliant | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 20 V | - | 2917 | - | 0.0044 mA | - | - | 0.06 | - | 10% | 10% | 800 mΩ | - | - | - | - | 2.9 mm | 7.3 mm | 4.3 mm | - | - | - | ||
![]() NMC0603X7R103K50TRP NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0603X7R103K50TRP | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | 8 | No | - | - | - | e0 | - | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.01 µF | TR, PAPER | - | unknown | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | 1 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() NMC0603NPO221J50TRP NIC Components | In Stock | - | - | - | - | - | - | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0603NPO221J50TRP | - | 125 °C | -55 °C | - | - | SMT | Obsolete | 5.48 | No | - | NMC(NPO)-OLD | - | - | - | - | - | - | -/+30ppm/Cel ppm/°C | - | - | - | - | 0.00022 µF | TR, Paper | - | compliant | - | CERAMIC CAPACITOR | - | - | NP0 | Yes | 50 V | - | 0603 | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | 1 mm | 1.6 mm | 0.8 mm | - | - | - | ||
![]() NTC-T336K16TRC NIC Components | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTC-T336K16TRC | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | 8.6 | No | - | - | - | e0 | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 33 µF | TR | - | unknown | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 16 V | - | 2412 | - | 0.00528 mA | - | - | 0.06 | - | 10% | 10% | 1200 mΩ | - | - | - | - | 2.6 mm | 6 mm | 3.2 mm | - | - | - | ||
![]() NACZ102M6.3V8X10.5TR13 NIC Components | In Stock | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NACZ102M6.3V8X10.5TR13 | NACZ | 105 °C | -55 °C | , 3333 | CYLINDRICAL PACKAGE | SMT | Obsolete | 8.13 | No | - | NACZ | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 1000 µF | TR, 13 INCH | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 6.3 V | - | 3333 | - | 0.063 mA | 450 mA | - | 0.28 | - | 20% | 20% | - | - | - | - | - | 10.5 mm | 9 mm | 8.3 mm | - | - | - | ||
![]() NTC-T106K63TRA NIC Components | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTC-T106K6.3TRA | NTC-T | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.6 | No | - | NTC-T (6.3V,K TOL) | - | e0 | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 10 µF | TR | - | compliant | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 6.3 V | - | 1206 | - | 0.00063 mA | - | - | 0.08 | - | 10% | 10% | 4000 mΩ | - | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() NMC0402X7R102K50TRP NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0402X7R102K50TRP | NMC | 85 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | - | Obsolete | 7.42 | No | - | - | - | e0 | No | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.001 µF | TR, PAPER | - | compliant | - | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | - | 0402 | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSA101M25V6.3X11TRF NIC Components | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRSA101M25V6.3X11TRF | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.39 | Yes | - | NRSA(25 V) | - | e3 | - | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 100 µF | TR, CARDBOARD, 14 INCH | 2.5 mm | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 25 V | - | - | - | 0.075 mA | 170 mA | - | 0.14 | - | 20% | 20% | 2330 mΩ | - | - | - | 6.3 mm | - | 11 mm | - | - | - | - | ||
![]() NTC-T336K16TRD NIC Components | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTC-T336K16TRD | NTC-T | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.61 | No | - | NTC-T (16V,K TOL) | - | e0 | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 33 µF | TR | - | compliant | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 16 V | - | 2917 | - | 0.00528 mA | - | - | 0.06 | - | 10% | 10% | 800 mΩ | - | - | - | - | 2.9 mm | 7.3 mm | 4.3 mm | - | - | - | ||
![]() NMC0805NPO270J50TRP NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | NIC COMPONENTS CORP | NIC Components Corp | NMC0805NPO270J50TRP | NMC | 125 °C | -55 °C | - | RECTANGULAR PACKAGE | - | Obsolete | 7.67 | No | - | - | - | e0 | No | - | - | - | 30ppm/Cel ppm/°C | TIN LEAD OVER NICKEL | - | - | - | 0.000027 µF | TR, PAPER | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | - | 0805 | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRM104K250 NIC Components | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRM104K250 | - | 105 °C | -40 °C | , | RECTANGULAR PACKAGE | - | Obsolete | 5.91 | No | - | - | - | e0 | No | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.25.00.70 | 0.1 µF | - | - | compliant | - | FILM CAPACITOR | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | 10% | 10% | - | 160 V | - | - | - | - | - | - | - | - | - | ||
![]() NSHC823G16TRC3F NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYPHENYLENE SULPHIDE | 2 | NIC COMPONENTS CORP | NIC Components Corp | NSHC823G16TRC3F | NSHC | 125 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | Active | 5.69 | Yes | - | NSHC | - | e1 | Yes | - | - | EAR99 | - | Tin/Silver/Copper (Sn95.5Ag4.0Cu0.5) | - | - | 8532.25.00.45 | 0.082 µF | TR | - | compliant | - | FILM CAPACITOR | - | - | - | - | 16 V | - | 1210 | - | - | - | - | - | - | 2% | 2% | - | - | - | - | - | 2.1 mm | 3.2 mm | 2.5 mm | - | - | - | ||
![]() NMC0603NPO150J50TRP NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | NIC COMPONENTS CORP | NIC Components Corp | NMC0603NPO150J50TRP | NMC | 125 °C | -55 °C | - | RECTANGULAR PACKAGE | - | Obsolete | 5.33 | No | - | - | - | e0 | - | - | - | - | 30ppm/Cel ppm/°C | TIN LEAD OVER NICKEL | - | - | - | 0.000015 µF | TR, PAPER | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | - | 0603 | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRWA330M25V5X11TRF NIC Components | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRWA330M25V5X11TRF | - | 105 °C | -55 °C | 5 MML RADIAL LEADED, CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.28 | Yes | - | NRWA | - | e3 | Yes | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 33 µF | TR, CARDBOARD, 14 INCH | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 25 V | - | - | - | 0.02475 mA | 59 mA | - | 0.14 | - | 20% | 20% | 7000 mΩ | - | - | - | 5 mm | - | 11 mm | - | - | - | - | ||
![]() NMC1206NPO680J50TRP NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | NIC COMPONENTS CORP | NIC Components Corp | NMC1206NPO680J50TRP | NMC | 125 °C | -55 °C | - | RECTANGULAR PACKAGE | SMT | Obsolete | 7.9 | No | - | NMC206(NP0,50,GT10) | - | e0 | - | - | - | - | 30ppm/Cel ppm/°C | TIN LEAD OVER NICKEL | - | - | - | 0.000068 µF | TR, PAPER | - | compliant | - | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | - | 1206 | - | - | - | - | - | - | 5% | 5% | - | - | - | Other Cap. Values Available On Request | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() NLE-L330M35V6.3X11 NIC Components | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NLE-L330M35V6.3X11 | NLE-L | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.81 | No | - | NLE-L | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 33 µF | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 35 V | - | - | - | 0.00231 mA | 140 mA | - | 0.1 | - | 20% | 20% | 4020 mΩ | - | - | - | 6.3 mm | - | 11 mm | - | - | - | - | ||
![]() NTC-T475K20TRB NIC Components | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTC-T475K20TRB | NTC-T | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | 5.71 | No | - | NTC-T (20V,K TOL) | - | e0 | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 4.7 µF | TR | - | compliant | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 20 V | - | 1411 | - | 0.00094 mA | - | - | 0.06 | - | 10% | 10% | 3000 mΩ | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | - | - | ||
![]() NACZ221M6.3V6.3X6.3TR13F NIC Components | 66000 | - | Datasheet | Surface Mount | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | 20% | e6 | yes | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 220μF | TR, 13 INCH | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 440mOhm | POLARIZED | - | - | - | 800 μm | 2626 | 6.3V | - | 230mA | 1000 hours | 0.24 | 440mOhm | - | - | - | - | 13.86μA | - | 6.3mm | 6.3mm | 7.2mm | 6.6mm | No | RoHS Compliant | Lead Free | ||
![]() NRSS221M50V10X12.5TRF NIC Components | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRSS221M50V10X12.5TRF | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.38 | Yes | - | NRSS | - | e3 | Yes | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 220 µF | TR, CARDBOARD, 14 INCH | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 50 V | - | - | - | 0.33 mA | 410 mA | - | 0.12 | - | 20% | 20% | 3530 mΩ | - | - | - | 10 mm | - | 12.5 mm | - | - | - | - |