- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRB-XW151M250V16X30F NIC Components | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | EAR99 | - | - | - | - | - | 150μF | BULK | 7.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 250V | - | - | 0.58095mA | 890mA | - | 0.2 | - | 20% | 20% | 2210 mΩ | 16mm | - | 30mm | - | Non-RoHS Compliant | - | ||
![]() NATT152M25V16X17JLSF NIC Components | In Stock | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | 2 | EAR99 | - | Tin (Sn) | - | - | - | 1500μF | TR, 15 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25V | - | 6464 | 0.375mA | 630mA | - | 0.16 | - | 20% | 20% | 80 mΩ | - | 17mm | 18mm | 16.3mm | RoHS Compliant | - | ||
![]() NSTL682M500V90X151F NIC Components | In Stock | - | - | - | - | - | ALUMINUM | - | - | - | - | - | 85°C | -25°C | - | - | - | - | - | - | - | - | - | - | NSTL | - | - | - | 2 | EAR99 | - | - | - | - | 8532.22.00.55 | 6800μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 500V | - | - | - | 28210mA | - | - | - | 20% | 20% | - | 90mm | - | 151mm | - | Non-RoHS Compliant | - | ||
![]() NMC0603X7R104K50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 100 nF | - | - | 800 µm | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | ||
![]() NMC1206Y5V334M50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC1812X7R334K100TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 330 nF | - | - | 3.2 mm | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | - | - | - | ||
![]() NACZF221M63V16X17TR13T2F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | 20 % | - | - | - | - | - | - | 105 °C | -40 °C | - | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.41 A | 5000 hours | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSA102M16V10X20TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 20 % | - | - | - | - | - | - | 85 °C | -40 °C | - | 1 mF | - | - | - | - | 5 mm | - | - | 266 mΩ | - | - | - | - | 600 µm | - | - | 760 mA | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC1210X7R224K50TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | 220 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC2225X7R474K100TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 470 nF | - | - | 6.35 mm | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.7 mm | - | - | - | ||
![]() NACE151M16V6.3X8TR13 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 20 % | - | - | - | - | - | - | 85 °C | -40 °C | - | 150 µF | - | - | - | - | - | - | - | 1.77 Ω | - | - | - | - | - | - | - | 135 mA | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805NPO151J50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape and Reel | - | 5 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 150 pF | - | - | 1.25 mm | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | ||
![]() NMC0201X7R150K50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0402X7R682K16TRPF NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0402X7R682K16TRPF | - | - | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 5.39 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 6.8 nF | TR, PUNCHED | - | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 16 V | - | 0402 | - | - | - | - | - | 10% | 10% | - | - | 0.6 mm | 1 mm | 0.5 mm | - | - | ||
![]() NDTM476K16F2 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 47 µF | - | - | - | - | 5 mm | - | - | 1.3 Ω | Polar | - | - | - | - | - | - | - | - | - | 8 % | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805X7R322K50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0402X7R182K16TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSA470M50V6.3X11TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | 20 % | - | - | - | - | - | - | 85 °C | -40 °C | - | 47 µF | - | - | - | - | 5 mm | - | - | 3.53 Ω | - | - | - | - | 500 µm | - | - | 140 mA | 2000 hours | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NMC0603X7R471J100TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape and Reel | - | 5 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 470 pF | - | - | 800 µm | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | ||
![]() NMC-H2225X7R105K200TRPLP NIC Components | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC-H2225X7R105K200TRPLP | NMC-H | - | - | 125 °C | -55 °C | , 2225 | RECTANGULAR PACKAGE | - | Obsolete | 8.53 | - | No | - | - | - | e0 | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1 µF | TR, EMBOSSED PLASTIC | - | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 200 V | - | 2225 | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - |