- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSA470M50V6.3X11TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | 20 % | - | - | - | - | - | - | 85 °C | -40 °C | - | 47 µF | - | - | - | 5 mm | - | - | 3.53 Ω | - | - | - | - | 500 µm | - | - | 140 mA | 2000 hours | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NRSA102M16V10X20TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 20 % | - | - | - | - | - | - | 85 °C | -40 °C | - | 1 mF | - | - | - | 5 mm | - | - | 266 mΩ | - | - | - | - | 600 µm | - | - | 760 mA | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NACE151M16V6.3X8TR13 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 20 % | - | - | - | - | - | - | 85 °C | -40 °C | - | 150 µF | - | - | - | - | - | - | 1.77 Ω | - | - | - | - | - | - | - | 135 mA | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC1210X7R224K50TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | - | - | 220 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NACZF221M63V16X17TR13T2F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | - | 20 % | - | - | - | - | - | - | 105 °C | -40 °C | - | 220 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.41 A | 5000 hours | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC2225X7R474K100TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 470 nF | - | 6.35 mm | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.7 mm | - | - | - | ||
![]() NMC1206Y5V334M50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805X7R322K50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDTM476K16F2 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 47 µF | - | - | - | 5 mm | - | - | 1.3 Ω | Polar | - | - | - | - | - | - | - | - | - | 8 % | - | - | - | - | - | - | - | - | - | ||
![]() NMC0201X7R331K50TRP NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0201X7R331K50TRP | NMC | - | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | 5.67 | - | No | - | NMC0201(X7R,50V) | - | e0 | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00033 µF | TR, PAPER | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | - | 0201 | - | - | - | - | - | 10% | 10% | - | Other Capacitance Values Also Available | 0.3 mm | 0.6 mm | 0.3 mm | - | - | ||
![]() NSPE221M6.3V8X10.8TR13F NIC Components | In Stock | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NSPE221M6.3V8X10.8TR13F | NSPE | - | - | 105 °C | -55 °C | , 3333 | CYLINDRICAL PACKAGE | SMT | Obsolete | 5.7 | - | Yes | - | NSPE(4/6.3V) | - | e6 | Yes | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | 8532.22.00.20 | 220 µF | TR, 13 INCH | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 6.3 V | - | 3333 | 0.1386 mA | 1550 mA | - | 0.22 | - | 20% | 20% | 30 mΩ | - | 10.8 mm | 9 mm | 8.3 mm | - | - | ||
![]() NMC1206Y5V225Z25TRPF NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC1206Y5V225Z25TRPF | - | - | - | 85 °C | -30 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 2.2 µF | TR, PUNCHED | - | compliant | - | CERAMIC CAPACITOR | - | - | - | Y5V | Yes | 25 V | - | 1206 | - | - | - | - | - | 80% | 20% | - | - | 1.9 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() NTC-T475M16TRBF NIC Components | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0603X7R562K50TRP NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0603X7R562K50TRP | NMC | - | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | 5.67 | - | No | - | NMC0603(50 V) | - | e0 | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0056 µF | TR, PAPER | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | 10% | 10% | - | - | 1 mm | 1.6 mm | 0.8 mm | - | - | ||
![]() NMC0603X7R224K10TRP NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0603X7R224K10TRP | NMC | - | - | 85 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.7 | - | No | - | NMC0603 (10V) | - | e0 | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.22 µF | TR, PAPER | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 10 V | - | 0603 | - | - | - | - | - | 10% | 10% | - | - | 1 mm | 1.6 mm | 0.8 mm | - | - | ||
![]() NACE102M50V16X17TR13F NIC Components | In Stock | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NACE102M50V16X17TR13F | NACE | - | - | 85 °C | -40 °C | , 6767 | CYLINDRICAL PACKAGE | SMT | Obsolete | 5.73 | - | Yes | - | NACE(50V,M TOL) | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 1000 µF | TR, 13 INCH | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 50 V | - | 6767 | 0.5 mA | 940 mA | - | 0.12 | - | 20% | 20% | 200 mΩ | - | 17 mm | 17.7 mm | 17 mm | - | - | ||
![]() NRSZ221M25V8X15 NIC Components | In Stock | - | Datasheet | Radial | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e0 | - | 2 | EAR99 | - | Tin/Lead (Sn/Pb) | 105°C | -55°C | 8532.22.00.20 | 220μF | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25V | 600 μm | - | 0.055mA | 730mA | 3000 hours | 0.14 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NAZT822M10V18X22JLSF NIC Components | In Stock | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | 2 | EAR99 | - | Tin (Sn) | - | - | - | 8200μF | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 10V | - | 7975 | - | 2260mA | - | - | - | 20% | 20% | 28 mΩ | - | 22mm | 20mm | 19mm | RoHS Compliant | - | ||
![]() NPC220M10D6ATR500F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NRB-XW391M200V16X45F NIC Components | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | EAR99 | - | - | - | - | - | 390μF | BULK | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 200V | - | - | 0.83786mA | 1430mA | - | 0.2 | - | 20% | 20% | 850 mΩ | - | - | - | - | Non-RoHS Compliant | - |