- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Dielectric Material | Number of Terminals | Brand | DCL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lifetime | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Tolerance (+ or -) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | ESR | Output Format | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSX471M16V10X12.5TRF NIC Components Corp | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | - | Obsolete | - | - | - | - | - | Yes | - | - | - | - | - | NRSX(16V) | - | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | 8532.22.00.20 | 470 µF | - | TR | 5 mm | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 16 V | - | - | 0.075 mA | 400 mA | 0.16 | 20% | 20% | - | - | - | - | - | - | 10 mm | - | - | 12.5 mm | - | - | ||
![]() NACX2R2M35V4X5.5TR13 NIC Components Corp | In Stock | - | Datasheet | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | , 1717 | CYLINDRICAL PACKAGE | SMT | - | Obsolete | - | - | - | - | - | No | - | - | - | - | - | NACX | - | - | e0 | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8532.22.00.20 | 2.2 µF | - | TR, 13 INCH | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 35 V | 1717 | - | 0.003 mA | 60 mA | 0.12 | 20% | 20% | - | 2900 mΩ | - | - | - | - | - | 5.5 mm | - | 4.6 mm | 4.3 mm | - | ||
![]() NRSZ820M25V6.3X11 NIC Components Corp | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | NIC COMPONENTS CORP | - | - | - | - | NRSZ | - | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | - | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8532.22.00.20 | 82 µF | - | - | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 25 V | - | - | 0.0205 mA | 290 mA | 0.14 | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-HF220M63V6.3X8NLBYF NIC Components Corp | 917 |
| - | 18 Weeks | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | , | - | SMT | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 22 µF | - | TR, 15 Inch | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 63 V | 2626 | - | 0.01386 mA | 75 mA | 0.08 | 20% | 20% | - | 80 mΩ | - | - | - | - | 6.3 mm | 8 mm | - | 6.6 mm | 6.6 mm | - | ||
![]() NSPE-YP391M35V10X10.5NLBYF NIC Components Corp | 596 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TC181M35V8X10.5NLBYF NIC Components Corp | 462 |
| Datasheet | 18 Weeks | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | , 2323 | - | SMT | - | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e6 | - | - | EAR99 | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | ESR IS MEASURED AT 100KHZ | 8532.22.00.20 | 180 μF | - | TR, 15 INCH | - | - | compliant | AEC-Q200; IATF 16949 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 35 V | 3333 | - | 0.063 mA | 200 mA | 0.12 | 20% | 20% | - | 27 mΩ | - | - | - | - | 8 mm | 10.5 mm | - | 8.3 mm | 8.3 mm | - | ||
![]() NSPE-HZ820M16V6.3X6.3NBYF NIC Components | 826 |
| - | - | - | - | - | - | - | - | - | - | 13.12@2MIN(uA) | - | - | Not Required(mm) | 2000(hr) | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | - | Not Required(mm) | 6.3(mm) | - | - | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | 20% | - | Tape and Reel | - | - | - | - | - | - | - | - | POLYMER HYBRID | - | - | - | - | - | - | 82UF(pF) | - | - | - | Cylindrical | - | - | Not Required | - | - | - | - | - | 16VDC | - | 1890(mA) | - | - | - | - | 0.038(ohm) | - | - | - | Not Required(mm) | - | - | - | - | - | 6.3(mm) | ||
![]() NSPE-HZ561M16V10X12.8NBYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-HZ121M40V10X12.8NBYF NIC Components | 369 |
| - | - | - | - | - | - | - | - | - | - | 48@2MIN(uA) | - | - | Not Required(mm) | 5000(hr) | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | - | Not Required(mm) | 10(mm) | - | - | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | 20% | - | Tape and Reel | - | - | - | - | - | - | - | - | POLYMER HYBRID | - | - | - | - | - | - | 120UF(pF) | - | - | - | Cylindrical | - | - | Not Required | - | - | - | - | - | 40VDC | - | 3870(mA) | - | - | - | - | 0.016(ohm) | - | - | - | Not Required(mm) | - | - | - | - | - | 12.8(mm) | ||
![]() NSPE-HZ680M25V6.3X8NBYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 17(uA) | - | - | Not Required(mm) | 2000(hr) | - | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | - | - | Not Required(mm) | 6.3(mm) | - | - | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | 20% | - | Tape and Reel | - | - | - | - | - | - | - | - | POLYMER HYBRID | - | - | - | - | - | - | 68UF(pF) | - | - | - | Cylindrical | - | - | Not Required | - | - | - | - | - | 25VDC | - | 1980(mA) | - | - | - | - | 0.035(ohm) | - | - | - | Not Required(mm) | - | - | - | - | - | 8(mm) | ||
![]() UHE1E122MHD NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NPXF154M440VX1N1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol LTW | - | 10 | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assemblies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | - | - | ||
![]() LXY10VB221M6X15LL NIC Components | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | ERL | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±2% | - | - | 2 | - | ±100ppm/°C | - | 150 kOhms | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | ||
![]() NAZT680M25V6.3X6.3NSF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | 1000 | - | - | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | 581 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCTCXO | - | HCMOS | - | TCXO Oscillators | - | - | - | - | - | - | - | ||
![]() NAZT270M6.3V4X6.3NSF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | 1000 | - | - | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | 581 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCTCXO | - | HCMOS | - | TCXO Oscillators | - | - | - | - | - | - | - | ||
![]() NASE330M25V6.3X5.5NLSF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | ITT Cannon | - | 1 | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | FRCIR030-40-B19S-F80-T39-V0 | - | - | - | - | - | Details | - | - | - | - | - | - | CIR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | ||
![]() NCD3R3C500NP0TRF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | ITT Cannon | - | 1 | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | FRCIR030-28-21P-F80-T100-V0 | - | - | - | - | - | N | - | - | - | - | - | - | CIR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | ||
![]() NEXA105Z5.5V44.5X18.5F NIC Components | 9 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | CTS Electronic Components | - | 1000 | NIC COMPONENTS CORP | - | - | CTS | NEXA105Z5.5V44.5X18.5F | NEXA | - | - | - | - | - | 70 °C | -25 °C | - | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | - | Active | - | - | - | 5.83 | Details | Yes | - | - | - | - | Reel | 532 | - | - | e2 | - | - | EAR99 | - | - | - | - | - | - | NOMINAL CAPACITANCE DISCHARGE SYSTEM: 1.6F | 8532.29.00.40 | 1000000 µF | Oscillators | - | 20 mm | - | compliant | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | - | - | 5.5 V | - | - | - | - | - | 80% | 20% | TCXO | - | Clipped Sine Wave | - | TCXO Oscillators | - | 44.5 mm | - | - | 18.5 mm | - | - | ||
![]() NAZT681M16V10X10.5LSF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | 1000 | - | - | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | 533 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | HCMOS | - | TCXO Oscillators | - | - | - | - | - | - | - | ||
![]() NAZT681M6.3V10X8JLBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | 1000 | - | - | - | CTS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | 533 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCXO | - | HCMOS | - | TCXO Oscillators | - | - | - | - | - | - | - |