- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSA102M350V16X25 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC1210X5R475K25TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 10 % | - | - | - | - | - | - | - | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSA100M100V NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805NPO181J50TRPLPM NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805NPO101J100TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805NPO820J100TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC1206NPO272J50TRPLPM NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSJ102M6.3V10X12.5F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 20 % | - | - | - | - | 105 °C | -25 °C | - | 1 mF | - | - | - | 5 mm | - | - | - | - | - | 600 µm | - | - | 1.54 A | 2000 hours | - | - | - | - | - | - | - | - | ||
![]() NACER47M50V3X5.5TR13F NIC Components | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | - | 20 % | - | - | - | - | 85 °C | -40 °C | - | 470 nF | - | - | - | - | - | - | 353 Ω | - | - | - | - | - | 4 mA | - | - | - | - | 3 mm | - | - | - | No | ||
![]() NACER33M50V3X5.5TR13F NIC Components | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel | - | 20 % | - | - | - | - | 85 °C | -40 °C | - | 330 nF | - | - | - | - | - | - | 503 Ω | - | - | - | - | - | 3.5 mA | - | - | - | - | 3 mm | - | - | - | No | ||
![]() NDTM686K16F2 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805X7R103K50TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSA470M25V NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPC392G50TRB1 NIC Components | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYPHENYLENE SULPHIDE | 2 | NIC COMPONENTS CORP | NIC Components Corp | NSPC392G50TRB1 | NSPC | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.24 | - | No | - | NSPC(50V) | - | e0 | EAR99 | 3% ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.25.00.45 | 0.0039 µF | TR | - | compliant | - | FILM CAPACITOR | - | - | - | 50 V | - | 1206 | - | - | - | - | 2% | 2% | - | 0.8 mm | 3.2 mm | 1.6 mm | - | ||
![]() NRSZ561M25V10X20 NIC Components | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NRSZ561M25V10X20 | NRSZ | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 8.67 | - | No | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 560 µF | - | - | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 25 V | - | - | 0.14 mA | 1250 mA | - | 0.14 | 20% | 20% | - | - | - | - | - | ||
![]() NMC0805NPO4R7C50TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSA220M25V NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCM15NPO471J100 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 5 % | - | - | - | - | 125 °C | -55 °C | - | 470 pF | - | 2.54 mm | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81 mm | - | - | ||
![]() NRSJ152M16V10X20F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805Y5V474Z25TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape and Reel | - | 80 % | - | - | - | - | 85 °C | -30 °C | - | 470 nF | - | 1.25 mm | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - |