- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Case Style | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Microwave Application | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rated | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Technology | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NACE331M6.3V6.3X8TR13 NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | NIC COMPONENTS CORP | - | NIC Components Corp | NACE331M6.3V6.3X8TR13 | NACE | - | - | - | - | - | 85 °C | -40 °C | CAN | CYLINDRICAL PACKAGE | SMT | Obsolete | - | - | - | 8.53 | - | No | - | - | - | - | - | - | - | NACE | - | e0 | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 330 µF | TR, 13 INCH | - | - | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 6.3 V | - | 2626 | - | 0.02079 mA | 150 mA | - | 0.26 | - | 20% | 20% | 1310 mΩ | - | - | - | 8 mm | 7.2 mm | 6.6 mm | - | - | - | - | ||
![]() NRSA470M25V5X11TB NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | NIC COMPONENTS CORP | - | NIC Components Corp | NRSA470M25V5X11TB | NRSA | - | - | - | - | - | 85 °C | -40 °C | CAN | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | - | 8.11 | - | No | - | - | - | - | - | - | - | NRSA(25 V) | - | e0 | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 47 µF | AMMO PACK | - | 2 mm | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 25 V | - | - | - | 0.03525 mA | 100 mA | - | 0.14 | - | 20% | 20% | 4940 mΩ | - | - | 5 mm | - | 11 mm | - | - | - | - | - | ||
![]() NSP470M6.3D2TR NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | - | NIC COMPONENTS CORP | - | NIC Components Corp | NSP470M6.3D2TR | - | - | - | - | - | - | 105 °C | -40 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | 5.82 | - | No | - | - | - | - | - | - | - | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 47 µF | TR | - | - | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 6.3 V | - | 2917 | - | 0.017766 mA | 2500 mA | - | 0.06 | - | 20% | 20% | 18 mΩ | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPC822G16TRA2 NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYPHENYLENE SULPHIDE | 2 | - | NIC COMPONENTS CORP | - | NIC Components Corp | NSPC822G16TRA2 | NSPC | - | - | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 5.91 | - | No | - | - | - | - | - | - | - | NSPC(16V) | - | e0 | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8532.25.00.45 | 0.0082 µF | TR | - | - | - | - | compliant | - | - | FILM CAPACITOR | - | - | - | - | 16 V | - | 0805 | - | - | - | - | - | - | 2% | 2% | - | 12 V | - | - | 1 mm | 2 mm | 1.25 mm | - | - | - | - | ||
![]() NMC1206NPO151J50TRPLPM NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSA151M25V8X11.5F NIC Components | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | 20 % | - | - | - | Radial | - | - | 85 °C | -40 °C | - | 150 µF | - | - | - | - | - | - | - | 3.5 mm | - | - | 1.24 Ω | - | - | - | - | - | - | - | 220 mA | - | - | - | - | - | - | - | - | 8 mm | 11.5 mm | - | - | - | No | - | - | ||
![]() NMC1206NPO3R3C50TRPLPM NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805NPO221J50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 220 pF | - | - | - | 1.25 mm | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | ||
![]() NACH100M35V5X6.3TR13 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC-H1206NP0331J500TRPLPM NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC2225X7R105K100TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 1 µF | - | - | - | 6.35 mm | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.7 mm | - | - | - | - | - | ||
![]() NMC0201X5R104K16TRPF NIC Components | In Stock | - | - | - | 0201 | - | - | - | - | 2 | Ceramic Chip | - | Not Required(mm) | - | - | - | NO | Surface Mount | -55C to 85C | - | - | - | - | - | - | - | - | 0.3(mm) | Not Required(mm) | No | - | Non-Compliant | - | 8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/8532240020/85 | Not Required(mm) | X5R | 10% | - | Not Required | Tape and Reel | - | 10 % | - | - | - | - | - | - | - | - | - | 100000(pF) | - | STANDARD | - | - | SMT Chip | - | PAD | - | - | - | - | Not Required | - | - | - | - | 16VDC | - | - | - | - | - | - | - | - | - | 0.6(mm) | - | - | - | - | 0.33(mm) | - | - | - | ||
![]() NLE100M50V6.3X7F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 10μF | BULK | - | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 16.6Ohm | - | POLARIZED | - | 500 μm | - | - | 0.001mA | 44mA | 1000 hours | 0.1 | - | - | - | - | - | - | 6.3mm | 7mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NACZ331M35V10X10.5TR13M1F NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 20% | e6 | yes | 2 | - | EAR99 | TIN BISMUTH | 105°C | -55°C | 8532.22.00.20 | 330μF | TR, 13 INCH | - | - | - | - | - | - | - | - | - | - | - | POLARIZED | - | - | 4141 | - | 0.1155mA | 670mA | 2000 hours | 0.14 | 90mOhm | - | - | - | - | - | 10mm | 10.5mm | 11mm | 10.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NACK101M63V10X10.5TR13WTF NIC Components | In Stock | - | - | - | Aluminum | YES | FLAT | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | 20% | e6 | yes | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 100μF | TR, 13 INCH | - | - | - | - | - | - | - | - | - | 350mOhm | - | POLARIZED | 63V | - | 4741 | - | 0.063mA | 400mA | 2000 hours | 0.08 | - | - | - | - | - | - | - | 10.8mm | 12mm | 10.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() NRLR222M200V35X45SF NIC Components | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRLR | - | e3 | yes | 2 | - | EAR99 | Tin (Sn) | - | - | 8532.22.00.40 | 2200μF | - | - | 10mm | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 200V | - | - | - | 1.98998mA | 5250mA | - | 0.15 | - | 20% | 20% | 114 mΩ | - | - | 35mm | - | 45mm | - | - | - | RoHS Compliant | - | ||
![]() NAZK330M25V5X6.1NBF NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e6 | yes | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | 33μF | TR, 13 INCH | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 25V | - | 2121 | - | 0.00825mA | 76.5mA | - | 0.14 | - | 20% | 20% | 700 mΩ | - | - | - | 6.1mm | 5.7mm | 5.3mm | - | - | RoHS Compliant | - | ||
![]() NRLM682M35V25X30F NIC Components | In Stock | - | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 20% | e3 | yes | 2 | Snap in | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 6.8mF | - | - | - | - | - | - | - | 10mm | - | - | 66mOhm | - | POLARIZED | - | 800 μm | - | - | 1.46356mA | 3.68A | 2000 hours | 0.35 | - | - | - | - | - | - | 25mm | 30mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NAZT101M50V10X8JBF NIC Components | In Stock | - | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e6 | - | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | - | 100μF | TR, 13 INCH | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 50V | - | 4141 | - | 0.05mA | 300mA | 2000 hours | 0.14 | - | 20% | 20% | 340 mΩ | - | - | - | 8mm | 11mm | 10.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() NRSS2R2M50V5X11F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 2.2μF | BULK | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | 50V | - | - | - | 0.004mA | 20mA | - | 0.12 | - | 20% | 20% | 90500 mΩ | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |