- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Custom Capabilities | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTC-T105M16TRJF NIC Components | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTC-T105M16TRJF | NTC-T | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.72 | Compliant | Yes | Tape & Reel | NTC-T | 20 % | e3 | - | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.21.00.50 | 1 µF | TR, 7 INCH | 800 µm | unknown | - | TANTALUM CAPACITOR | - | 30 Ω | POLARIZED | - | - | 16 V | - | 0603 | 0.0005 mA | 14.4 mA | - | 0.1 | 20% | 20% | 30000 mΩ | - | - | 800 µm | 1.6 mm | 0.8 mm | - | - | ||
![]() NRSZ10M50V NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805NPO0680J100TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC1206NPO100J50TRPLPM NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC1206NPO221J100TRP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC1206NPO221J100TRP | NMC | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 5.45 | Non-Compliant | No | Tape and Reel | NMC(NPO)-OLD | 5 % | e0 | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 220 pF | TR, PAPER | 1.6 mm | compliant | - | CERAMIC CAPACITOR | C0G | - | - | C0G | Yes | 100 V | - | 1206 | - | - | - | - | 5% | 5% | - | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() NRM4.7100V NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSA101M100V12.5X20TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC-H1206NPO680J500TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805NP0471J50TRPLPM NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSA221M50V10X16TBSTF NIC Components | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20 % | - | - | - | Radial | - | - | - | 85 °C | -40 °C | - | 220 µF | - | - | - | 5 mm | - | - | 754 mΩ | - | - | - | - | - | - | - | 420 mA | - | - | - | - | - | - | 10 mm | 16 mm | - | - | No | - | ||
![]() NMC1210X7R226M16TRPLPF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC1206X7R473K100TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 47 nF | - | 1.6 mm | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | ||
![]() NMC0402X7R681K16TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0402X7R681K16TRPF | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 5.38 | - | Yes | - | - | - | e3 | Yes | - | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 680 pF | TR, PUNCHED | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 16 V | - | 0402 | - | - | - | - | 10% | 10% | - | - | - | 0.6 mm | 1 mm | 0.5 mm | - | - | ||
![]() NMC1210X7R224K50 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805X7R682K50TR NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805X7R224J16TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPC102J50TRA1 NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | POLYPHENYLENE SULPHIDE | 2 | NIC COMPONENTS CORP | NIC Components Corp | NSPC102J50TRA1 | NSPC | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | 5.84 | - | No | - | NSPC(50V) | - | e0 | - | - | - | EAR99 | 3% ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.25.00.45 | 0.001 µF | TR | - | compliant | - | FILM CAPACITOR | - | - | - | - | - | 50 V | - | 0805 | - | - | - | - | 5% | 5% | - | - | - | 0.8 mm | 2 mm | 1.25 mm | - | - | ||
![]() NMC1812X5R226M10TRPLPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC1812X5R226M10TRPLPF | NMC | 85 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Obsolete | 5.57 | - | Yes | - | 1812(X5R) | - | e3 | - | - | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 22 µF | TR, EMBOSSED PLASTIC | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X5R | Yes | 10 V | - | 1812 | - | - | - | - | 20% | 20% | - | Consult Factory For Other Cap Values | - | 2.8 mm | 4.5 mm | 3.2 mm | - | - | ||
![]() NCMA10X7R102K100TR NIC Components | In Stock | - | - | - | - | - | - | - | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NCMA10X7R102K100TR | NCMA | 125 °C | -55 °C | , | - | Axial | Obsolete | 8.03 | - | No | - | NCMA | - | e0 | - | - | - | EAR99 | 30ppm/Cel;-/+15% ppm/°C | Tin/Lead (Sn/Pb) | - | - | - | 0.001 µF | TR | - | unknown | - | CERAMIC CAPACITOR | - | - | - | - | - | 100 V | - | - | - | - | - | - | 10% | 10% | - | Selected Values, Contact NIC | 2.54 mm | - | 4.32 mm | - | - | - | ||
![]() NRWS221M63V10X16 NIC Components | In Stock | - | Datasheet | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRWS | 20% | e0 | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 105°C | -55°C | 8532.22.00.20 | 220μF | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 63V | 600 μm | - | 0.4158mA | 520mA | 1000 hours | 0.1 | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant |