- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | DCL | Ihs Manufacturer | Lead Diameter (nom) | Lifetime | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | Rohs Code | Schedule B | Seated Plane Height | Tolerance (+ or -) | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCM15NP0101J200 NIC Components | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NCM15NP0101J200 | NCM | - | - | - | - | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | - | Obsolete | - | - | 5.25 | - | - | - | - | - | - | e0 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | TIN LEAD | - | 8532.24.00.60 | 0.0001 µF | BULK | - | - | unknown | - | - | CERAMIC CAPACITOR | - | C0G | Yes | 200 V | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | ||
![]() NASE100M35V5X5.5NLBF NIC Components | In Stock | - | - | 18 Weeks, 4 Days | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | NIC COMPONENTS CORP | - | - | NIC Components Corp | NASE100M35V5X5.5NLBF | - | - | - | - | - | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | - | - | 5.75 | Yes | - | - | - | - | - | e6 | Yes | EAR99 | - | - | TIN BISMUTH | - | - | 10 µF | TR, 15 INCH | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 35 V | - | - | 0.0035 mA | 30 mA | 0.13 | 20% | 20% | - | - | - | - | - | - | - | ||
![]() NRSH102M16V10X16C.138LLF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAZH101M25V6.3X6.1NBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAWU100M100V8X10.5JSF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NATT331M25V10X10.5LSF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAZT270M50V6.3X8NLSF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TF101M63V10X12.5KLBYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-HZ470M25V6.3X6.3NBYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TF330M80V10X10.5KLBYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NDTM224K35 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAZH680M25V5X6.1NBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TC331M35V10X10.5NLBWYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NACZ331M16V10X10.5TR13F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-HZ270M40V6.3X8NBYF NIC Components | 490 |
| - | - | - | - | - | - | - | 10.8@2MIN(uA) | - | Not Required(mm) | 2000(hr) | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | Not Required(mm) | 6.3(mm) | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | 20% | Tape and Reel | - | - | - | - | - | POLYMER HYBRID | - | - | - | 27UF(pF) | - | - | Cylindrical | - | - | Not Required | - | - | - | - | - | - | 40VDC | - | 1770(mA) | - | - | - | 0.048(ohm) | Not Required(mm) | - | - | - | - | 8(mm) | ||
![]() NSPE-HZ221M35V10X12.8NBYF NIC Components | 285 |
| - | - | - | - | - | - | - | 77(uA) | - | Not Required(mm) | 5000(hr) | - | - | - | Surface Mount | -55C to 105C | 105C | -55C | - | - | - | - | - | - | Not Required(mm) | 10(mm) | - | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | 20% | Tape and Reel | - | - | - | - | - | POLYMER HYBRID | - | - | - | 220UF(pF) | - | - | Cylindrical | - | - | Not Required | - | - | - | - | - | - | 35VDC | - | 4000(mA) | - | - | - | 0.015(ohm) | Not Required(mm) | - | - | - | - | 12.8(mm) | ||
![]() NSPE-HF470M80V10X10.5NLBYF NIC Components Corp | 11 |
| - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | , | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 47 μF | TR, 15 Inch | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 80 V | 4141 | - | 0.0376 mA | 170 mA | 0.08 | 20% | 20% | 36 mΩ | - | 10 mm | 10.5 mm | 10.3 mm | 10.3 mm | - | ||
![]() NRSX101M10V5X11F NIC Components Corp | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | - | Yes | - | - | - | - | NRSX | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) | - | 8532.22.00.20 | 100 µF | Bulk | 2 mm | - | compliant | IEC384-4 | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 10 V | - | - | 0.01 mA | 190 mA | 0.19 | 20% | 20% | 420 mΩ | - | 5 mm | - | 11 mm | - | - | ||
![]() NAZT221M50V10X10.5LLBF NIC Components Corp | In Stock | - | Datasheet | 18 Weeks | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | , 4141 | CYLINDRICAL PACKAGE | SMT | Active | - | - | - | Yes | - | - | - | - | - | e6 | Yes | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | 220 µF | TR, 15 Inch | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 50 V | 4141 | - | 0.11 mA | 402 mA | 0.14 | 20% | 20% | - | - | - | 10.5 mm | 10.3 mm | 10.3 mm | - | ||
![]() NACEW471M25V10X10.5TR13 NIC Components Corp | In Stock | - | Datasheet | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | NIC COMPONENTS CORP | - | - | - | - | NACEW | - | - | - | - | 105 °C | -55 °C | , 4141 | CYLINDRICAL PACKAGE | SMT | Obsolete | - | - | - | No | - | - | - | - | NACEW | e0 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | 8532.22.00.20 | 470 µF | TR, 13 INCH | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 25 V | 4141 | - | 0.1175 mA | 300 mA | 0.16 | 20% | 20% | 570 mΩ | - | - | 10.5 mm | 11 mm | 10.3 mm | - |