- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Ihs Manufacturer | IL (uA) | IR (mA) | Lifetime (h) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Depth | Construction | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSPE-TF560M80V10X12.5NLBYF NIC Components Corp | 404 |
| Datasheet | 18 Weeks | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | , 4141 | - | SMT | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 56 µF | TR, 15 Inch | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 80 V | - | 4141 | - | 0.0448 mA | 136 mA | - | 0.08 | 20% | 20% | 32 mΩ | - | 10 mm | 12.5 mm | 10.3 mm | 10.3 mm | - | - | - | - | ||
![]() NSPE-HF470M35V6.3X6.1NLBYF NIC Components Corp | 1246 |
| - | 18 Weeks | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | , | - | SMT | Active | - | - | - | Yes | - | - | - | e6 | - | - | - | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 47 µF | TR, 15 Inch | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 35 V | - | 2626 | - | 0.01645 mA | 130 mA | - | 0.12 | 20% | 20% | 60 mΩ | - | 6.3 mm | 6.1 mm | 6.6 mm | 6.6 mm | - | - | - | - | ||
![]() NSPE-HF101M63V10X12.5NLBYF NIC Components Corp | 526 |
| - | 18 Weeks | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | , | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 100 µF | TR, 15 Inch | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 63 V | - | 4141 | - | 0.063 mA | 210 mA | - | 0.08 | 20% | 20% | 22 mΩ | - | 10 mm | 12.5 mm | 10.3 mm | 10.3 mm | - | - | - | - | ||
![]() NSPE-HF560M80V10X12.5NLBYF NIC Components Corp | 372 |
| - | 18 Weeks | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | , | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 56 µF | TR, 15 Inch | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 80 V | - | 4141 | - | 0.0448 mA | 180 mA | - | 0.08 | 20% | 20% | 32 mΩ | - | 10 mm | 12.5 mm | 10.3 mm | 10.3 mm | - | - | - | - | ||
![]() NSPE-HF470M63V8X10.5NLBYF NIC Components Corp | 423 |
| - | 18 Weeks | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | , | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 47 µF | TR, 15 Inch | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 63 V | - | 3333 | - | 0.02961 mA | 170 mA | - | 0.08 | 20% | 20% | 40 mΩ | - | 8 mm | 10.5 mm | 8.3 mm | 8.3 mm | - | - | - | - | ||
![]() NSPE-TF470M35V6.3X6.1NLBYF NIC Components Corp | 516 |
| Datasheet | 18 Weeks | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | , 2626 | - | SMT | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 47 µF | TR, 15 Inch | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 35 V | - | 2626 | - | 0.01645 mA | 90 mA | - | 0.12 | 20% | 20% | 60 mΩ | - | 6.3 mm | 6.1 mm | 6.6 mm | 6.6 mm | - | - | - | - | ||
![]() FP-6R3RE471M-S8CG-FEH NIC Components Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRSZ820M35V6.3X11 NIC Components Corp | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NRSZ | - | - | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | No | - | - | - | e0 | - | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8532.22.00.20 | 82 µF | - | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 35 V | - | - | - | 0.0287 mA | 280 mA | - | 0.14 | 20% | 20% | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TF150M63V6.3X6.1NLBYF NIC Components Corp | 1125 |
| Datasheet | 18 Weeks | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | , 2626 | - | SMT | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 15 μF | TR, 15 Inch | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 63 V | - | 2626 | - | 0.00945 mA | 35 mA | - | 0.08 | 20% | 20% | 120 mΩ | - | 6.3 mm | 6.1 mm | 6.6 mm | 6.6 mm | - | - | - | - | ||
![]() NSPE-HF820M63V10X10.5NLBYF NIC Components Corp | 608 |
| - | 18 Weeks | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | , | - | SMT | Active | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 82 μF | TR, 15 Inch | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 63 V | - | 4141 | - | 0.05166 mA | 180 mA | - | 0.08 | 20% | 20% | 30 mΩ | - | 10 mm | 10.5 mm | 10.3 mm | 10.3 mm | - | - | - | - | ||
![]() NSPE-YP471M35V10X12.5NLBYF NIC Components Corp | 404 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TF470M63V8X10.5NLBYF NIC Components Corp | 516 |
| Datasheet | 18 Weeks | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | , 3333 | - | SMT | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 47 µF | TR, 15 Inch | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 63 V | - | 3333 | - | 0.02961 mA | 110 mA | - | 0.08 | 20% | 20% | 40 mΩ | - | 8 mm | 10.5 mm | 8.3 mm | 8.3 mm | - | - | - | - | ||
![]() NSPE-TF270M80V8X10.5NLBYF NIC Components Corp | 423 |
| Datasheet | 18 Weeks | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | , 3333 | - | SMT | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.22.00.20 | 27 µF | TR, 15 Inch | - | - | compliant | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 80 V | - | 3333 | - | 0.0216 mA | 51.5 mA | - | 0.08 | 20% | 20% | 45 mΩ | - | 8 mm | 10.5 mm | 8.3 mm | 8.3 mm | - | - | - | - | ||
![]() NRSY221M16V6.3X11 NIC Components Corp | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NRSY | - | - | - | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | - | No | - | NRSY | - | e0 | - | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | RIPPLE CURRENT IS MEASURED AT 10KHZ-200KHZ | 8532.22.00.20 | 220 µF | - | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 16 V | - | - | - | 0.0352 mA | 280 mA | - | 0.2 | 20% | 20% | - | - | 6.3 mm | - | 11 mm | - | - | - | - | - | ||
![]() NACEW330M10V5X5.5TR13 NIC Components Corp | In Stock | - | Datasheet | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | NACEW | - | - | - | - | 105 °C | -55 °C | , 2121 | CYLINDRICAL PACKAGE | SMT | Obsolete | - | - | - | No | - | NACEW | - | e0 | - | - | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8532.22.00.20 | 33 µF | TR, 13 INCH | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 10 V | - | 2121 | - | 0.0033 mA | 30 mA | - | 0.2 | 20% | 20% | 10100 mΩ | - | - | 5.5 mm | 5.6 mm | 5.3 mm | - | - | - | - | ||
![]() NRE-H1R0M350V6.3X11F NIC Components | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 85°C | -25°C | - | 8532.22.00.20 | 1μF | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 415Ohm | POLARIZED | - | - | 350V | 500 μm | - | - | 0.0255mA | 29mA | 2000 hours | 0.25 | - | - | - | - | 6.3mm | 11mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NMC0603X7R471K50TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NMC0603X7R471K50TRP | NMC | - | - | - | - | 85 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | - | 8.01 | Non-Compliant | No | Tape and Reel | NMC0603(50 V) | 10 % | e0 | No | - | - | - | EAR99 | 15% ppm/°C | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 8532.24.00.20 | 470 pF | TR, PAPER | 800 µm | - | compliant | - | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | 10% | 10% | - | - | - | 1 mm | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() NACZ470M35V6.3X6.3TR13YF NIC Components | In Stock | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | 47uF | EAR99 | Very Low | - | NIC COMPONENTS CORP | 16.45@2Min | 230 | 1000 | NIC Components Corp | NACZ470M35V6.3X6.3TR13YF | - | 0.44@20°C@100kHz | 105 | -55 | Surface Mount | 105 °C | -55 °C | , 2626 | CYLINDRICAL PACKAGE | SMT | Active | 6.3 | 5.42 | Non-Compliant | Yes | Tape and Reel | - | 20% | e6 | - | Active | - | - | EAR99 | - | Electrolytic | Tin/Bismuth (Sn/Bi) | - | - | - | 8532.22.00.20 | 47 µF | TR, 13 INCH | - | Cylindrical | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | - | - | 35 V | - | 2626 | 35VDC | 0.01645 mA | 230 mA | - | 0.12 | 20% | 20% | - | 6.3 X 6.3 | - | 6.3 mm | 7.2 mm | 6.6 mm | 6.3(Max) | - | RoHS Compliant | - | ||
![]() NACEW102M6.3V 8X10.5TR13F NIC Components | In Stock | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | 1000uF | EAR99 | Standard | 0.46 | NIC COMPONENTS CORP | 63@2Min | 280 | 2000 | NIC Components Corp | NACEW102M6.3V8X10.5TR13F | - | - | 105 | -55 | Surface Mount | 105 °C | -55 °C | , 3333 | CYLINDRICAL PACKAGE | SMT | Active | 8 | 5.38 | - | Yes | Tape and Reel | - | 20% | e6 | Yes | Active | - | - | EAR99 | - | Electrolytic | Tin/Bismuth (Sn/Bi) | - | - | - | 8532.22.00.20 | 1000 µF | TR, 13 INCH | - | Cylindrical | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | - | - | 6.3 V | - | 3333 | 6.3VDC | 0.063 mA | 280 mA | - | 0.28 | 20% | 20% | 460 mΩ | 8 X 10.5 | - | 10.5 mm | 9 mm | 8.3 mm | 10.5(Max) | - | RoHS Compliant | - | ||
![]() NRLM103M35V25X40F NIC Components | In Stock | - | Datasheet | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Tin (Sn) | 85°C | -40°C | - | 8532.22.00.40 | 10mF | - | - | - | - | - | 10mm | - | - | 50mOhm | POLARIZED | - | - | 35V | 800 μm | - | - | 1.77482mA | 4.42A | 2000 hours | 0.35 | - | - | - | - | 25mm | 40mm | - | - | - | No | RoHS Compliant | - |