- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Case Style | DCL | DF | Equivalent Series Resistance Type | High Shock and Vibration | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Length W/Weld | Manufacturer | Manufacturer Part Number | Manufacturer Series | Microwave Application | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Seal | Seated Plane Height | Temp Coeff (Dielectric) | Temperature Range @ Derated Voltage | Tolerance (+ or -) | Voltage Rated | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Technology | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Positive Tolerance | Negative Tolerance | Insulation | ESR | Current - Leakage | Custom Capabilities | Case Code | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NEXS105Z12V28.5X38F NIC Components | 44 |
| - | 25 Weeks, 5 Days | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NEXS105Z12V28.5X38F | - | - | - | - | 70 °C | -25 °C | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | Active | - | - | - | 5.83 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8532.29.00.40 | 1000000 µF | - | - | 10.16 mm | - | compliant | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 80% | 20% | - | - | - | - | - | - | 28.5 mm | - | 38 mm | - | - | - | - | - | ||
![]() NMC0603X7R333K25TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NMC0603X7R333K25TRP | NMC | - | - | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 5.7 | No | - | - | - | - | - | - | - | - | NMC0603 (25V) | - | e0 | - | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.033 µF | TR, PAPER | - | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 25 V | - | 0603 | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 1 mm | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() NRELS102M35V16X16C.140LLF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NACEW100M100V6.3X8TR13F NIC Components | 500 | - | Datasheet | - | Surface Mount | 100 | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | 20% | e6 | yes | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -40°C | 8532.22.00.20 | 10μF | TR, 13 INCH | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 16.6Ohm | - | POLARIZED | - | - | - | - | 2626 | - | 0.01mA | 35mA | 1000 hours | 0.1 | - | - | - | - | - | - | - | - | - | 6.3mm | 8mm | 7.2mm | 6.6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NACZ221M50V10X10.5TR13F NIC Components | 613 |
| Datasheet | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e6 | yes | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 220μF | TR, 13 INCH | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 220mOhm | - | POLARIZED | - | - | - | 1.4 mm | 4141 | 50V | - | 450mA | 2000 hours | 0.14 | 220mOhm | - | - | - | - | 110μA | - | - | - | 10mm | 10.5mm | 11mm | 10.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NACZ101M50V8X10.5TR13F NIC Components | 8397 |
| Datasheet | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e6 | yes | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 100μF | TR, 13 INCH | - | - | - | - | - | 3.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 400mOhm | - | POLARIZED | - | - | - | 1 mm | 3333 | 50V | - | 300mA | 2000 hours | 0.14 | 400mOhm | - | - | - | - | 50.5μA | - | - | - | 8mm | 10.5mm | 9mm | 8.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NMC1206NPO221J50TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NMC1206NPO221J50TRP | NMC | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 7.76 | No | - | - | - | - | - | - | - | - | NMC(NPO)-OLD | - | e0 | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00022 µF | TR, PAPER | - | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 50 V | - | 1206 | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() NMC0402X7R103K16TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NMC0402X7R103K16TRP | NMC | - | - | - | 85 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 8 | No | - | - | - | - | - | - | - | - | NMC0402 (16V) | - | e0 | - | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.01 µF | TR, PAPER | - | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 16 V | - | 0402 | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 0.6 mm | 1 mm | 0.5 mm | - | - | - | - | ||
![]() NACEW100M35V5X5.5TR13 NIC Components | In Stock | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NACEW100M35V5X5.5TR13 | NACEW | - | - | - | 105 °C | -55 °C | , 2121 | CYLINDRICAL PACKAGE | SMT | Obsolete | - | - | - | 5.62 | No | - | - | - | - | - | - | - | - | NACEW | - | e0 | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8532.22.00.20 | 10 µF | TR, 13 INCH | - | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 35 V | - | 2121 | - | 0.0035 mA | 21 mA | - | 0.12 | - | 20% | 20% | - | 19900 mΩ | - | - | - | - | - | 5.5 mm | 5.6 mm | 5.3 mm | - | - | - | - | ||
![]() NMC1206X7R104K50TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NMC1206X7R104K50TRP | NMC | - | - | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 8.58 | No | - | - | - | - | - | - | - | - | NMC1206(50 V) | - | e0 | No | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.1 µF | TR, PAPER | - | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | - | 1206 | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() NMC-H1812NPO102K2KVTRPLPF NIC Components | In Stock | - | - | - | - | 1812 | - | - | - | - | 2 | Ceramic Chip | - | - | - | - | - | Not Required(mm) | - | - | - | - | - | NO | Surface Mount | -55C to 125C | - | - | - | - | - | - | 3.2(mm) | Not Required(mm) | No | - | - | - | Not Required(mm) | C0G | - | 10% | - | Not Required | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | 1000(pF) | - | STANDARD | - | SMT Chip | - | PAD | - | - | - | Not Required | - | - | - | - | - | - | 2000VDC | - | - | - | - | - | - | - | - | - | - | - | - | 4.6(mm) | - | - | - | - | 3(mm) | - | - | - | ||
![]() NTC-T106M16TRC NIC Components | In Stock | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NTC-T106M16TRC | - | - | - | - | 125 °C | -55 °C | , 2412 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 8.75 | No | - | - | - | - | - | - | - | - | NTC-T (16V,M TOL) | - | e0 | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 10 µF | TR | - | - | - | unknown | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | 16 V | - | 2412 | - | 0.00077 mA | - | - | 0.06 | - | 20% | 20% | - | 1800 mΩ | - | - | - | - | - | 2.6 mm | 6 mm | 3.2 mm | - | - | - | - | ||
![]() NMC1812X7R105K50TRPLP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NMC1812X7R105K50TRPLP | NMC | - | - | - | 85 °C | -55 °C | , 1812 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | 8.57 | No | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1 µF | TR, EMBOSSED PLASTIC | - | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | - | 1812 | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRLM682M35V25X30 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0805X7R332K50TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NMC0805X7R332K50TRP | NMC | - | - | - | 85 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 8.01 | No | - | - | - | - | - | - | - | - | NMC0805(X7R,50V) | - | e0 | - | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0033 µF | TR, PAPER | - | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | - | 0805 | - | - | - | - | - | - | 10% | 10% | - | - | - | Other Capacitance Values Also Available | - | - | - | 1.3 mm | 2 mm | 1.25 mm | - | - | - | - | ||
![]() NRSA152M50V16X31 NIC Components | In Stock | - | - | - | - | - | - | - | - | ALUMINUM | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NRSA152M50V16X31 | NRSA(50V) | - | - | - | 85 °C | -40 °C | , | - | Radial | Obsolete | - | - | - | 5.82 | No | - | - | - | - | - | - | - | - | NRSA(50 V) | - | - | - | - | - | EAR99 | - | - | - | - | 8532.22.00.20 | 1500 µF | Bulk | - | 7.5 mm | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 50 V | - | - | - | - | 1500 mA | - | - | - | 20% | 20% | - | 111 mΩ | - | - | - | - | 16 mm | - | 31 mm | - | - | - | - | - | ||
![]() NACZ470M50V6.3X8TR13F NIC Components | 27 |
| Datasheet | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e6 | yes | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 47μF | TR, 13 INCH | - | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 750mOhm | - | POLARIZED | - | - | - | 800 μm | 2626 | 50V | - | 195mA | 1000 hours | 0.1 | 750mOhm | - | - | - | - | 23.5μA | - | - | - | 6.3mm | 8mm | 7.2mm | 6.6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NTC-T475M6.3TRJF NIC Components | 446000 | - | - | - | - | 1608 | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | Molded | 0.5(uA) | 20% | STANDARD | NO | NIC COMPONENTS CORP | Not Required(mm) | Not Required(mm) | Not Required(mm) | NIC Components Corp | NTC-T475M6.3TRJF | NTC-T | - | Surface Mount | -55C to 125C | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | 0.8(mm) | Not Required(mm) | No | 7.93 | Yes | Not Required | Not Required(mm) | - | 85 TO 125 | 20% | - | Not Required | Tape and Reel | NTC-T | - | e3 | - | - | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 4700000(pF) | TR, 7 INCH | - | - | SMT Chip | unknown | INWARD L | - | TANTALUM CAPACITOR | - | Not Required | Polar | - | - | 6.3 V | - | 0603 | 6.3VDC | 0.0005 mA | 20.8 mA | - | 0.2 | - | 20% | 20% | Not Required | 15(ohm) | - | - | J | 1.6(mm) | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.8(mm) | - | - | - | ||
![]() NMC0805NPO470J50TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NMC0805NPO470J50TRP | - | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 7.86 | No | - | - | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000047 µF | TR, PAPER | - | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 50 V | - | 0805 | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | 1.35 mm | 2 mm | 1.25 mm | - | - | - | - | ||
![]() NMC1812X7R474K50TRPLP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NMC1812X7R474K50TRPLP | - | - | - | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 8.63 | No | - | - | - | - | - | - | - | - | NMC1812 (50V) | - | e0 | - | - | - | EAR99 | 15% ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.47 µF | TR, EMBOSSED PLASTIC | - | - | - | unknown | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | - | 1812 | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 1.8 mm | 4.5 mm | 3.2 mm | - | - | - | - |