- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Ihs Manufacturer | IL (uA) | IR (mA) | Lifetime (h) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Special Features | Terminal Pitch (mm) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Dissipation Factor | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Size(mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTC-T475K50TRD NIC Components | 345 | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NTC-T475K50TRD | NTC-T | - | - | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | - | 8.61 | - | No | - | - | - | - | - | NTC-T (50V,K TOL) | - | e0 | - | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 4.7 µF | TR | - | - | compliant | - | - | TANTALUM CAPACITOR | - | POLARIZED | 50 V | - | 2917 | - | 0.00235 mA | - | - | 0.04 | - | - | 10% | 10% | 1400 mΩ | - | - | - | 2.9 mm | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() NTC-T475K10TRA NIC Components | In Stock | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | - | - | NIC COMPONENTS CORP | - | - | - | NIC Components Corp | NTC-T475K10TRA | - | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | 8.05 | Non-Compliant | No | - | - | - | Tape and Reel | - | - | 10 % | e0 | - | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | - | Tin/Lead (Sn/Pb) | 125 °C | -55 °C | 8532.21.00.50 | 4.7 µF | TR | 1.6 mm | - | unknown | - | - | TANTALUM CAPACITOR | 5 Ω | Polar | 10 V | - | 1206 | - | 0.0005 mA | - | - | 0.08 | - | 8 % | 10% | 10% | 5000 mΩ | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() NASE470M50V10X10.5LBF NIC Components | 193 |
| - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | - | 47μF | TR, 13 INCH | - | - | - | - | - | - | 4.23Ohm | POLARIZED | - | - | 4141 | - | 0.0235mA | 280mA | 2000 hours | 0.12 | - | - | - | - | - | - | - | 10mm | 10.5mm | 11mm | 10.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRSG101M10V5X11F NIC Components | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 100μF | BULK | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 300mOhm | POLARIZED | - | 500 μm | - | 10V | - | 250mA | 2000 hours | 0.19 | - | - | - | - | - | 3μA | - | 5mm | 11mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRSA102M10V10X16 NIC Components | In Stock | - | Datasheet | - | - | Radial | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | 2 | - | EAR99 | - | - | - | 85°C | -40°C | 8532.22.00.20 | 1mF | Bulk | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 316mOhm | POLARIZED | 10V | 600 μm | - | - | - | 660mA | 1000 hours | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | - | ||
![]() NRSY221M16V6.3X11F NIC Components | In Stock | - | - | - | Through Hole | Radial | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 220μF | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 16V | 500 μm | - | - | - | 280mA | 1000 hours | - | - | - | - | - | 240 mΩ | - | - | 6.3mm | 11mm | - | - | - | No | RoHS Compliant | - | ||
![]() NACZ151M35V8X10.5TR13F NIC Components | 4562 |
| - | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 20% | e6 | yes | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 150μF | TR, 13 INCH | - | - | - | - | 3.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 170mOhm | POLARIZED | - | 1 mm | 3333 | 35V | - | 450mA | 2000 hours | 0.14 | 170mOhm | - | - | - | - | 52.5μA | - | 8mm | 10.5mm | 9mm | 8.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRLM332M50V25X25F NIC Components | In Stock | - | Datasheet | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 3.3mF | - | - | - | - | - | 10mm | - | 100mOhm | POLARIZED | 50V | - | - | - | 1.21861mA | 2.73A | - | 0.3 | - | - | - | - | - | - | - | 25mm | 25mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRLUW471M450V30X50SF NIC Components | In Stock | - | - | - | - | - | - | - | - | ALUMINUM (WET) | 2 | 470uF | EAR99 | Low | - | NIC COMPONENTS CORP | 1379@5Min | 2590 | 5000 | NIC Components Corp | NRLUW471M450V30X50SF | NRLUW | 105 | -25 | Through Hole | - | - | - | - | - | Active | 30 | 5.69 | - | - | - | 10 | - | - | - | - | 20% | - | - | Active | - | - | EAR99 | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | compliant | Snap-In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | - | - | 450VDC | - | - | - | - | - | - | - | - | - | - | 30 X 50 | - | - | - | - | 50 | - | RoHS Compliant | - | ||
![]() NRLMW102M100V25X30F NIC Components | In Stock | - | - | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.40 | 1mF | - | - | - | - | - | 10mm | - | 182mOhm | POLARIZED | 100V | 800 μm | - | - | 0.94868mA | 1.7A | 2000 hours | 0.15 | - | - | - | - | - | - | - | 25mm | 30mm | - | - | - | No | RoHS Compliant | - | ||
![]() NAZJ681M25V10X14NLBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 2 | 680uF | EAR99 | Low | 0.06 | - | 170@2Min | 1190 | 2000 | - | - | - | 105 | -55 | Surface Mount | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | - | Active | - | - | - | - | Electrolytic | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | - | 25VDC | - | - | - | - | - | - | - | - | - | - | 10 X 14 | - | - | - | - | 14 | - | RoHS Compliant | - | ||
![]() NRLRW332M63V30X25SF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 2 | 3300uF | EAR99 | Low | 0.151 | - | - | 2330 | 3000 | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | 30 | - | - | - | High Ripple Current|High Density Design|Low Profile|Long Life | 10 | - | Bulk | - | - | 20% | - | - | Active | - | - | - | - | Electrolytic | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | - | 63VDC | - | - | - | - | - | - | - | - | - | - | 30 X 25 | - | - | - | - | 25 | - | RoHS Compliant | - | ||
![]() NRLMW331M450V35X40F NIC Components | In Stock | - | Datasheet | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Tin (Sn) | 105°C | -25°C | 8532.22.00.40 | 330μF | - | - | - | - | - | 10mm | - | 502mOhm | POLARIZED | 450V | - | - | - | 1.156mA | 1.38A | - | 0.2 | - | - | - | - | - | - | - | 35mm | 40mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRWA2R2M50V5X11TBF NIC Components | In Stock | - | Datasheet | 18 Weeks | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | 20% | e3 | yes | Active | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 2.2μF | AMMO PACK | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 75Ohm | POLARIZED | 50V | - | - | - | 0.004mA | 18mA | - | 0.1 | - | - | - | - | - | - | - | 5mm | - | 11mm | - | - | No | RoHS Compliant | - | ||
![]() NRLM331M200V25X25F NIC Components | In Stock | - | Datasheet | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 330μF | - | - | - | - | - | 10mm | - | 553mOhm | POLARIZED | 200V | - | - | - | 0.77071mA | 1.56A | - | 0.15 | - | - | - | - | - | - | - | 25mm | 25mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRWP332M35V16X25F NIC Components | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 3.3mF | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 90mOhm | POLARIZED | 35V | 800 μm | - | - | 1.155mA | 1.68A | 2000 hours | 0.18 | - | - | - | - | - | - | - | 16mm | 25mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRSH471M35V10X16F NIC Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | 2010 | - | 20% | e3 | yes | Active | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 470μF | AMMO PACK | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 28mOhm | POLARIZED | - | - | - | - | 0.1645mA | 1.76A | 10000 hours | 0.12 | - | - | - | - | - | - | - | 10mm | 16mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRLM331M450V35X40F NIC Components | In Stock | - | Datasheet | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Tin (Sn) | 85°C | -25°C | 8532.22.00.40 | 330μF | - | - | - | - | - | 10mm | - | 553mOhm | POLARIZED | 450V | - | - | - | 1.15607mA | 2.01A | - | 0.15 | - | - | - | - | - | - | - | 35mm | 40mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSY470M35V5X11F NIC Components | In Stock | - | - | - | Through Hole | Radial | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | - | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 47μF | Bulk | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 35V | - | - | - | - | 180mA | 1000 hours | - | - | - | - | - | 500 mΩ | - | - | 5mm | 11mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRE-S220M16V4X7TBF NIC Components | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 22μF | Box | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 12.1Ohm | POLARIZED | 16V | - | - | - | - | 39mA | - | - | - | - | - | - | - | - | - | 4mm | 7mm | - | - | - | No | RoHS Compliant | - |