- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Value | Case Style | DCL | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime (h) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rated | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Technology | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Custom Capabilities | Size(mm) | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NACK331M25V8X10.5TR13F NIC Components | In Stock | - | Datasheet | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 330μF | TR, 13 INCH | - | - | - | - | - | - | - | - | - | 160mOhm | - | POLARIZED | - | - | - | - | 3333 | - | 0.0825mA | 850mA | 2000 hours | 0.14 | 160mOhm | - | - | - | - | - | - | - | 8mm | 10.5mm | 10mm | 8.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NACZ102M10V10X10.5TR13F NIC Components | 1800 |
| - | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | 20% | e6 | yes | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 1mF | TR, 13 INCH | - | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90mOhm | - | POLARIZED | - | - | - | 1.4 mm | 4141 | 10V | - | 670mA | 2000 hours | 0.24 | 90mOhm | - | - | - | 100μA | - | - | - | 10mm | 10.5mm | 11mm | 10.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NACK471M50V16X17TR15F NIC Components | In Stock | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 470μF | TR, 15 INCH | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 50V | - | 7566 | - | 0.235mA | 1207.5mA | - | 0.10 | - | 20% | 20% | 73 mΩ | - | - | - | - | - | 17mm | 19mm | 16.7mm | - | - | RoHS Compliant | - | ||
![]() NRSA221M35V10X12.5F NIC Components | In Stock | - | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 220μF | BULK | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 905mOhm | - | POLARIZED | - | - | - | 600 μm | - | - | 0.231mA | 370mA | 2000 hours | 0.12 | - | - | - | - | - | - | - | - | 10mm | 12.5mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRLM682M63V25X50F NIC Components | In Stock | - | - | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 6.8mF | - | - | - | - | - | - | - | 10mm | - | - | 61mOhm | - | POLARIZED | - | - | - | - | - | - | 1.96357mA | 5.84A | 2000 hours | 0.25 | - | - | - | - | - | - | - | - | 25mm | 50mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NACZ221M35V8X10.5TR13PF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | 2 | 220uF | - | 77(uA) | EAR99 | Very Low | - | 8532.22.00.20 | - | 77@2Min | 450 | Not Required(mm) | Not Required(mm) | 2000(hr) | 2000 | - | - | - | 0.17@20°C@100kHz | 105 | - | -55 | Surface Mount | Surface Mount | -55C to 105C | - | - | - | - | - | - | - | - | Not Required(mm) | 8 | No | - | - | - | Not Required(mm) | - | 20% | - | Not Required | Tape and Reel | - | 20% | - | - | Active | - | - | - | - | Electrolytic | - | - | - | - | 220000000PF(pF) | - | - | - | - | Cylindrical | - | Not Required | - | - | - | - | Not Required | Polar | - | - | - | - | - | 35VDC | - | 450(mA) | - | - | - | - | - | - | - | - | 8 X 10.5 | Not Required(mm) | - | - | - | - | 10.5(Max) | - | RoHS Compliant | - | ||
![]() NRB-XL3R3M400V8X11.5TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() NACZ221M25V10X8TR13F NIC Components | In Stock | - | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 220μF | TR, 13 INCH | - | - | - | - | - | - | - | - | - | 170mOhm | - | POLARIZED | - | - | - | - | 4141 | - | 0.055mA | 450mA | 2000 hours | 0.16 | - | - | - | - | - | - | - | - | 10mm | 8mm | 11mm | 10.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NACEW470M35V6.3X6.3TR13F NIC Components | In Stock | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | 47uF | - | 16.45(uA) | EAR99 | Standard | 4.24 | 8532.22.00.20 | NIC COMPONENTS CORP | 16.45@2Min | 49 | Not Required(mm) | Not Required(mm) | 1000(hr) | 1000 | NIC Components Corp | NACEW470M35V6.3X6.3TR13F | - | - | 105 | - | -55 | Surface Mount | Surface Mount | -55C to 105C | - | - | 105 °C | -55 °C | , 2626 | CYLINDRICAL PACKAGE | SMT | Active | Not Required(mm) | 6.3 | No | 1.26 | - | Yes | Not Required(mm) | - | 20% | - | Not Required | Tape and Reel | - | 20% | e6 | Yes | Active | - | - | EAR99 | - | Electrolytic | Tin/Bismuth (Sn/Bi) | - | - | 8532.22.00.20 | 47000000(pF) | TR, 13 INCH | - | - | - | Cylindrical | compliant | Not Required | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Not Required | Polar | - | - | 35 V | - | 2626 | 35VDC | 0.01645 mA | 49(mA) | - | 0.12 | - | 20% | 20% | 4.24(ohm) | - | - | 6.3 X 6.3 | Not Required(mm) | - | 6.3 mm | 7.2 mm | 6.6 mm | 6.3(Max) | - | RoHS Compliant | - | ||
![]() NAZT101M50V8X10.5NBF NIC Components | 78 |
| - | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e6 | yes | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | - | 100μF | TR, 13 INCH | - | - | - | - | - | - | 3.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 340mOhm | - | POLARIZED | - | - | - | 1 mm | 3333 | 50V | - | 300mA | 5000 hours | 0.14 | - | - | - | - | 50μA | - | - | - | 8mm | 10.5mm | 9mm | 8.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NMC0805X7R334K50TRPLPF NIC Components | In Stock | - | - | 22 Weeks | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | Ceramic Chip | - | - | - | - | - | NIC COMPONENTS CORP | - | - | Not Required(mm) | - | - | - | NIC Components Corp | NMC0805X7R334K50TRPLPF | - | - | - | NO | - | - | Surface Mount | -55C to 125C | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 1.25(mm) | Not Required(mm) | No | 5.57 | - | Yes | Not Required(mm) | X7R | 10% | - | Not Required | Tape and Reel | - | - | e3 | Yes | - | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 330000PF(pF) | TR, EMBOSSED PLASTIC | STANDARD | - | - | SMT Chip | compliant | PAD | - | CERAMIC CAPACITOR | - | - | Not Required | - | X7R | Yes | 50 V | - | 0805 | 50VDC | - | - | - | - | - | 10% | 10% | - | - | - | - | 2(mm) | - | 1.45 mm | 2 mm | 1.25 mm | 1.35(mm) | - | - | - | ||
![]() NRLMW221M200V22X25F NIC Components | 49270 | - | - | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Tin (Sn) | 105°C | -40°C | 8532.22.00.40 | 220μF | - | - | - | - | - | - | - | 10mm | - | - | 754mOhm | - | POLARIZED | - | - | - | - | - | - | 0.62928mA | 1A | - | 0.15 | - | - | - | - | - | - | - | - | 22mm | 25mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NMC0603X7R102K100TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | NIC Components Corp | NMC0603X7R102K100TRP | NMC | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 8.02 | Non-Compliant | No | - | - | - | - | - | Tape and Reel | NMC0603 (100V) | 10 % | e0 | - | - | - | - | EAR99 | 15% ppm/°C | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 1 nF | TR, PAPER | - | - | 800 µm | - | compliant | - | - | CERAMIC CAPACITOR | X7R | - | - | - | X7R | Yes | 100 V | - | 0603 | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | 1 mm | 1.6 mm | 0.8 mm | - | - | - | - | ||
![]() NMC0402X5R104K10TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | NIC Components Corp | NMC0402X5R104K10TRP | NMC | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | 7.57 | Non-Compliant | No | - | - | - | - | - | Tape and Reel | - | 10 % | e0 | - | - | - | - | EAR99 | 15% ppm/°C | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 85 °C | -55 °C | 8532.24.00.20 | 100 nF | TR, PAPER | - | - | 500 µm | - | compliant | - | - | CERAMIC CAPACITOR | X5R | - | - | - | X5R | Yes | 10 V | - | 0402 | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | ||
![]() NMC0603NPO4R7C50TRP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 4.7 pF | - | - | - | 800 µm | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | - | - | ||
![]() NRSZ471M10V10X12.5F NIC Components | In Stock | - | Datasheet | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 470μF | - | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 10V | 600 μm | - | - | 0.047mA | 730mA | 5000 hours | 0.19 | - | - | - | 120 mΩ | - | - | - | - | 10mm | 12.5mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRLMW331M400V30X50F NIC Components | In Stock | - | Datasheet | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Tin (Sn) | 105°C | -40°C | 8532.22.00.40 | 330μF | - | - | - | - | - | - | - | 10mm | - | - | 402mOhm | - | POLARIZED | - | - | 400V | - | - | - | 1.0899mA | 1.35A | - | 0.15 | - | - | - | - | - | - | - | - | 30mm | 50mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRSZ100M100V6.3X11TBSTF NIC Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 10μF | AMMO PACK | - | 2.5mm | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 100V | - | - | - | 0.01mA | 60mA | - | 0.07 | - | 20% | 20% | 1400 mΩ | - | - | - | - | 6.3mm | - | 11mm | - | - | - | RoHS Compliant | - | ||
![]() NRWA470M35V6.3X11TBSTF NIC Components | 7079 |
| Datasheet | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | - | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 47μF | AMMO PACK | - | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 4.2Ohm | - | POLARIZED | - | - | 35V | - | - | - | 0.04935mA | 87mA | - | 0.12 | - | - | - | - | - | - | - | - | 6.3mm | 11mm | - | - | - | No | RoHS Compliant | - | ||
![]() NMC0805X7R102K50TRP NIC Components | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | NIC Components Corp | NMC0805X7R102K50TRP | NMC | - | - | - | - | - | - | - | - | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 8 | - | No | - | - | - | - | - | - | NMC0805(X7R,50V) | - | e0 | No | - | - | - | EAR99 | 15% ppm/°C | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.001 µF | TR, PAPER | - | - | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | X7R | Yes | 50 V | - | 0805 | - | - | - | - | - | - | 10% | 10% | - | - | Other Capacitance Values Also Available | - | - | - | 1.3 mm | 2 mm | 1.25 mm | - | - | - | - |