- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRE-WY2R7M400V8X16TBF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 130°C | -25°C | - | - | - | - | yes | 2 | EAR99 | - | - | - | - | 2.7μF | AMMO PACK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 400V | - | - | 0.148mA | 19mA | - | 0.2 | 20% | 20% | 122870 mΩ | 8mm | - | 16mm | - | - | Non-RoHS Compliant | ||
![]() NRE-HL121M63V8X20TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRSZC392M10V16X21F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -55°C | - | NRSZC | - | e3 | yes | 2 | EAR99 | Tin (Sn) | - | - | 8532.22.00.20 | 3900μF | BULK | 7.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10V | - | - | 0.39mA | 1500mA | - | 0.23 | 20% | 20% | 32 mΩ | 16mm | - | 21mm | - | - | Non-RoHS Compliant | ||
![]() NACS100M25V4X5.5TR13F NIC Components | 86000 | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | 20% | e6 | yes | 2 | EAR99 | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | 8532.22.00.20 | 10μF | TR, 13 INCH | - | - | - | - | POLARIZED | 25V | - | 1717 | 0.003mA | 20mA | - | 0.16 | - | - | 26500 mΩ | 4mm | 5.5mm | 4.6mm | 4.3mm | No | RoHS Compliant | ||
![]() NRWP2R2M450V8X11.5TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRE-HL182M6.3V12.5X16TBF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | - | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 1800μF | AMMO PACK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 6.3V | - | - | 0.1134mA | 870mA | - | 0.22 | 20% | 20% | - | 12.5mm | - | 16mm | - | - | Non-RoHS Compliant | ||
![]() NRE-FL221M25V8X11.5F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | ALUMINUM (WET) | - | - | - | - | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 105°C | -40°C | - | 220μF | Bulk | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 250mOhm | POLARIZED | 25V | 600 μm | - | - | 400mA | 7000 hours | - | - | - | - | 8mm | 11.5mm | - | - | No | RoHS Compliant | ||
![]() NRE-WY331M50V12.5X20F NIC Components | In Stock | - | - | - | Radial | - | - | - | ALUMINUM (WET) | - | - | - | - | 20% | - | - | 2 | EAR99 | - | 130°C | -40°C | - | 330μF | Bulk | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 50V | 600 μm | - | - | 1A | 4000 hours | - | - | - | 65 mΩ | - | - | 20mm | - | - | RoHS Compliant | ||
![]() NRE-WY331M16V8X11.5TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 130°C | -40°C | - | NRE-WY | - | - | - | 2 | EAR99 | - | - | - | - | 330μF | AMMO PACK | 3.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 16V | - | - | 0.0528mA | 252mA | - | 0.16 | 20% | 20% | 220 mΩ | 8mm | - | 11.5mm | - | - | Non-RoHS Compliant | ||
![]() NRSS470M63V6.3X11TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 47μF | AMMO PACK | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.53Ohm | POLARIZED | 63V | - | - | 0.08883mA | 170mA | - | 0.1 | - | - | - | 6.3mm | 11mm | - | - | No | RoHS Compliant | ||
![]() NRSS330M16V5X11TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRE-HW1R0M200V5X11TBF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | NRE-HW | - | - | - | 2 | EAR99 | - | - | - | 8532.22.00.20 | 1μF | AMMO PACK | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 200V | - | - | 0.021mA | 16mA | - | 0.2 | 20% | 20% | 332000 mΩ | 5mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NRE-FL4R7M100V5X11F NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | 105°C | -40°C | - | NRE-FL | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | - | 4.7μF | Bulk | 2mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 100V | - | - | - | 65mA | - | - | 20% | 20% | 2500 mΩ | 5mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NAZK330M35V6.3X6.1NBF NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 105°C | -55°C | - | - | - | e6 | yes | 2 | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | 33μF | TR, 13 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 35V | - | 2826 | 0.01155mA | 112.5mA | - | 0.12 | 20% | 20% | 360 mΩ | - | 6.1mm | 7.2mm | 6.6mm | - | RoHS Compliant | ||
![]() NRE-JL331M63V12.5X20F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | - | - | - | - | 2 | EAR99 | - | - | - | - | 330μF | BULK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 63V | - | - | 0.2079mA | 659.4mA | - | 0.09 | 20% | 20% | 60 mΩ | 12.5mm | - | 20mm | - | - | Non-RoHS Compliant | ||
![]() NAZK470M25V6.3X6.1NBF NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 105°C | -55°C | - | - | - | e6 | yes | 2 | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | 47μF | TR, 13 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 25V | - | 2826 | 0.01175mA | 125mA | - | 0.14 | 20% | 20% | 360 mΩ | - | 6.1mm | 7.2mm | 6.6mm | - | RoHS Compliant | ||
![]() NATT152M10V12.5X14KLBF NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 125°C | -40°C | - | - | - | e6 | - | 2 | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | 1500μF | TR, 15 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10V | - | 5050 | 0.15mA | 385mA | - | 0.24 | 20% | 20% | 120 mΩ | - | 14mm | 13.6mm | 12.8mm | - | RoHS Compliant | ||
![]() NRSX681M35V12.5X20TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | NRSX | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 680μF | AMMO PACK | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 35V | 600 μm | - | 0.238mA | 1.6A | 5000 hours | 0.12 | - | - | 38 mΩ | 12.5mm | 20mm | - | - | No | RoHS Compliant | ||
![]() NRE-WY4R7M50V8X11.5TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 130°C | -40°C | - | NRE-WY | - | - | - | 2 | EAR99 | - | - | - | - | 4.7μF | AMMO PACK | 3.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 50V | - | - | 0.00235mA | 42mA | - | 0.1 | 20% | 20% | 850 mΩ | 8mm | - | 11.5mm | - | - | Non-RoHS Compliant | ||
![]() NACZF471M35V16X17TR15WTF NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | ONE SURFACE | - | - | - | - | Tape & Reel | - | 20% | e3 | yes | 2 | EAR99 | MATTE TIN | 105°C | -40°C | 8532.22.00.20 | 470μF | TR, 15 INCH | - | - | - | - | POLARIZED | 35V | - | 6767 | 0.1645mA | 1.69A | - | 0.12 | - | - | 43 mΩ | 16mm | 17.5mm | 17.8mm | 17mm | No | RoHS Compliant |