- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRWS100M50V5X11TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | 105°C | -55°C | NRWS | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 10μF | Ammo Pack | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 50V | - | - | - | 90mA | - | - | 20% | 20% | 2300 mΩ | 5mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NAWS3R3M50V5X4JBF NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2 | EAR99 | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRWPC150M450V12.5X25TBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRWP221M35V8X11.5TBF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -55°C | NRWP | - | - | - | 2 | EAR99 | - | - | - | 8532.22.00.20 | 220μF | AMMO PACK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 35V | - | - | 0.077mA | 300mA | - | 0.14 | 20% | 20% | 1060 mΩ | 8mm | - | 11.5mm | - | - | Non-RoHS Compliant | ||
![]() NAZJ330M25V5X6.1NBF NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 105°C | -55°C | - | - | - | - | 2 | EAR99 | - | - | - | - | 33μF | TR, 13 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 25V | - | 2121 | 0.00825mA | 156mA | - | 0.14 | 20% | 20% | 360 mΩ | - | 6.1mm | 5.9mm | 5.3mm | - | RoHS Compliant | ||
![]() NPC101M2.5D6ZATR500F NIC Components | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | ALUMINUM (DRY/SOLID) | 105°C | -55°C | NPC | - | e4 | - | 2 | EAR99 | Gold (Au) | - | - | 8532.22.00.20 | 100μF | TR, 13 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 2.5V | - | 2917 | 0.01mA | 3000mA | - | 0.05 | 20% | 20% | 9 mΩ | - | 1.9mm | 7.3mm | 4.3mm | - | RoHS Compliant | ||
![]() NRWS103M6.3V16X25F NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | 105°C | -55°C | - | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 10000μF | Bulk | 7.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 6.3V | - | - | - | 1700mA | - | - | 20% | 20% | 43 mΩ | 16mm | - | 25mm | - | - | Non-RoHS Compliant | ||
![]() NRSS3R3M100V5X11F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRE-AX181M10V5X11TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRE-HL331M63V12.5X25F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | NRE-HL | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 330μF | Bulk | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 63V | - | - | 0.2079mA | 875mA | - | 0.09 | - | - | - | 12.5mm | 25mm | - | - | No | RoHS Compliant | ||
![]() NRWPC1R0M450V8X12TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRSH102M16V8X20TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | NRSH | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 1mF | AMMO PACK | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 16V | - | - | 0.16mA | 900mA | - | 0.16 | - | - | 29 mΩ | 8mm | - | 20mm | - | No | RoHS Compliant | ||
![]() NAWT470M25V6.3X8NBF NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 105°C | -55°C | - | - | e6 | yes | 2 | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | 47μF | TR, 13 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 25V | - | 2826 | 0.01175mA | 79mA | - | 0.18 | 20% | 20% | - | - | 6.3mm | 7.2mm | 6.6mm | - | RoHS Compliant | ||
![]() NRWPC220M350V12.5X25TBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRE-HL332M25V16X31.5F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 3.3mF | BULK | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 20mOhm | POLARIZED | 25V | 800 μm | - | 0.825mA | 3.45A | 10000 hours | 0.18 | - | - | - | 16mm | 31.5mm | - | - | No | RoHS Compliant | ||
![]() NRSH121M50V8X16F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 120μF | AMMO PACK | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 61mOhm | POLARIZED | 50V | - | - | 0.06mA | 950mA | - | 0.1 | - | - | - | 8mm | 16mm | - | - | No | RoHS Compliant | ||
![]() NRSG332M16V12.5X35F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | NRSG | - | - | - | 2 | EAR99 | - | - | - | 8532.22.00.20 | 3300μF | BULK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 16V | - | - | 0.528mA | 2380mA | - | 0.2 | 20% | 20% | 15 mΩ | 12.5mm | - | 35mm | - | - | Non-RoHS Compliant | ||
![]() NACZ681M6.3V8X10.5TR13M1F NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 105°C | -55°C | - | - | e6 | yes | 2 | EAR99 | TIN BISMUTH | - | - | 8532.22.00.20 | 680μF | TR, 13 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 6.3V | - | 3333 | 0.04284mA | 450mA | - | 0.28 | 20% | 20% | - | - | 10.5mm | 9mm | 8.3mm | - | RoHS Compliant | ||
![]() NRE-HL331M6.3V6.3X11F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 330μF | Bulk | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 6.3V | - | - | 0.02079mA | 340mA | - | 0.22 | - | - | - | 6.3mm | 11mm | - | - | No | RoHS Compliant | ||
![]() NRSH102M16V8X20TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |