- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRZJ221M6.3V5X11TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | NRZJ | - | - | - | 2 | EAR99 | - | - | - | - | 220μF | AMMO PACK | 2mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 6.3V | - | - | 0.01386mA | 172.5mA | - | 0.22 | 20% | 20% | 400 mΩ | 5mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NRGB470M16V5X11TBF1F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -25°C | NRGB | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 47μF | AMMO PACK | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 16V | - | - | 0.00752mA | 91mA | - | 0.35 | 20% | 20% | 12400 mΩ | 5mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NSP331M2D6YTRF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | 105°C | -40°C | - | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 330μF | TR, 13 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 2V | - | 2917 | 0.0396mA | 3500mA | - | 0.06 | 20% | 20% | 6 mΩ | - | 1.9mm | 7.3mm | 4.3mm | - | RoHS Compliant | ||
![]() NRE-SN100M35V6.3X7F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 10μF | Bulk | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 23.2Ohm | - | 35V | 450 μm | - | 0.0175mA | 37mA | 1000 hours | 0.14 | - | - | - | 6.3mm | 7mm | - | - | No | RoHS Compliant | ||
![]() NRE-JL100M63V5X11TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | NRE-JL | - | - | - | 2 | EAR99 | - | - | - | - | 10μF | AMMO PACK | 2mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 63V | - | - | 0.0063mA | 72.66mA | - | 0.09 | 20% | 20% | 880 mΩ | 5mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NRSX220M10V4X7TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRSX390M10V5X7TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRZJ331M10V6.3X11TBF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | - | - | - | 2 | EAR99 | - | - | - | - | 330μF | AMMO PACK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10V | - | - | 0.033mA | 385mA | - | 0.19 | 20% | 20% | 170 mΩ | 6.3mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NRSX2R2M50V5X11TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRZJ331M10V6.3X11TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | NRZJ | - | - | - | 2 | EAR99 | - | - | - | - | 330μF | AMMO PACK | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10V | - | - | 0.033mA | 385mA | - | 0.19 | 20% | 20% | 170 mΩ | 6.3mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NRSS332M16V12.5X25TBF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 85°C | -40°C | NRSS | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 3300μF | AMMO PACK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 16V | - | - | 1.584mA | 1400mA | - | 0.24 | 20% | 20% | 120 mΩ | 12.5mm | - | 25mm | - | - | RoHS Compliant | ||
![]() NRWP470M35V5X11TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRE-SX101M10V6.3X7TBF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -55°C | NRE-SX | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 100μF | AMMO PACK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10V | - | - | 0.01mA | 280mA | - | 0.2 | 20% | 20% | 240 mΩ | 6.3mm | - | 7mm | - | - | Non-RoHS Compliant | ||
![]() NRSY470M35V5X11TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | ALUMINUM (WET) | - | - | - | 20% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 47μF | Box | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 35V | 500 μm | - | - | 180mA | 1000 hours | - | - | - | 500 mΩ | 5mm | - | 11mm | - | No | RoHS Compliant | ||
![]() NRE-JL3R3M100V5X11F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | - | - | - | 2 | EAR99 | - | - | - | - | 3.3μF | BULK | 2mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 100V | - | - | 0.0033mA | 16.8mA | - | 0.08 | 20% | 20% | 2700 mΩ | 5mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NRWP3R3M100V5X11TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRE-JL331M6.3V6.3X11F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | NRE-JL | - | - | - | 2 | EAR99 | - | - | - | - | 330μF | BULK | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 6.3V | - | - | 0.02079mA | 238mA | - | 0.22 | 20% | 20% | 220 mΩ | 6.3mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NSPVM181M2.5V5X6LLBF NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | 2 | EAR99 | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRSY332M16V12.5X25F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | ALUMINUM (WET) | - | - | - | 20% | e3 | - | 2 | EAR99 | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 3.3mF | Bulk | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 16V | - | - | - | 1.65A | - | - | - | - | 40 mΩ | 12.5mm | 25mm | - | - | No | RoHS Compliant | ||
![]() NSPVM221M10V8X7JLBF NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (SOLID POLYMER) | - | - | - | - | - | - | 2 | EAR99 | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |