- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRE-H4R7M250V8X11.5TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 85°C | -40°C | - | - | e3 | - | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 4.7μF | AMMO PACK | 3.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250V | - | 0.0485mA | 58mA | 0.2 | 20% | 20% | 70600 mΩ | 8mm | - | 11.5mm | - | - | Non-RoHS Compliant | ||
![]() NAZV330M25V6.3X7.3LLBF NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 105°C | -25°C | - | - | - | - | 2 | EAR99 | - | - | - | - | 33μF | TR, EMBOSSED, 15 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 25V | 2626 | 0.00825mA | 91mA | 0.16 | 20% | 20% | 1100 mΩ | - | 7.3mm | 6.9mm | 6.6mm | - | RoHS Compliant | ||
![]() NRZJ122M35V12.5X25TBF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | - | - | - | 2 | EAR99 | - | - | - | - | 1200μF | AMMO PACK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 35V | - | 0.42mA | 1920mA | 0.12 | 20% | 20% | 19 mΩ | 12.5mm | - | 25mm | - | - | Non-RoHS Compliant | ||
![]() NRE-S220M6.3V4X7TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | 85°C | -40°C | - | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 22μF | Box | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3V | - | - | 29mA | - | 20% | 20% | 18100 mΩ | 4mm | - | 7mm | - | - | Non-RoHS Compliant | ||
![]() NRZJ122M10V10X16F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | - | - | - | 2 | EAR99 | - | - | - | - | 1200μF | BULK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10V | - | 0.12mA | 1200mA | 0.19 | 20% | 20% | 38 mΩ | 10mm | - | 16mm | - | - | Non-RoHS Compliant | ||
![]() NRSS4R7M63V5X11TBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRE-HR47M250V5X11TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 85°C | -40°C | NRE-H | - | - | - | 2 | EAR99 | - | - | - | 8532.22.00.20 | 0.47μF | AMMO PACK | 2mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 250V | - | 0.018525mA | 12mA | 0.2 | 20% | 20% | 706000 mΩ | 5mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NRSG820M63V8X16TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRE-HR47M350V6.3X11TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 85°C | -25°C | NRE-H | - | - | - | 2 | EAR99 | - | - | - | 8532.22.00.20 | 0.47μF | AMMO PACK | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 350V | - | 0.019935mA | 14mA | 0.25 | 20% | 20% | 882000 mΩ | 6.3mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NRSS152M35V12.5X25TBF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRWS331M6.3V6.3X11F NIC Components | 46923 | - | - | - | - | - | - | - | ALUMINUM (WET) | 105°C | -55°C | - | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 330μF | Bulk | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3V | - | - | 240mA | - | 20% | 20% | 580 mΩ | 6.3mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NRSS4R7M25V5X11TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRE-SN4R7M50V6.3X7TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 85°C | -40°C | - | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 4.7μF | AMMO PACK | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | NON-POLARIZED | 50V | - | 0.01175mA | 27mA | 0.12 | 20% | 20% | 42.4 mΩ | 6.3mm | - | 7mm | - | - | RoHS Compliant | ||
![]() NRSX102M10V8X20TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRB-XY151M420V18X35F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -25°C | - | - | - | - | 2 | EAR99 | - | - | - | - | 150μF | BULK | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 420V | - | 0.753mA | 0.92mA | 0.2 | 20% | 20% | 2210 mΩ | - | - | - | - | - | RoHS Compliant | ||
![]() NRE-S330M10V4X7TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | ALUMINUM (WET) | - | - | - | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 33μF | Box | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 10V | - | - | 43mA | - | - | - | 10100 mΩ | 4mm | - | 7mm | - | No | RoHS Compliant | ||
![]() NRE-HW3R3M450V10X20TBF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -25°C | NRE-HW | - | - | yes | 2 | EAR99 | - | - | - | 8532.22.00.20 | 3.3μF | AMMO PACK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 450V | - | 0.0547mA | 36mA | 0.25 | 20% | 20% | 126000 mΩ | 10mm | - | 20mm | - | - | Non-RoHS Compliant | ||
![]() NRE-FL153M6.3V18X35.5F NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | 105°C | -40°C | NRE-FL | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | - | 15000μF | Bulk | 7.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | 6.3V | - | - | 2200mA | - | 20% | 20% | 25 mΩ | 18mm | - | 35.5mm | - | - | Non-RoHS Compliant | ||
![]() NRWPC4R7M400V10X16F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRSX100M25V4X7TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |