- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRZJ221M100V12.5X25F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | - | - | - | - | 2 | EAR99 | - | - | - | - | 220μF | BULK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 100V | - | - | 0.22mA | 1105mA | - | 0.08 | 20% | 20% | 47 mΩ | 12.5mm | - | 25mm | - | - | Non-RoHS Compliant | ||
![]() NRE-SN100M25V5X7F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 10μF | Bulk | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 25V | - | - | 0.0125mA | 35mA | - | 0.16 | - | - | 26600 mΩ | 5mm | - | 7mm | - | No | RoHS Compliant | ||
![]() NRSG821M6.3V8X16TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRE-HL682M6.3V12.5X40F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 6.8mF | Bulk | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 20mOhm | POLARIZED | 6.3V | 600 μm | - | 0.4284mA | 3.35A | 8000 hours | 0.32 | - | - | - | 12.5mm | 40mm | - | - | No | RoHS Compliant | ||
![]() NRSS220M10V5X11TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRE-HW151M200V16X36F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | NRE-HW | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 150μF | BULK | 7.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 200V | - | - | 0.625mA | 403mA | - | 0.2 | 20% | 20% | 2210 mΩ | 16mm | - | 36mm | - | - | Non-RoHS Compliant | ||
![]() NRE-S3R3M50V4X7TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | 85°C | -40°C | - | - | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 3.3μF | Box | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 50V | - | - | - | 18mA | - | - | 20% | 20% | 50300 mΩ | 4mm | - | 7mm | - | - | Non-RoHS Compliant | ||
![]() NRE-HW151M250V18X36F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | NRE-HW | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 150μF | BULK | 7.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 250V | - | - | 0.775mA | 412mA | - | 0.2 | 20% | 20% | 2210 mΩ | 18mm | - | 36mm | - | - | RoHS Compliant | ||
![]() NRSH820M63V8X11.5TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | NRSH | - | - | - | 2 | EAR99 | - | - | - | 8532.22.00.20 | 82μF | AMMO PACK | 3.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 63V | - | - | 0.05166mA | 262.5mA | - | 0.09 | 20% | 20% | 220 mΩ | 8mm | - | 11.5mm | - | - | Non-RoHS Compliant | ||
![]() NRE-SN3R3M35V5X7TBF1F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 85°C | -40°C | - | - | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 3.3μF | AMMO PACK | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | NON-POLARIZED | 35V | - | - | 0.01mA | 16mA | - | 0.14 | 20% | 20% | 70.4 mΩ | 5mm | - | 7mm | - | - | Non-RoHS Compliant | ||
![]() NRZJ152M35V12.5X30F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | - | - | - | - | 2 | EAR99 | - | - | - | - | 1500μF | BULK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 35V | - | - | 0.525mA | 2196mA | - | 0.12 | 20% | 20% | 18 mΩ | 12.5mm | - | 30mm | - | - | Non-RoHS Compliant | ||
![]() NRE-SN3R3M50V5X7TBF1F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 85°C | -40°C | - | - | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 3.3μF | AMMO PACK | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | NON-POLARIZED | 50V | - | - | 0.01mA | 20mA | - | 0.12 | 20% | 20% | 60.4 mΩ | 5mm | - | 7mm | - | - | Non-RoHS Compliant | ||
![]() NPC331M2D6ZATR500F NIC Components | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | ALUMINUM (DRY/SOLID) | 105°C | -55°C | - | NPC | - | e4 | yes | 2 | EAR99 | Gold (Au) | - | - | 8532.22.00.20 | 330μF | TR, 13 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 2V | - | 2917 | 0.0264mA | 3500mA | - | 0.1 | 20% | 20% | 9 mΩ | - | 1.9mm | 7.3mm | 4.3mm | - | RoHS Compliant | ||
![]() NRWX471M35V12.5X20TBF NIC Components | In Stock | - | - | - | Radial | - | - | - | ALUMINUM (WET) | - | - | - | - | 20% | - | yes | 2 | EAR99 | - | 125°C | -55°C | 8532.22.00.20 | 470μF | Ammo Pack | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 120mOhm | POLARIZED | 35V | 800 μm | - | - | 630mA | 2000 hours | - | - | - | - | - | - | 20mm | - | - | RoHS Compliant | ||
![]() NRSH680M100V8X20TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRSH680M80V8X16F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | - | - | - | yes | 2 | EAR99 | - | - | - | 8532.22.00.20 | 68μF | AMMO PACK | 3.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 80V | - | - | 0.0544mA | 585mA | - | 0.08 | 20% | 20% | 250 mΩ | 8mm | - | 16mm | - | - | Non-RoHS Compliant | ||
![]() NRE-H820M400V18X35.5F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 85°C | -25°C | - | NRE-H | - | - | - | 2 | EAR99 | - | - | - | 8532.22.00.20 | 82μF | BULK | 7.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 400V | - | - | 0.681mA | 420mA | - | 0.25 | 20% | 20% | 5060 mΩ | 18mm | - | 35.5mm | - | - | Non-RoHS Compliant | ||
![]() NRB-XY121M420V18X31.5F NIC Components | In Stock | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | Bulk | - | 20% | - | - | 2 | EAR99 | - | 105°C | -25°C | - | 120μF | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.76Ohm | POLARIZED | 420V | 800 μm | - | 0.6735mA | 800μA | 5000 hours | 0.2 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRZJ121M50V8X16TBF NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | 2 | EAR99 | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRZJ151M63V8X20TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |