- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRE-H3R3M250V8X11.5TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 85°C | -40°C | - | - | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 3.3μF | AMMO PACK | 3.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 250V | - | - | - | 0.03975mA | 48mA | - | 0.2 | 20% | 20% | 101000 mΩ | 8mm | - | 11.5mm | - | - | Non-RoHS Compliant | ||
![]() NRZJ101M63V8X16TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRE-SN470M6.3V6.3X7TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | NRE-SN | 20% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 47μF | AMMO PACK | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 6.3V | - | - | - | 0.014805mA | 55mA | - | 0.24 | - | - | 8.47 mΩ | 6.3mm | - | 7mm | - | No | RoHS Compliant | ||
![]() NRSX150M50V5X11TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRWP220M350V12.5X20F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRE-JL330M25V5X11TBF1F NIC Components | In Stock | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | NRE-JL | 20% | - | - | 2 | - | EAR99 | - | 105°C | -40°C | - | 33μF | AMMO PACK | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 25V | 500 μm | - | - | 0.00825mA | 250mA | 5000 hours | 0.14 | - | - | 400 mΩ | - | - | 11mm | - | - | RoHS Compliant | ||
![]() NRSY222M10V10X20TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | ALUMINUM (WET) | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 2.2mF | Tape | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10V | - | - | - | - | 1150mA | - | - | - | - | 47 mΩ | 10mm | - | 20mm | - | No | RoHS Compliant | ||
![]() NRSY222M16V12.5X20TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 2.2mF | AMMO PACK | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 16V | - | - | - | 0.352mA | 1460mA | - | 0.22 | - | - | 42 mΩ | 12.5mm | - | 20mm | - | No | RoHS Compliant | ||
![]() NRE-SW330M6.3V5X7F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | 105°C | -55°C | - | 33μF | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | No | RoHS Compliant | ||
![]() NREHL121M50V8X16F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | 20% | e3 | yes | - | - | EAR99 | TIN | 105°C | -40°C | 8532.24.0060 | 120μF | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 50V | - | - | - | 0.06mA | 730mA | - | 0.10 | - | - | - | 8mm | 16mm | - | - | No | Non-RoHS Compliant | ||
![]() NRE-JL330M35V5X11TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | NRE-JL | - | - | - | 2 | - | EAR99 | - | - | - | - | 33μF | AMMO PACK | 2mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 35V | - | - | - | 0.01155mA | 137.5mA | - | 0.12 | 20% | 20% | 400 mΩ | 5mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NRZJ471M80V12.5X40F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | - | - | - | 2 | - | EAR99 | - | - | - | - | 470μF | BULK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 80V | - | - | - | 0.376mA | 1573mA | - | 0.08 | 20% | 20% | 32 mΩ | 12.5mm | - | 40mm | - | - | Non-RoHS Compliant | ||
![]() NRWP221M10V5X11TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NSPE-T330M63V10X10.8NBF NIC Components | In Stock | - | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | 20% | - | - | 2 | SMD/SMT | EAR99 | - | 125°C | -55°C | 8532.22.00.20 | 33μF | TR, 13 INCH | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 30mOhm | POLARIZED | - | 1.4 mm | 4141 | 63V | 0.10395mA | 1.26A | - | 0.16 | - | - | - | 10mm | 10.8mm | 11mm | 10.3mm | No | RoHS Compliant | ||
![]() NRE-JL330M50V5X11TBF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | NRE-JL | - | - | - | 2 | - | EAR99 | - | - | - | - | 33μF | AMMO PACK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 50V | - | - | - | 0.0165mA | 137.5mA | - | 0.1 | 20% | 20% | 700 mΩ | 5mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NREHL121M63V10X16F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | NRE-HL | 20% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 120μF | Bulk | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 63V | - | - | - | 0.0756mA | 400mA | - | 0.09 | - | - | - | 10mm | 16mm | - | - | No | Non-RoHS Compliant | ||
![]() NRZJ471M80V18X20F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -40°C | - | - | - | - | 2 | - | EAR99 | - | - | - | - | 470μF | BULK | 7.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 80V | - | - | - | 0.376mA | 1248.5mA | - | 0.08 | 20% | 20% | 45 mΩ | 18mm | - | 20mm | - | - | Non-RoHS Compliant | ||
![]() NRSX2R2M50V5X11TBF NIC Components | In Stock | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | NRSX | 20% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 2.2μF | AMMO PACK | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 50V | 500 μm | - | - | 0.003mA | 45mA | 2500 hours | 0.1 | - | - | 3000 mΩ | - | - | 11mm | - | - | RoHS Compliant | ||
![]() NRE-HL821M25V10X23F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | 20% | e3 | yes | 2 | - | EAR99 | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 820μF | Bulk | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 40mOhm | POLARIZED | 25V | 600 μm | - | - | 0.205mA | 1.65A | 7000 hours | 0.14 | - | - | - | 10mm | 23mm | - | - | No | RoHS Compliant | ||
![]() NAZJ471M16V8X10.5JBF NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |