- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Value | DCL | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime (h) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rated | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRWA470M63V8X11.5F NIC Components | In Stock | - | Datasheet | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 47μF | - | - | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3.2Ohm | - | POLARIZED | - | - | 63V | 600 μm | - | - | 0.08883mA | 120mA | 1000 hours | 0.09 | - | - | - | - | - | - | 8mm | 11.5mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRSA471M16V10X12.5TRF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 470uF | - | EAR99 | Standard | 0.565 | 8532.22.00.20 | NIC COMPONENTS CORP | 225.6@1Min|75.2@2Min | 440 | 0.6 | - | - | - | 2000 | NIC Components Corp | NRSA471M16V10X12.5TRF | - | 85 | -40 | Through Hole | - | - | - | - | 85 °C | -40 °C | 5 MML RADIAL LEADED, CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | Obsolete | - | 10 | - | 5.7 | - | Yes | - | - | - | 5 | - | - | Long Lead | Tape and Reel | - | 20% | e3 | - | Obsolete | - | - | EAR99 | - | Electrolytic | Matte Tin (Sn) | - | - | 8532.22.00.20 | 470 µF | TR, CARDBOARD, 14 INCH | 5 mm | - | Aluminum Cylindrical Can | unknown | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | Polar | - | - | 16 V | - | - | 16VDC | 0.2256 mA | 440 mA | - | 0.16 | - | 20% | 20% | 565 mΩ | 10 X 12.5 | - | 10 mm | - | 12.5 mm | - | 12.5 | - | RoHS Compliant | - | ||
![]() NRLRW123M35V30X35SF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2 | 12000uF | - | EAR99 | Low | 0.056 | - | - | - | 3370 | - | - | - | - | 3000 | - | - | - | 105 | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | High Ripple Current|High Density Design|Low Profile|Long Life | 10 | - | - | - | Bulk | - | 20% | - | - | Active | - | - | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | - | Polar | - | - | - | - | - | 35VDC | - | - | - | - | - | - | - | - | 30 X 35 | - | - | - | - | - | 35 | - | RoHS Compliant | - | ||
![]() NRLRW123M35V25X45SF NIC Components | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | 12000uF | - | EAR99 | Low | 0.056 | - | NIC COMPONENTS CORP | - | 3370 | - | - | - | - | 3000 | NIC Components Corp | NRLRW123M35V25X45SF | - | 105 | -40 | Through Hole | - | - | - | - | 105 °C | -40 °C | CAN, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Snap-in | Active | - | 25 | - | 2.16 | - | Yes | - | - | High Density Design|Low Profile|Long Life|High Ripple Current | 10 | - | - | - | Bulk | - | 20% | e3 | Yes | Active | - | - | EAR99 | - | Electrolytic | Tin (Sn) | - | - | 8532.22.00.40 | 12000 µF | - | 10 mm | - | Aluminum Cylindrical Can | compliant | Snap-In | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | Polar | - | - | 35 V | - | - | 35VDC | 1.94422 mA | 3370 mA | - | 0.4 | - | 20% | 20% | 56 mΩ | 25 X 45 | - | 25 mm | - | 45 mm | - | 45 | - | RoHS Compliant | - | ||
![]() NAZJ470M35V6.3X6.1NLBF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2 | 47uF | 16.45(uA) | EAR99 | Low | 0.26 | - | - | 16.45@2Min | 300 | - | Not Required(mm) | Not Required(mm) | 2000(hr) | 2000 | - | - | - | 105 | -55 | Surface Mount | Surface Mount | -55C to 105C | - | - | - | - | - | - | - | - | Not Required(mm) | 6.3 | No | - | Non-Compliant | - | 8532220020, 8532220020/8532220020/8532220020/8532220020/8532220020 | Not Required(mm) | - | - | 20% | - | Not Required | Tape and Reel | - | 20% | - | - | Active | - | - | - | - | Electrolytic | - | - | - | - | 47000000PF(pF) | - | - | - | Cylindrical | - | Not Required | - | - | - | - | Not Required | Polar | - | - | - | - | - | 35VDC | - | 300(mA) | - | - | - | - | - | 0.26(ohm) | 6.3 X 6.1 | Not Required(mm) | - | - | - | - | 6.1(Max) | - | RoHS Compliant | Lead Free | ||
![]() NRLM103M16V25X25F NIC Components | In Stock | - | Datasheet | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 10mF | - | - | - | - | - | - | 10mm | - | - | 75mOhm | - | POLARIZED | - | - | - | 800 μm | - | - | 1.2mA | 3.78A | 2000 hours | 0.5 | - | - | - | - | - | - | 25mm | 25mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRLF472M50V35X20F NIC Components | In Stock | - | Datasheet | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 4.7mF | - | - | - | - | - | - | 10mm | - | - | 81mOhm | - | POLARIZED | - | - | 50V | 800 μm | - | - | 1.4543mA | 2.1A | 2000 hours | 0.3 | - | - | - | - | - | - | 35mm | 20mm | - | - | - | No | RoHS Compliant | - | ||
![]() NACZ331M50V12.5X14TR15F NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e6 | - | - | 2 | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 330μF | TR, 15 INCH | - | - | - | - | - | - | - | - | - | - | POLARIZED | - | - | - | - | 5050 | - | 0.165mA | 620mA | 2000 hours | 0.14 | 140mOhm | - | - | - | - | - | 12.5mm | 14mm | 13.6mm | 12.8mm | - | No | RoHS Compliant | Lead Free | ||
![]() NAZT101M35V6.3X8NBF NIC Components | In Stock | - | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 20% | e6 | - | - | 2 | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | - | 100μF | TR, 13 INCH | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm | - | POLARIZED | - | - | - | - | 2626 | - | 0.035mA | 300mA | 2000 hours | 0.12 | - | - | - | - | - | - | - | 8mm | 7.2mm | 6.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() NRWS470M25V5X11TBSTF NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | 20% | e3 | - | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 47μF | Ammo Pack | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | - | - | - | 150mA | - | - | - | - | - | 1400 mΩ | - | - | 5mm | 11mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NACE101M63V10X10.5TR13F NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | 8532.22.00.20 | 100μF | TR, 13 INCH | - | - | - | - | - | - | - | - | 1.99Ohm | - | POLARIZED | - | - | - | - | 4141 | - | 0.063mA | 280mA | 2000 hours | 0.12 | - | - | - | - | - | - | 10mm | 10.5mm | 11mm | 10.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NASE220M50V6.3X5.5NBF NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | - | 22μF | TR, 13 INCH | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9.05Ohm | - | POLARIZED | - | - | - | - | 2626 | - | 0.011mA | 48mA | 2000 hours | 0.12 | - | - | - | - | - | - | - | 5.5mm | 7.6mm | 6.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() NRLM103M25V22X35F NIC Components | In Stock | - | Datasheet | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 10mF | - | - | - | - | - | - | 10mm | - | - | 58mOhm | - | POLARIZED | - | - | 25V | - | - | - | 1.5mA | 3.78A | - | 0.4 | - | - | - | - | - | - | 22mm | 35mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRLM472M63V25X40F NIC Components | In Stock | - | Datasheet | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | - | Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 4.7mF | - | - | - | - | - | - | 10mm | - | - | 81mOhm | - | POLARIZED | - | - | 63V | 800 μm | - | - | 1.63245mA | 4.86A | 2000 hours | 0.25 | - | - | - | - | - | - | 25mm | 40mm | - | - | - | No | RoHS Compliant | - | ||
![]() NACZF680M100V12.5X17TR13T2F NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | - | Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 68μF | TR, 13 INCH | - | - | - | - | - | - | - | - | - | - | POLARIZED | - | - | 100V | - | 5353 | - | 0.068mA | 511mA | - | 0.07 | - | - | - | 300 mΩ | - | - | 12.5mm | 17mm | 13.8mm | 13.5mm | - | No | RoHS Compliant | - | ||
![]() NRWS102M25V10X20F NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | 2 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 1000μF | Bulk | 5mm | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 25V | - | - | - | - | 900mA | - | - | - | 20% | 20% | 100 mΩ | - | - | 10mm | - | 20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() NMC1206NPO150J50TRP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | NIC Components Corp | NMC1206NPO150J50TRP | NMC | - | - | - | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 7.74 | Non-Compliant | No | - | - | - | - | - | - | - | Tape and Reel | NMC(NPO)-OLD | 5 % | e0 | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 15 pF | TR, PAPER | - | 1.6 mm | - | compliant | - | - | CERAMIC CAPACITOR | C0G | - | - | - | C0G | Yes | 50 V | - | 1206 | - | - | - | - | - | - | 5% | 5% | - | - | - | - | 1.8 mm | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() NRSA101M50V8X11.5 NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | 100 µF | - | - | - | - | - | - | 3.5 mm | - | - | 1.66 Ω | - | - | - | - | - | 600 µm | - | - | - | 230 mA | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMC0402NPO4R7C50TRP NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | NIC Components Corp | NMC0402NPO4R7C50TRP | NMC | - | - | - | - | - | - | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | 5.27 | - | No | - | - | - | - | - | - | - | - | NMC(NPO)-OLD | - | e0 | - | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0000047 µF | TR, PAPER | - | - | - | compliant | - | - | CERAMIC CAPACITOR | - | - | - | - | C0G | Yes | 50 V | - | 0402 | - | - | - | - | - | - | 5.3191% | 5.3191% | - | - | - | - | 0.6 mm | 1 mm | 0.5 mm | - | - | - | - | ||
![]() NRSA330M25V5X11 NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM | 2 | - | - | - | - | - | - | NIC COMPONENTS CORP | - | - | - | - | - | - | - | NIC Components Corp | NRSA330M25V5X11 | NRSA(25V) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Radial | Obsolete | - | - | - | 7.62 | - | No | - | - | - | - | - | - | - | - | NRSA(25 V) | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8532.22.00.20 | 33 µF | Bulk | 2 mm | - | - | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 25 V | - | - | - | - | 85 mA | - | - | - | 20% | 20% | 7040 mΩ | - | - | 5 mm | - | 11 mm | - | - | - | - | - |