- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRSA221M25V8X11.5TRF NIC Components | In Stock | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 20% | e3 | - | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 220μF | TR, CARDBOARD, 14 INCH | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.06Ohm | POLARIZED | 25V | 600 μm | - | 0.165mA | 270mA | 2000 hours | 0.14 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRGB101M35V8X11.5F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | ALUMINUM (WET) | - | - | - | - | - | 20% | e3 | yes | 2 | EAR99 | Tin (Sn) | 105°C | -25°C | 8532.22.00.20 | 100μF | Bulk | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.65Ohm | POLARIZED | 35V | - | - | - | 330mA | - | - | - | - | - | 8mm | 11.5mm | - | - | No | RoHS Compliant | ||
![]() NRE-HR47M160V5X11TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | 2014 | NRE-H | 20% | e3 | - | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 470nF | AMMO PACK | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 160V | - | - | 0.017256mA | 10mA | - | 0.2 | - | - | 706000 mΩ | 5mm | - | 11mm | - | No | RoHS Compliant | ||
![]() NRSH471M50V12.5X20TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | NRSH | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 470μF | AMMO PACK | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 50V | - | - | 0.235mA | 1127.5mA | - | 0.1 | - | - | 27 mΩ | 12.5mm | - | 20mm | - | No | RoHS Compliant | ||
![]() NRWS470M63V6.3X11TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | 105°C | -55°C | - | - | NRWS | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 47μF | Ammo Pack | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 63V | - | - | - | 240mA | - | - | 20% | 20% | 1300 mΩ | 6.3mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NRSZ221M6.3V6.3X11TBSTF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -55°C | - | - | NRSZ | - | - | - | 2 | EAR99 | - | - | - | 8532.22.00.20 | 220μF | AMMO PACK | 2.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 6.3V | - | - | 0.0139mA | 196mA | - | 0.22 | 20% | 20% | 300 mΩ | 6.3mm | - | 11mm | - | - | Non-RoHS Compliant | ||
![]() NRE-SW101M16V6.3X7F NIC Components | In Stock | - | - | Through Hole | Radial | - | - | - | ALUMINUM | - | - | Bulk | - | - | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 100μF | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.2Ohm | POLARIZED | 16V | 450 μm | - | - | 120mA | 1000 hours | - | - | - | - | 6.3mm | 7mm | - | - | No | RoHS Compliant | ||
![]() NRE-S220M10V4X7TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | 85°C | -40°C | - | - | - | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 22μF | Box | 1.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 10V | - | - | - | 35mA | - | - | 20% | 20% | 15100 mΩ | 4mm | - | 7mm | - | - | Non-RoHS Compliant | ||
![]() NAZT331M6.3V6.3X8NLBF NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 105°C | -55°C | - | - | - | - | e6 | yes | 2 | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | 330μF | TR, 15 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 6.3V | - | 2626 | 0.02079mA | 280mA | - | 0.26 | 20% | 20% | 300 mΩ | - | 8mm | 7.2mm | 6.6mm | - | Non-RoHS Compliant | ||
![]() NSPE-U561M6.3V10X10.8LBF NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | Tape & Reel | - | - | 20% | e6 | - | 2 | EAR99 | - | 125°C | -55°C | - | 560μF | TR, 13 INCH | - | - | - | 16mOhm | POLARIZED | 6.3V | - | 4141 | 0.7056mA | 2.19A | - | 0.18 | - | - | - | 10mm | 10.8mm | 11mm | 10.3mm | No | RoHS Compliant | ||
![]() NRE-S220M16V4X7TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | 85°C | -40°C | - | - | - | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 22μF | Box | 1.5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 16V | - | - | - | 39mA | - | - | 20% | 20% | 12100 mΩ | 4mm | - | 7mm | - | - | Non-RoHS Compliant | ||
![]() NACZ332M6.3V12.5X14TR13PF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NRE-AX112M8V10X12.5TBF NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 2 | EAR99 | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NRZX152M16V12.5X25F NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | e3 | - | 2 | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NSPE-H151M35V10X10.8NBYF NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | Tape & Reel | - | - | 20% | - | - | 2 | EAR99 | - | 105°C | -55°C | 8532.22.00.20 | 150μF | TR, 13 INCH | - | - | - | 23mOhm | POLARIZED | 35V | - | 4141 | 0.2625mA | 2.47A | - | 0.16 | - | - | - | 10mm | 10.8mm | 11mm | 10.3mm | No | RoHS Compliant | ||
![]() NNR1R0M100V5X11TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | NNR | 20% | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 1μF | AMMO PACK | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 100V | - | - | 0.011mA | 15mA | - | 0.1 | - | - | 149280 mΩ | 5mm | - | 11mm | - | No | RoHS Compliant | ||
![]() NRSZ270M100V8X15TBF NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 105°C | -55°C | - | - | - | - | e3 | yes | 2 | EAR99 | Matte Tin (Sn) | - | - | 8532.22.00.20 | 27μF | AMMO PACK | 5mm | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 100V | - | - | 0.027mA | 147.5mA | - | 0.07 | 20% | 20% | 640 mΩ | 8mm | - | 15mm | - | - | Non-RoHS Compliant | ||
![]() NRSX680M50V8X11.5TBSTF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NSTL682M500V77X191F NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM | 85°C | -25°C | - | - | NSTL | - | - | - | 2 | EAR99 | - | - | - | 8532.22.00.55 | 6800μF | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | 500V | - | - | - | 23530mA | - | - | 20% | 20% | - | 77mm | - | 191mm | - | - | Non-RoHS Compliant | ||
![]() NRZX220M35V5X11TBF1F NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |