- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Value | DCL | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime (h) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rated | Wire Form | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Pitch | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Positive Tolerance | Negative Tolerance | ESR | Size(mm) | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRLRW331M315V35X25SF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2 | 330uF | - | EAR99 | Low | 0.754 | - | - | 1320 | - | - | - | 3000 | - | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | High Ripple Current|High Density Design|Low Profile|Long Life | 10 | - | - | - | Bulk | - | 20% | - | - | Active | - | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | Polar | - | - | - | 315VDC | - | - | - | - | - | - | - | - | 35 X 25 | - | - | - | - | - | 25 | - | RoHS Compliant | - | ||
![]() NRLUW102M200V30X35SF NIC Components | In Stock | - | - | - | - | - | - | - | - | 2 | 1000uF | - | EAR99 | Low | - | - | 1341@5Min | 3090 | - | - | - | 5000 | - | - | 105 | -25 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | 10 | - | - | - | - | - | 20% | - | - | Active | - | - | - | Electrolytic | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | - | Polar | - | - | - | 200VDC | - | - | - | - | - | - | - | - | 30 X 35 | - | - | - | - | - | 35 | - | RoHS Compliant | - | ||
![]() NRSZ101M100V12.5X20F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | 100(uA) | - | VERY LOW | - | NIC COMPONENTS CORP | - | - | 0.6(mm) | 5(mm) | 7000(hr) | - | NIC Components Corp | NRSZ101M100V12.5X20F | - | - | - | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | RADIAL LEADED, ROHS COMPLIANT | CYLINDRICAL PACKAGE | Radial | Obsolete | Not Required(mm) | 12.5(mm) | No | 5.61 | Yes | - | - | 20% | - | LONG LEAD | Bulk | - | - | e3 | Yes | - | - | - | EAR99 | Electrolytic | Matte Tin (Sn) | - | - | 8532.22.00.20 | 100000000(pF) | - | BULK | 5 mm | - | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Not Required | Polar | 100 V | - | - | 100VDC | 0.1 mA | 800(mA) | - | 0.07 | - | 20% | 20% | 150 mΩ | 12.5 X 20 | Not Required(mm) | 12.5 mm | - | 12.5 mm | - | 20(mm) | - | - | - | ||
![]() NACZ100M50V6.3X6.3TR13F NIC Components | 785 | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 10μF | - | TR, 13 INCH | - | - | - | - | - | - | 880mOhm | - | POLARIZED | - | - | 2626 | - | 0.005mA | 165mA | 1000 hours | 0.1 | 880mOhm | - | - | - | - | - | 6.3mm | - | 7.2mm | 6.6mm | - | No | RoHS Compliant | Lead Free | ||
![]() NACK101M35V8X10.5TR13F NIC Components | In Stock | - | Datasheet | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 100μF | - | TR, 13 INCH | - | - | - | - | - | - | 160mOhm | - | POLARIZED | 35V | - | 3333 | - | 0.035mA | 600mA | 2000 hours | 0.12 | - | - | - | - | - | - | 8mm | 10.5mm | 10mm | 8.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NRSH102M35V12.5X20F NIC Components | In Stock | - | Datasheet | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 1mF | - | AMMO PACK | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mOhm | - | POLARIZED | - | 600 μm | - | - | 0.35mA | 2.48A | 10000 hours | 0.12 | - | - | - | - | - | - | 12.5mm | 20mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NACC470M50V8X10.5TR13F NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -40°C | 8532.22.00.20 | 47μF | - | TR, 13 INCH | - | - | - | - | - | - | 4.24Ohm | - | POLARIZED | - | - | 3333 | - | 0.0235mA | 100mA | 5000 hours | 0.12 | - | - | - | - | - | - | 8mm | 10.5mm | 9.9mm | 8.3mm | - | No | RoHS Compliant | Lead Free | ||
![]() NACZ331M16V8X10.5TR13F NIC Components | In Stock | - | - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | e6 | yes | - | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 330μF | - | TR, 13 INCH | - | - | - | - | - | - | 170mOhm | - | POLARIZED | 16V | - | 3333 | - | 0.0528mA | 450mA | 2000 hours | 0.2 | - | - | - | - | - | - | 8mm | 10.5mm | 9mm | 8.3mm | - | No | RoHS Compliant | - | ||
![]() NRSS220M35V5X11F NIC Components | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 22μF | - | BULK | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 35V | - | - | - | 0.0231mA | 75mA | - | 0.14 | - | 20% | 20% | 10600 mΩ | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRLM472M35V25X25F NIC Components | In Stock | - | - | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | 20% | e3 | yes | - | 2 | Snap in | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 4.7mF | - | - | - | - | - | - | 10mm | - | 78mOhm | - | POLARIZED | - | 800 μm | - | - | 1.21676mA | 3.26A | 2000 hours | 0.35 | - | - | - | - | - | - | 25mm | 25mm | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRWA471M50V12.5X20TBF NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | 2 | - | EAR99 | - | - | 105°C | -55°C | 8532.22.00.20 | 470μF | - | AMMO PACK | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 350mOhm | - | POLARIZED | 50V | 600 μm | - | - | 0.705mA | 540mA | 1000 hours | 0.1 | - | - | - | - | - | - | 12.5mm | 20mm | - | - | - | No | RoHS Compliant | - | ||
![]() NACE102M10V10X10.5TR13 NIC Components | In Stock | - | Datasheet | - | Aluminum | YES | FLAT | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e0 | - | - | 2 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | 8532.22.00.20 | 1mF | - | TR, 13 INCH | - | - | - | - | - | - | 400mOhm | - | POLARIZED | 10V | - | 4141 | - | 0.1mA | 450mA | 2000 hours | 0.24 | - | - | - | - | - | - | - | 10.5mm | 11mm | 10.3mm | - | - | Non-RoHS Compliant | - | ||
![]() NRWA331M16V8X11.5TBF NIC Components | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 330μF | - | AMMO PACK | 5mm | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 16V | - | - | - | 0.1584mA | 230mA | - | 0.16 | - | 20% | 20% | 800 mΩ | - | - | 8mm | - | 11.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() NACK102M35V16X17TR15WTYF NIC Components | In Stock | - | Datasheet | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NRSA332M16V16X25 NIC Components | In Stock | - | Datasheet | - | Radial | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | 2 | - | EAR99 | - | - | 85°C | -40°C | 8532.22.00.20 | 3.3mF | 7.5mm | Bulk | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 101mOhm | - | POLARIZED | 16V | 800 μm | - | - | - | 1.4A | 1000 hours | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | RoHS Compliant | - | ||
![]() NRSZ331M25V10X16TBF NIC Components | In Stock | - | Datasheet | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 330μF | - | AMMO PACK | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 25V | 600 μm | - | - | 0.0825mA | 830mA | 5000 hours | 0.14 | - | - | - | 90 mΩ | - | - | 10mm | 16mm | - | - | - | No | RoHS Compliant | - | ||
![]() NSR100M50V6.3X5F NIC Components | In Stock | - | Datasheet | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 10μF | - | TAPE | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 16.6Ohm | - | POLARIZED | 50V | 500 μm | - | - | 0.005mA | 34mA | 1000 hours | 0.1 | - | - | - | - | - | - | 6.3mm | 5mm | - | - | - | No | RoHS Compliant | - | ||
![]() NACZ221M35V8X10.5TR13M1F NIC Components | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e6 | yes | - | 2 | - | EAR99 | - | TIN BISMUTH | - | - | 8532.22.00.20 | 220μF | - | TR, 13 INCH | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 35V | - | 3333 | - | 0.077mA | 450mA | - | 0.14 | - | 20% | 20% | - | - | - | - | 10.5mm | 9mm | 8.3mm | - | - | RoHS Compliant | - | ||
![]() NRE-LS102M50V16X21F NIC Components | In Stock | - | Datasheet | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | - | 2 | - | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | 8532.22.00.20 | 1mF | - | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 200mOhm | - | POLARIZED | 50V | - | - | - | 1.5mA | 1A | - | 0.12 | - | - | - | - | - | - | 16mm | 21mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRWA331M16V8X11.5TBSTF NIC Components | In Stock | - | Datasheet | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRWA | - | - | - | - | 2 | - | EAR99 | - | - | - | - | 8532.22.00.20 | 330μF | - | AMMO PACK | 3.5mm | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | 16V | - | - | - | 0.1584mA | 230mA | - | 0.16 | - | 20% | 20% | 800 mΩ | - | - | 8mm | - | 11.5mm | - | - | - | Non-RoHS Compliant | - |