- Capacitance
- ECCN Code
- Capacitor Type
- Dielectric Material
- Terminal Shape
- Packing Method
- Ripple Current
- HTS Code
- Rated (DC) Voltage (URdc)
- Length
- Polarity
- Number of Terminals
Attribute column
Manufacturer
NIC Components Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Current - Leakage | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRE-WY222M16V12.5X25F NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | 130°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | - | 2200μF | Bulk | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 16V | - | - | - | - | 1430mA | - | - | 20% | 20% | 40 mΩ | - | 12.5mm | - | 25mm | - | - | Non-RoHS Compliant | - | ||
![]() NSPE-H121M40V10X12.8NBF NIC Components | 45 |
| - | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | - | - | 2 | - | EAR99 | - | - | 105°C | -55°C | 8532.22.00.20 | 120μF | TR, 13 INCH | - | - | - | - | - | - | 18mOhm | POLARIZED | - | - | 40V | - | 4141 | - | 0.24mA | 2.75A | - | 0.16 | - | - | - | - | 10mm | 12.8mm | 11mm | 10.3mm | No | RoHS Compliant | - | ||
![]() NRWA3R3M50V5X11F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -55°C | 8532.22.00.20 | 3.3μF | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 50Ohm | POLARIZED | - | - | 50V | - | - | - | 0.00495mA | 22mA | - | 0.1 | - | - | - | - | 5mm | 11mm | - | - | No | RoHS Compliant | - | ||
![]() NRSG182M25V16X21F NIC Components | In Stock | - | - | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NRSG | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 1.8mF | BULK | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25V | - | - | - | 0.45mA | 1884mA | - | 0.14 | - | - | 18 mΩ | - | 16mm | - | 21mm | - | No | RoHS Compliant | - | ||
![]() NMC1206Y5V105Z50TRPLP NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape and Reel | - | 80 % | - | - | - | - | - | - | - | 85 °C | -30 °C | - | 1 µF | - | - | 1.6 mm | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | ||
![]() NTC-T225K10TRA NIC Components | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | NIC COMPONENTS CORP | NIC Components Corp | NTC-T225K10TRA | NTC-T | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.61 | - | No | - | NTC-T (10V,K TOL) | - | e0 | - | - | - | EAR99 | -/+12ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.50 | 2.2 µF | TR | - | - | compliant | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | - | 10 V | - | 1206 | - | 0.0005 mA | - | - | 0.04 | 10% | 10% | 7000 mΩ | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | - | ||
![]() NMC0402X7R823J16TRPF NIC Components | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | NIC COMPONENTS CORP | NIC Components Corp | NMC0402X7R823J16TRPF | - | - | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 4.76 | - | Yes | - | - | - | e3 | Yes | - | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.082 µF | TR, PUNCHED | - | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 16 V | - | 0402 | - | - | - | - | - | 5% | 5% | - | - | - | 0.6 mm | 1 mm | 0.5 mm | - | - | - | ||
![]() NAZT220M35V5X6.3NBF NIC Components | In Stock | - | Datasheet | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | e6 | yes | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | - | 22μF | TR, 13 INCH | - | - | - | 1.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 700mOhm | POLARIZED | - | - | - | 800 μm | 2121 | 35V | - | 170mA | - | 0.12 | - | - | - | 7.7μA | 5mm | 6.3mm | 5.8mm | 5.3mm | No | RoHS Compliant | - | ||
![]() NRZJ561M25V8X20F NIC Components | In Stock | - | - | - | Radial | NO | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 2 | Through Hole | EAR99 | - | - | 105°C | -40°C | - | 560μF | BULK | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 41mOhm | POLARIZED | - | - | - | 600 μm | - | 25V | - | 1.96A | - | 0.14 | - | - | - | 3μA | 8mm | 20mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NACX220M35V6.3X5.5TR13F NIC Components | In Stock | - | Datasheet | Surface Mount | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | e6 | yes | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 105°C | -55°C | 8532.22.00.20 | 22μF | TR, 13 Inch | - | - | - | - | - | - | 600mOhm | POLARIZED | - | - | 35V | - | 2626 | - | - | 155mA | 1000 hours | - | - | - | - | - | 6.3mm | 5.5mm | 7.2mm | 6.6mm | No | RoHS Compliant | Lead Free | ||
![]() NRSH151M50V10X12.5F NIC Components | In Stock | - | Datasheet | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | 105°C | -40°C | 8532.22.00.20 | 150μF | AMMO PACK | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 61mOhm | POLARIZED | - | - | 50V | - | - | - | 0.075mA | 979mA | - | 0.1 | - | - | - | - | 10mm | 12.5mm | - | - | No | RoHS Compliant | - | ||
![]() NAZT470M63V10X8JBF NIC Components | In Stock | - | - | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | e6 | - | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | - | 47μF | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 63V | - | 4341 | - | - | 200mA | - | - | 20% | 20% | 700 mΩ | - | - | 8mm | 11mm | 10.3mm | - | RoHS Compliant | Lead Free | ||
![]() NRWP102M25V10X16F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | NRWP | - | e3 | yes | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | 8532.22.00.20 | 1000μF | Bulk | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25V | - | - | - | 0.25mA | 740mA | - | 0.16 | 20% | 20% | 270 mΩ | - | 10mm | - | 16mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() NRB-XS220M500V16X25F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | 2 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 22μF | BULK | 7.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 500V | - | - | - | 0.54mA | 224mA | - | 0.24 | 20% | 20% | 18100 mΩ | - | 16mm | - | 25mm | - | - | Non-RoHS Compliant | - | ||
![]() NAZV102M6.3V10X10.5LBF NIC Components | In Stock | - | - | Surface Mount | - | - | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 2 | SMD/SMT | EAR99 | - | - | 105°C | -25°C | - | 1mF | TR, EMBOSSED, 13 INCH | - | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm | POLARIZED | - | - | - | 1.4 mm | 4141 | 6.3V | - | 850mA | - | 0.32 | - | - | - | 63μA | 10mm | 10.5mm | 10.9mm | 10.3mm | No | RoHS Compliant | - | ||
![]() NRZJ331M100V12.5X35F NIC Components | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | EAR99 | - | - | - | - | - | 330μF | BULK | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 100V | - | - | - | 0.33mA | 1430mA | - | 0.08 | 20% | 20% | 36 mΩ | - | 12.5mm | - | 35mm | - | - | Non-RoHS Compliant | - | ||
![]() NRLM153M50V30X50F NIC Components | In Stock | - | Datasheet | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | 2 | Snap in | EAR99 | - | Tin (Sn) | 85°C | -40°C | 8532.22.00.40 | 15mF | - | - | - | - | 10mm | - | - | 28mOhm | POLARIZED | - | - | 50V | - | - | - | 2.59808mA | 6.44A | - | 0.3 | - | - | - | - | 30mm | 50mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() NRSS472M35V18X35.5F NIC Components | In Stock | - | Datasheet | Through Hole | Radial | - | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | - | - | 2 | - | EAR99 | - | - | 85°C | -40°C | 8532.22.00.20 | 4.7mF | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 71mOhm | POLARIZED | - | - | 35V | - | - | - | 4.935mA | 2.4A | - | 0.2 | - | - | - | - | 18mm | 35.5mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() NASE471M16V10X10.5LBF NIC Components | In Stock | - | Datasheet | Surface Mount | Aluminum | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | 20% | e6 | yes | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 85°C | -40°C | - | 470μF | TR, 13 INCH | - | - | - | - | - | - | 705mOhm | POLARIZED | - | - | 16V | - | 4141 | - | 0.0752mA | 690mA | 2000 hours | 0.20 | - | - | - | - | 10mm | - | - | - | No | RoHS Compliant | - | ||
![]() NRLF101M400V30X20F NIC Components | In Stock | - | Datasheet | Through Hole | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20% | e3 | yes | 2 | Snap in | EAR99 | - | Tin (Sn) | 85°C | -25°C | 8532.22.00.40 | 100μF | - | - | - | - | 10mm | - | - | 1.989Ohm | POLARIZED | - | - | 400V | - | - | - | 0.6mA | 470mA | - | 0.15 | - | - | - | - | 30mm | 20mm | - | - | No | RoHS Compliant | - |